- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Packaging
- Contact Materials
- Number of Rows
- Number of Contacts
- Gender
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
Preci-Dip Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Mounting Hole Diameter | Contact Materials | Mounting Styles | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Contact Finish | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Hole Diameter | Flange Diameter | Tail Type | Accepts Pin Diameter | Socket Depth | Insertion Force | Length | Contact Finish Thickness | Length - Overall | Board Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 714-87-153-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | 2.00N | 4.191mm | Flash | 0.165 4.19mm | 0.039 ~ 0.102 1.00mm ~ 2.60mm | - | ROHS3 Compliant | ||
![]() 714-87-123-31-008101 Preci-Dip | 46 |
| Datasheet | 10 Weeks | - | - | - | - | 0.041 (1.04mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1.0414 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.126 3.20mm | 1.00N | 3.7084mm | Flash | 0.146 3.71mm | 0.060 ~ 0.100 1.52mm ~ 2.54mm | - | ROHS3 Compliant | ||
![]() 714-83-123-31-008101 Preci-Dip | 46 |
| Datasheet | 10 Weeks | - | BOARD | - | - | 0.041 (1.04mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Press-Fit | - | BOARD CONNECTOR | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 23 | - | 2.54mm | - | Gold | - | FEMALE | 94V-0 | - | - | SOCKET | - | - | - | 1.0414 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.126 3.20mm | 1.00N | 3.7084mm | 30.0μin 0.76μm | 0.146 3.71mm | 0.060 ~ 0.100 1.52mm ~ 2.54mm | - | ROHS3 Compliant | ||
![]() 714-87-106-31-012101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | BOARD | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | 2.54mm | - | Gold | - | FEMALE | 94V-0 | - | - | SOCKET | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | 1.00N | 3.4544mm | Flash | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | - | ROHS3 Compliant | ||
![]() 714-83-145-31-008101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | BOARD | - | - | 0.041 (1.04mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Press-Fit | - | BOARD CONNECTOR | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 45 | - | 2.54mm | - | Gold | - | FEMALE | 94V-0 | - | - | SOCKET | - | - | - | 1.0414 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.126 3.20mm | 1.00N | 3.7084mm | 30.0μin 0.76μm | 0.146 3.71mm | 0.060 ~ 0.100 1.52mm ~ 2.54mm | - | ROHS3 Compliant | ||
![]() 714-83-141-31-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | 4.2672mm | 30.0μin 0.76μm | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | - | ROHS3 Compliant | ||
![]() 714-83-109-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | BOARD | SIP | Polychlorinated | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2007 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | Female | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Straight | - | 2.54mm | Gold | 9 | - | - | Black | 10mOhm | SOCKET | 100V | 3A | 150V | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | 1.00N | 3.4544mm | 30.0μin 0.76μm | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | No | ROHS3 Compliant | ||
![]() 714-87-102-31-012101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | BOARD | SIP | Polychlorinated | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2007 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | Female | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Straight | - | - | Gold | 2 | - | 94V-0 | Black | 10mOhm | SOCKET | 100V | 3A | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | 1.00N | 3.4544mm | Flash | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | No | ROHS3 Compliant | ||
![]() 714-87-120-31-012101 Preci-Dip | 96 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | Black | 1 | Female | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | - | - | - | Gold | 20 | - | 94V-0 | - | - | - | - | - | - | - | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | 1.00N | - | Flash | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | No | ROHS3 Compliant | ||
![]() 714-83-102-31-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | BOARD | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | - | 2.54mm | - | Gold | - | FEMALE | 94V-0 | - | - | SOCKET | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | 4.2672mm | 30.0μin 0.76μm | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | - | ROHS3 Compliant | ||
![]() 714-83-136-31-008101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | - | - | - | - | 0.041 (1.04mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1.0414 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.126 3.20mm | 1.00N | 3.7084mm | 30.0μin 0.76μm | 0.146 3.71mm | 0.060 ~ 0.100 1.52mm ~ 2.54mm | - | ROHS3 Compliant | ||
![]() 714-83-147-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | BOARD | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 47 | - | 2.54mm | - | Gold | - | FEMALE | 94V-0 | - | - | SOCKET | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | 1.00N | 3.4544mm | 30.0μin 0.76μm | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | - | ROHS3 Compliant | ||
![]() 714-83-159-31-012101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | - | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | 1.00N | 3.4544mm | 30.0μin 0.76μm | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | - | ROHS3 Compliant | ||
![]() 714-83-154-31-012101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | - | - | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | 1.00N | 3.4544mm | 30.0μin 0.76μm | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | - | ROHS3 Compliant | ||
![]() 714-83-117-31-008101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | BOARD | - | - | 0.041 (1.04mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Press-Fit | - | BOARD CONNECTOR | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 17 | - | 2.54mm | - | Gold | - | FEMALE | 94V-0 | - | - | SOCKET | - | - | - | 1.0414 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.126 3.20mm | 1.00N | 3.7084mm | 30.0μin 0.76μm | 0.146 3.71mm | 0.060 ~ 0.100 1.52mm ~ 2.54mm | - | ROHS3 Compliant | ||
![]() 714-87-133-31-012101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | BOARD | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 33 | - | 2.54mm | - | Gold | - | FEMALE | 94V-0 | - | - | SOCKET | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | 1.00N | 3.4544mm | Flash | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | - | ROHS3 Compliant | ||
![]() 714-87-121-31-018101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | - | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | 4.2672mm | Flash | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | - | ROHS3 Compliant | ||
![]() 714-87-129-41-014101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | BOARD | - | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 29 | - | 2.54mm | - | Gold | - | FEMALE | 94V-0 | - | - | SOCKET | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.246 6.25mm | 2.00N | 7.239mm | Flash | 0.285 7.24mm | 0.039 ~ 0.197 1.00mm ~ 5.00mm | - | ROHS3 Compliant | ||
![]() 714-87-129-31-008101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | BOARD | - | - | 0.041 (1.04mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Press-Fit | - | BOARD CONNECTOR | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 29 | - | 2.54mm | - | Gold | - | FEMALE | 94V-0 | - | - | SOCKET | - | - | - | 1.0414 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.126 3.20mm | 1.00N | 3.7084mm | Flash | 0.146 3.71mm | 0.060 ~ 0.100 1.52mm ~ 2.54mm | - | ROHS3 Compliant | ||
![]() 714-83-119-31-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | BOARD | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 19 | - | 2.54mm | - | Gold | - | FEMALE | 94V-0 | - | - | SOCKET | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | 4.2672mm | 30.0μin 0.76μm | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | - | ROHS3 Compliant |