- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Packaging
- Contact Materials
- Number of Rows
- Number of Contacts
- Gender
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
Preci-Dip Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Mounting Hole Diameter | Contact Materials | Mounting Styles | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Contact Gender | UL Flammability Code | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Durability | Contact Pattern | Withdrawl Force-Min | Insulator Color | Hole Diameter | Flange Diameter | Tail Type | Accepts Pin Diameter | Socket Depth | Insertion Force | Length | Contact Finish Thickness | Plating Thickness | Length - Overall | Board Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 714-87-122-31-018101 Preci-Dip | 46 |
| Datasheet | 10 Weeks | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | 4.2672mm | Flash | - | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | ROHS3 Compliant | ||
![]() 714-87-124-31-008101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | 0.041 (1.04mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0414 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.126 3.20mm | 1.00N | 3.7084mm | Flash | - | 0.146 3.71mm | 0.060 ~ 0.100 1.52mm ~ 2.54mm | ROHS3 Compliant | ||
![]() 714-87-131-31-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | BOARD | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 2.54mm | - | - | Gold | - | - | - | FEMALE | 94V-0 | - | - | - | - | SOCKET | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | 4.2672mm | Flash | - | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | ROHS3 Compliant | ||
![]() 714-83-126-31-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | BOARD | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54mm | - | - | Gold | - | - | - | FEMALE | 94V-0 | - | - | - | - | SOCKET | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | 4.2672mm | 30.0μin 0.76μm | - | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | ROHS3 Compliant | ||
![]() 714-87-152-41-001101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | 2.00N | 4.191mm | Flash | - | 0.165 4.19mm | 0.039 ~ 0.102 1.00mm ~ 2.60mm | ROHS3 Compliant | ||
![]() 714-87-151-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | 1.00N | 3.4544mm | Flash | - | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | ROHS3 Compliant | ||
![]() 714-87-139-31-008101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | 0.041 (1.04mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0414 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.126 3.20mm | 1.00N | 3.7084mm | Flash | - | 0.146 3.71mm | 0.060 ~ 0.100 1.52mm ~ 2.54mm | ROHS3 Compliant | ||
![]() 714-83-146-41-001101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | BOARD | LOCKING | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | 1 | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | 2.54mm | ONE | UL | Gold | COMMERCIAL | 1 | RECTANGULAR | FEMALE | 94V-0 | 3A | 10mOhm | 10000000000Ohm | 0.1 inch | SOCKET | 1400VAC V | 500 Cycles | RECTANGULAR | 1.0008 N | BLACK | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | 2.00N | 4.191mm | 30.0μin 0.76μm | 29μin | 0.165 4.19mm | 0.039 ~ 0.102 1.00mm ~ 2.60mm | ROHS3 Compliant | ||
![]() 714-87-117-41-001101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | 2.00N | 4.191mm | Flash | - | 0.165 4.19mm | 0.039 ~ 0.102 1.00mm ~ 2.60mm | ROHS3 Compliant | ||
![]() 714-87-111-31-008101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | BOARD | - | 0.041 (1.04mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Press-Fit | - | BOARD CONNECTOR | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 2.54mm | - | - | Gold | - | - | - | FEMALE | 94V-0 | - | - | - | - | SOCKET | - | - | - | - | - | 1.0414 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.126 3.20mm | 1.00N | 3.7084mm | Flash | - | 0.146 3.71mm | 0.060 ~ 0.100 1.52mm ~ 2.54mm | ROHS3 Compliant | ||
![]() 714-87-105-41-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | BOARD | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54mm | - | - | Gold | - | - | - | FEMALE | 94V-0 | - | - | - | - | SOCKET | - | - | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.246 6.25mm | 2.00N | 7.239mm | Flash | - | 0.285 7.24mm | 0.039 ~ 0.197 1.00mm ~ 5.00mm | ROHS3 Compliant | ||
![]() 714-87-103-41-014101 Preci-Dip | 46 |
| Datasheet | 10 Weeks | BOARD | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54mm | - | - | Gold | - | - | - | FEMALE | 94V-0 | - | - | - | - | SOCKET | - | - | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.246 6.25mm | 2.00N | 7.239mm | Flash | - | 0.285 7.24mm | 0.039 ~ 0.197 1.00mm ~ 5.00mm | ROHS3 Compliant | ||
![]() 714-87-148-31-018101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | 4.2672mm | Flash | - | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | ROHS3 Compliant | ||
![]() 714-87-153-31-018101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | 4.2672mm | Flash | - | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | ROHS3 Compliant | ||
![]() 714-87-142-41-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.246 6.25mm | 2.00N | 7.239mm | Flash | - | 0.285 7.24mm | 0.039 ~ 0.197 1.00mm ~ 5.00mm | ROHS3 Compliant | ||
![]() 714-83-147-31-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | BOARD | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 47 | 2.54mm | - | - | Gold | - | - | - | FEMALE | 94V-0 | - | - | - | - | SOCKET | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | 4.2672mm | 30.0μin 0.76μm | - | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | ROHS3 Compliant | ||
![]() 714-87-154-31-008101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | 0.041 (1.04mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0414 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.126 3.20mm | 1.00N | 3.7084mm | Flash | - | 0.146 3.71mm | 0.060 ~ 0.100 1.52mm ~ 2.54mm | ROHS3 Compliant | ||
![]() 714-83-149-31-018101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | 4.2672mm | 30.0μin 0.76μm | - | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | ROHS3 Compliant | ||
![]() 714-83-132-41-014101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.246 6.25mm | 2.00N | 7.239mm | 30.0μin 0.76μm | - | 0.285 7.24mm | 0.039 ~ 0.197 1.00mm ~ 5.00mm | ROHS3 Compliant | ||
![]() 714-87-157-41-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | BOARD | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | STRAIGHT | -55°C~125°C | Strip | 2012 | 714 | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 57 | 2.54mm | - | - | Gold | - | - | - | FEMALE | 94V-0 | - | - | - | - | SOCKET | - | - | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.246 6.25mm | 2.00N | 7.239mm | Flash | - | 0.285 7.24mm | 0.039 ~ 0.197 1.00mm ~ 5.00mm | ROHS3 Compliant |