- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Packaging
- Contact Materials
- Number of Rows
- Number of Contacts
- Gender
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
Preci-Dip Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Mounting Option 1 | Mounting Hole Diameter | Body Orientation | Contact Materials | ECCN (US) | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Product Depth (mm) | Terminal Pitch (mm) | Termination Method | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Durability | Contact Pattern | Withdrawl Force-Min | Insulator Color | Hole Diameter | Flange Diameter | Tail Type | Accepts Pin Diameter | Socket Depth | Insertion Force | Product Length (mm) | Length | Contact Finish Thickness | Plating Thickness | Length - Overall | Board Thickness | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 714-83-159-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | 2.00N | - | 4.191mm | 30.0μin 0.76μm | - | 0.165 4.19mm | 0.039 ~ 0.102 1.00mm ~ 2.60mm | - | - | ROHS3 Compliant | ||
![]() 714-87-124-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | 1.00N | - | 3.4544mm | Flash | - | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | - | - | ROHS3 Compliant | ||
![]() 714-83-125-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | BOARD | - | - | LOCKING | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | 1 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | - | 2.54mm | - | ONE | UL | Gold | COMMERCIAL | 1 | - | RECTANGULAR | FEMALE | 94V-0 | - | 3A | 10mOhm | 10000000000Ohm | 0.1 inch | SOCKET | - | - | 1400VAC V | 500 Cycles | RECTANGULAR | 1.0008 N | BLACK | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | 2.00N | - | 4.191mm | 30.0μin 0.76μm | 29μin | 0.165 4.19mm | 0.039 ~ 0.102 1.00mm ~ 2.60mm | - | - | ROHS3 Compliant | ||
![]() 714-83-132-31-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | - | 4.2672mm | 30.0μin 0.76μm | - | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | - | - | ROHS3 Compliant | ||
![]() 714-83-117-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | BOARD | - | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 17 | - | 2.54mm | - | - | - | Gold | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | 1.00N | - | 3.4544mm | 30.0μin 0.76μm | - | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | - | - | ROHS3 Compliant | ||
![]() 714-83-120-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | BOARD | SIP | Polychlorinated | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | Female | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Straight | - | - | - | - | Gold | - | - | 20 | - | - | 94V-0 | Black | - | 10mOhm | - | - | SOCKET | 100V | 3A | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | 1.00N | - | 3.4544mm | 30.0μin 0.76μm | - | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | - | No | ROHS3 Compliant | ||
![]() 714-83-102-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | BOARD | - | - | LOCKING | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | - | 2.54mm | - | ONE | UL | Gold | COMMERCIAL | 1 | - | RECTANGULAR | FEMALE | 94V-0 | - | 3A | 10mOhm | 10000000000Ohm | 0.1 inch | SOCKET | - | - | 1400VAC V | 500 Cycles | RECTANGULAR | 1.0008 N | BLACK | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | 2.00N | - | 4.191mm | 30.0μin 0.76μm | 29μin | 0.165 4.19mm | 0.039 ~ 0.102 1.00mm ~ 2.60mm | - | - | ROHS3 Compliant | ||
![]() 714-87-104-31-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | BOARD | - | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | -55°C~125°C | Strip | 2012 | 714 | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | 2.54mm | - | - | - | Gold | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | - | 4.2672mm | Flash | - | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | - | - | ROHS3 Compliant | ||
![]() 714-83-108-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | BOARD | SIP | Polychlorinated | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2007 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 8 | Straight | - | 1.4mm | - | - | Gold | - | - | - | - | FEMALE | 94V-0 | Black | - | 10mOhm | - | - | SOCKET | 100V | 3A | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | 1.00N | - | 3.4544mm | 30.0μin 0.76μm | - | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | - | - | ROHS3 Compliant | ||
![]() 714-87-105-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | SIP | - | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | 1 | Female | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 1 | 5 | RECTANGULAR | - | 94V-0 | - | 3A | - | - | - | SOCKET | - | - | - | - | RECTANGULAR | - | BLACK | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | 2.00N | - | 4.191mm | Flash | - | 0.165 4.19mm | 0.039 ~ 0.102 1.00mm ~ 2.60mm | - | - | ROHS3 Compliant | ||
![]() 714-87-119-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | BOARD | SIP | Polychlorinated | LOCKING | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | 1 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 19 | Straight | - | 1.83mm | ONE | UL | Gold | COMMERCIAL | 1 | - | RECTANGULAR | FEMALE | 94V-0 | Black | 3A | 10mOhm | - | - | SOCKET | 100V | 3A | - | 500 Cycles | RECTANGULAR | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | 2.00N | - | 4.191mm | Flash | - | 0.165 4.19mm | 0.039 ~ 0.102 1.00mm ~ 2.60mm | - | - | ROHS3 Compliant | ||
![]() 714-87-124-31-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | SIP | Polychlorinated | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 1.4mm | - | - | Gold | - | - | - | - | - | - | Black | - | 10mOhm | - | - | - | 100V | 3A | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | - | 4.2672mm | Flash | - | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | - | - | ROHS3 Compliant | ||
![]() 714-87-120-31-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | BOARD | SIP | Polychlorinated | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2012 | 714 | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 20 | Straight | - | 1.4mm | - | - | Gold | - | - | - | - | FEMALE | 94V-0 | Black | - | 10mOhm | - | - | SOCKET | 100V | 3A | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | - | 4.2672mm | Flash | - | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | - | - | ROHS3 Compliant | ||
![]() 714-83-112-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | SIP | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2007 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | Female | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | - | - | - | - | - | Gold | - | - | 12 | - | - | 94V-0 | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | 1.00N | - | 3.4544mm | 30.0μin 0.76μm | - | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | - | No | ROHS3 Compliant | ||
![]() 714-83-115-31-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | - | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2012 | 714 | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | Female | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | - | - | - | - | - | Gold | - | - | 15 | - | - | 94V-0 | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | - | 4.2672mm | 30.0μin 0.76μm | - | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | - | - | ROHS3 Compliant | ||
![]() 114-91-316-41-134161 PRECI-DIP SA | In Stock | - | Datasheet | - | - | - | - | - | - | - | Straight | - | EAR99 | 100 | 10 | 1 | 125 | 150VDC|100VAC | -55 | Surface Mount | - | 10.1 | 2.54 | Solder | - | Box | - | - | - | - | Active | - | - | - | - | DIP Socket | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.3 | - | - | - | - | - | 4.2 | - | RoHS non-compliant | ||
![]() 170-10-210-00-001101 PRECI-DIP SA | In Stock | - | Datasheet | - | - | - | - | - | - | - | Straight | - | EAR99 | 100 | 10 | 1 | 125 | 100VAC|150VDC | -55 | Through Hole | - | 7.6 | 2.54 | Solder | - | Box | - | - | - | - | Active | - | - | - | - | DIP Socket | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.6 | - | - | - | - | - | 2.8 | - | Yes with exemptions | ||
![]() 510-13-209-17-081101 PRECI-DIP SA | In Stock | - | Datasheet | - | - | - | - | - | - | - | Straight | - | EAR99 | 100 | 10 | 1 | 125 | 100VAC|150VDC | -55 | Through Hole | - | 43.18 | 2.54 | Solder | - | Box | - | - | - | - | Active | - | - | - | - | PGA Socket | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 209 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.18 | - | - | - | - | - | 4.2 | - | Yes with exemptions | ||
![]() 110-83-640-41-0001101 PRECI-DIP SA | In Stock | - | Datasheet | - | - | - | - | - | - | - | Straight | - | EAR99 | - | 10 | 1 | 125 | 150VDC|100VAC | -55 | Through Hole | - | 17.7 | 2.54 | Solder | - | Box | - | - | - | - | Active | - | - | - | - | DIP Socket | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8 | - | - | - | - | - | 4.2 | - | Yes with exemptions | ||
![]() 518-77-304M23-001105 PRECI-DIP SA | In Stock | - | Datasheet | - | - | - | - | - | - | - | Straight | - | EAR99 | 100 | 10 | 1 | 125 | 150VDC|100VAC | -55 | Through Hole | - | 30.48 | 1.27 | Solder | - | Box | - | - | - | - | Active | - | - | - | - | PGA Socket | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 304 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48 | - | - | - | - | - | 3.11 | - | Yes with exemptions |