- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Packaging
- Contact Materials
- Number of Rows
- Number of Contacts
- Gender
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
Preci-Dip Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Mounting Hole Diameter | Body Orientation | Contact Materials | ECCN (US) | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Product Depth (mm) | Terminal Pitch (mm) | Termination Method | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Contact Finish | Number of Contacts | Contact Gender | UL Flammability Code | Body/Shell Style | Hole Diameter | Flange Diameter | Tail Type | Accepts Pin Diameter | Socket Depth | Insertion Force | Product Length (mm) | Length | Contact Finish Thickness | Length - Overall | Board Thickness | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 518-77-304M23-001105 PRECI-DIP SA | In Stock | - | Datasheet | - | - | - | - | - | - | Straight | - | EAR99 | 100 | 10 | 1 | 125 | 150VDC|100VAC | -55 | Through Hole | - | 30.48 | 1.27 | Solder | - | Box | - | - | - | - | Active | - | - | - | - | PGA Socket | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 304 | - | - | - | - | - | - | - | - | - | 30.48 | - | - | - | - | 3.11 | Yes with exemptions | ||
![]() 170-80-210-00-001101 PRECI-DIP SA | In Stock | - | Datasheet | - | - | - | - | - | - | Straight | - | EAR99 | 100 | 10 | 1 | 125 | 100VAC|150VDC | -55 | Through Hole | - | 7.6 | 2.54 | Solder | - | Box | - | - | - | - | Active | - | - | - | - | DIP Socket | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 12.6 | - | - | - | - | 2.8 | Yes with exemptions | ||
![]() 110-99-632-41-105101 PRECI-DIP SA | In Stock | - | Datasheet | - | - | - | - | - | - | Straight | - | EAR99 | - | 10 | 1 | 125 | 150VDC|100VAC | -55 | Surface Mount | - | 17.7 | 2.54 | Solder | - | Box | - | - | - | - | Active | - | - | - | - | DIP Socket | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | 40.6 | - | - | - | - | 5.6 | RoHS non-compliant | ||
![]() 714-87-111-31-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | BOARD | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | -55°C~125°C | Strip | 2012 | 714 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | 1 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 2.54mm | Gold | - | FEMALE | 94V-0 | SOCKET | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | 1.00N | - | 4.2672mm | Flash | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | - | ROHS3 Compliant | ||
![]() 714-83-106-31-008101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | BOARD | - | - | 0.041 (1.04mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Press-Fit | - | BOARD CONNECTOR | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54mm | Gold | - | FEMALE | 94V-0 | SOCKET | 1.0414 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.126 3.20mm | 1.00N | - | 3.7084mm | 30.0μin 0.76μm | 0.146 3.71mm | 0.060 ~ 0.100 1.52mm ~ 2.54mm | - | ROHS3 Compliant | ||
![]() 714-83-104-31-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | SIP | 4 | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | Gold | - | FEMALE | - | SOCKET | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | 1.00N | - | 3.4544mm | 30.0μin 0.76μm | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | - | ROHS3 Compliant | ||
![]() 714-83-151-31-008101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | 0.041 (1.04mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 1.0414 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.126 3.20mm | 1.00N | - | 3.7084mm | 30.0μin 0.76μm | 0.146 3.71mm | 0.060 ~ 0.100 1.52mm ~ 2.54mm | - | ROHS3 Compliant | ||
![]() 714-87-124-41-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.246 6.25mm | 2.00N | - | 7.239mm | Flash | 0.285 7.24mm | 0.039 ~ 0.197 1.00mm ~ 5.00mm | - | ROHS3 Compliant | ||
![]() 714-83-128-41-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.246 6.25mm | 2.00N | - | 7.239mm | 30.0μin 0.76μm | 0.285 7.24mm | 0.039 ~ 0.197 1.00mm ~ 5.00mm | - | ROHS3 Compliant | ||
![]() 714-83-161-41-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.246 6.25mm | 2.00N | - | 7.239mm | 30.0μin 0.76μm | 0.285 7.24mm | 0.039 ~ 0.197 1.00mm ~ 5.00mm | - | ROHS3 Compliant | ||
![]() 714-87-151-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | 2.00N | - | 4.191mm | Flash | 0.165 4.19mm | 0.039 ~ 0.102 1.00mm ~ 2.60mm | - | ROHS3 Compliant |