- Part Status
- ECCN (US)
- EU RoHS
- Automotive
- PPAP
- Packaging
- Contact Materials
- Number of Rows
- Number of Contacts
- Gender
- Contact Finish
- Contact Finish Thickness
Attribute column
Manufacturer
Preci-Dip Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Mounting Option 1 | Mounting Hole Diameter | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Withdrawl Force-Min | Insulator Color | Hole Diameter | Flange Diameter | Tail Type | Accepts Pin Diameter | Socket Depth | Tail Diameter | Insertion Force | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Overall | Board Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 712-87-110-41-001101 Preci-Dip | 55 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | - | - | Glass fibre | - | - | Beryllium Copper | - | - | 150V | -55°C~125°C | Strip | 2010 | 712 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Straight | - | 4.26mm | 3A | ONE | UL | Gold | COMMERCIAL | - | 1 | 10 | - | 0.072 inch | FEMALE | 94V-0 | - | - | 3A | RND PIN-SKT | - | - | - | SOCKET | - | - | POLARIZED HOUSING | 1400VAC V | 500 Cycles | - | RECTANGULAR | - | BLACK | - | 0.072 (1.83mm) | Standard Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | 0.020 (0.51mm) | 2.00N | 7.366mm | 1.83mm | Flash | - | 0.290 7.37mm | - | - | ROHS3 Compliant | ||
![]() 714-87-164-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | - | - | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | - | - | - | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 64 | Black | 1 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 64 | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 6.4 inch | 1 | - | RECTANGULAR | - | FEMALE | 94V-0 | - | - | 3A | - | - | - | - | - | - | - | - | - | 500 Cycles | - | RECTANGULAR | - | - | - | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | - | 2.00N | - | - | Flash | - | 0.165 4.19mm | 0.039 ~ 0.102 1.00mm ~ 2.60mm | - | ROHS3 Compliant | ||
![]() 714-87-112-31-012101 Preci-Dip | 541 |
| Datasheet | 10 Weeks | - | Through Hole | - | SIP | Brass | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | - | - | -55°C~125°C | Strip | 2007 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 12 | Black | 1 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 12 | Straight | - | 1.4mm | 3A | - | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | 10mOhm | - | - | - | - | 3A | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | - | 1.00N | 30.48mm | - | Flash | - | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | - | ROHS3 Compliant | ||
![]() 714-87-150-31-012101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | - | Through Hole | - | SIP | Polychlorinated | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | - | - | -55°C~125°C | Strip | 2007 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | - | Black | 1 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | - | - | - | - | Gold | - | - | - | 50 | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | 100V | 3A | - | - | - | 150V | - | - | - | - | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | - | 1.00N | 127mm | - | Flash | - | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | No | ROHS3 Compliant | ||
![]() 714-87-153-41-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | - | - | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.246 6.25mm | - | 2.00N | 7.239mm | - | Flash | - | 0.285 7.24mm | 0.039 ~ 0.197 1.00mm ~ 5.00mm | - | ROHS3 Compliant | ||
![]() 714-87-151-41-014101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | - | - | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.246 6.25mm | - | 2.00N | 7.239mm | - | Flash | - | 0.285 7.24mm | 0.039 ~ 0.197 1.00mm ~ 5.00mm | - | ROHS3 Compliant | ||
![]() 714-87-152-31-012101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | - | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | - | 1.00N | 3.4544mm | - | Flash | - | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | - | ROHS3 Compliant | ||
![]() 712-87-104-41-001101 Preci-Dip | 46 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | - | - | Glass fibre | - | - | Beryllium Copper | - | - | 150V | -55°C~125°C | Strip | 2010 | 712 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Straight | - | 4.26mm | 3A | ONE | UL | Gold | COMMERCIAL | - | 1 | 4 | - | 0.072 inch | FEMALE | - | - | - | 3A | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | SOCKET | - | - | POLARIZED HOUSING | - | 500 Cycles | - | RECTANGULAR | - | BLACK | - | 0.072 (1.83mm) | Standard Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | 0.020 (0.51mm) | 2.00N | 7.366mm | 1.83mm | Flash | - | 0.290 7.37mm | - | - | ROHS3 Compliant | ||
![]() 712-87-148-41-001101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | - | BOARD | - | - | LOCKING | - | Beryllium Copper | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | STRAIGHT | - | -55°C~125°C | Strip | 2012 | 712 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 48 | - | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | - | 0.072 inch | FEMALE | 94V-0 | - | 0.169 inch | 3A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | SOCKET | - | - | POLARIZED HOUSING | 1400VAC V | 500 Cycles | - | RECTANGULAR | - | BLACK | - | 0.072 (1.83mm) | Standard Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | 0.020 (0.51mm) | 2.00N | 7.366mm | - | Flash | - | 0.290 7.37mm | - | - | ROHS3 Compliant | ||
![]() 714-87-164-31-012101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | Through Hole | - | SIP | Polychlorinated | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | - | - | -55°C~125°C | Strip | 2007 | 714 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | - | Black | 1 | Female | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Straight | - | - | - | - | - | Gold | - | - | - | 64 | - | - | - | 94V-0 | - | - | - | - | 10mOhm | - | - | - | 100V | 3A | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.124 3.15mm | - | 1.00N | 162.56mm | - | Flash | - | 0.136 3.45mm | 0.039 ~ 0.094 1.00mm ~ 2.39mm | No | ROHS3 Compliant | ||
![]() 712-87-160-41-001101 Preci-Dip | 30 |
| Datasheet | 10 Weeks | - | - | BOARD | - | - | LOCKING | - | Beryllium Copper | GLASS FILLED POLYCYCLOHEXYLENE TEREPHTHALLATE | STRAIGHT | - | -55°C~125°C | Strip | 2012 | 712 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | - | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | - | 0.072 inch | FEMALE | 94V-0 | - | 0.169 inch | 3A | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | SOCKET | - | - | POLARIZED HOUSING | 1400VAC V | 500 Cycles | - | RECTANGULAR | - | BLACK | - | 0.072 (1.83mm) | Standard Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | 0.020 (0.51mm) | 2.00N | 7.366mm | - | Flash | - | 0.290 7.37mm | - | - | ROHS3 Compliant | ||
![]() 714-87-103-41-001101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | - | BOARD | SIP | Polychlorinated | LOCKING | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | - | - | - | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 3 | Straight | - | 1.83mm | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | FEMALE | 94V-0 | Black | - | 3A | - | 10mOhm | - | - | SOCKET | 100V | 3A | - | - | 500 Cycles | - | RECTANGULAR | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | - | 2.00N | 4.191mm | - | Flash | - | 0.165 4.19mm | 0.039 ~ 0.102 1.00mm ~ 2.60mm | - | ROHS3 Compliant | ||
![]() 714-83-141-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | BOARD | - | - | LOCKING | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | - | STRAIGHT | - | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 41 | - | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | FEMALE | 94V-0 | - | - | 3A | - | 10mOhm | 10000000000Ohm | 0.1 inch | SOCKET | - | - | - | 1400VAC V | 500 Cycles | - | RECTANGULAR | 1.0008 N | BLACK | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | - | 2.00N | 4.191mm | - | 30.0μin 0.76μm | 29μin | 0.165 4.19mm | 0.039 ~ 0.102 1.00mm ~ 2.60mm | - | ROHS3 Compliant | ||
![]() 714-83-143-31-008101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | - | BOARD | - | - | - | 0.041 (1.04mm) | Beryllium Copper | - | STRAIGHT | - | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Press-Fit | - | BOARD CONNECTOR | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 43 | - | 2.54mm | - | - | - | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | 1.0414 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.126 3.20mm | - | 1.00N | 3.7084mm | - | 30.0μin 0.76μm | - | 0.146 3.71mm | 0.060 ~ 0.100 1.52mm ~ 2.54mm | - | ROHS3 Compliant | ||
![]() 714-87-151-31-008101 Preci-Dip | 46 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | 0.041 (1.04mm) | Beryllium Copper | - | - | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0414 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.126 3.20mm | - | 1.00N | 3.7084mm | - | Flash | - | 0.146 3.71mm | 0.060 ~ 0.100 1.52mm ~ 2.54mm | - | ROHS3 Compliant | ||
![]() 714-87-157-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | BOARD | - | - | LOCKING | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | - | STRAIGHT | - | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 57 | - | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | FEMALE | 94V-0 | - | - | 3A | - | 10mOhm | 10000000000Ohm | 0.1 inch | SOCKET | - | - | - | 1400VAC V | 500 Cycles | - | RECTANGULAR | 1.0008 N | BLACK | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | - | 2.00N | 4.191mm | - | Flash | - | 0.165 4.19mm | 0.039 ~ 0.102 1.00mm ~ 2.60mm | - | ROHS3 Compliant | ||
![]() 714-87-155-41-014101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | BOARD | - | - | - | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | - | STRAIGHT | - | -55°C~125°C | Strip | 2012 | 714 | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 55 | - | 2.54mm | - | - | - | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.246 6.25mm | - | 2.00N | 7.239mm | - | Flash | - | 0.285 7.24mm | 0.039 ~ 0.197 1.00mm ~ 5.00mm | - | ROHS3 Compliant | ||
![]() 714-87-142-31-008101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | 0.041 (1.04mm) | Beryllium Copper | - | - | - | -55°C~125°C | Strip | 2012 | 714 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0414 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.126 3.20mm | - | 1.00N | 3.7084mm | - | Flash | - | 0.146 3.71mm | 0.060 ~ 0.100 1.52mm ~ 2.54mm | - | ROHS3 Compliant | ||
![]() 714-83-113-41-001101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | - | BOARD | - | - | LOCKING | 0.055 ~ 0.071 (1.40mm ~ 1.80mm) | Beryllium Copper | - | STRAIGHT | - | -55°C~125°C | Strip | 2012 | 714 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 13 | - | 2.54mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | FEMALE | 94V-0 | - | - | 3A | - | 10mOhm | 10000000000Ohm | 0.1 inch | SOCKET | - | - | - | 1400VAC V | 500 Cycles | - | RECTANGULAR | 1.0008 N | BLACK | 1.8034 mm | 0.072 (1.83mm) | No Tail | 0.016 ~ 0.022 (0.41mm ~ 0.56mm) | 0.146 3.71mm | - | 2.00N | 4.191mm | - | 30.0μin 0.76μm | 29μin | 0.165 4.19mm | 0.039 ~ 0.102 1.00mm ~ 2.60mm | - | ROHS3 Compliant | ||
![]() 714-87-159-31-018101 Preci-Dip | 37 |
| Datasheet | 10 Weeks | - | - | BOARD | - | - | - | 0.039 ~ 0.051 (0.99mm ~ 1.30mm) | Beryllium Copper | - | STRAIGHT | - | -55°C~125°C | Strip | 2012 | 714 | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 59 | - | 2.54mm | - | - | - | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | 1.2954 mm | 0.055 (1.40mm) | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | 0.148 3.76mm | - | 1.00N | 4.2672mm | - | Flash | - | 0.168 4.27mm | 0.039 ~ 0.134 1.00mm ~ 3.40mm | - | ROHS3 Compliant |