- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
- Coil Release Voltage(DC)
- Coil Voltage(DC)-Max
- Coil Voltage-Nom
- Coil/Input Supply Type
- CoilResistance
- Contact (AC) Max Rating R Load
- Contact (DC) Max Rating R Load
- Contact Current(AC)-Max
Attribute column
Manufacturer
Precision Electronics Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | End Contact Material | Coil Voltage-Nom | CoilResistance | ElectricalLife | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | ECCN Code | HTS Code | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 842-1C-C-3VDC Song Chuan Precision Company | In Stock | - | Datasheet | 6 | Silver Nickel | 3 V | 45 Ω | 30000 Cycle(s) | SONG CHUAN PRECISION CO LTD | 75 °C | -25 °C | Contact Manufacturer | EAR99 | 8536.41.00.20 | unknown | UL | 15.7 mm | 10.9 mm | 15.7mm x 10.9mm x 12mm | 100 mΩ | 100000000 Ω | 3 A | 28 V | SOLDER | 3 A | 3A@125VAC | 10 ms | 5 ms | 3A@28VDC | 125 V | AC/DC | LATCHED | DC | Random | SPDT | 4.8 V | 1 FORM C | 2.25 V | 0.3 V | 0.002999745999491999 inch | 12 mm | ||
![]() 735-3A-C-12VDC Song Chuan Precision Company | In Stock | - | Datasheet | 12 | Silver Tin Oxide | 12 V | 96 Ω | 100000 Cycle(s) | SONG CHUAN PRECISION CO LTD | 50 °C | -30 °C | Contact Manufacturer | EAR99 | 8536.41.00.50 | unknown | CSA; UL | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | 50 mΩ | 1000000000 Ω | 15 A | 28 V | QUICK CONNECT | 20 A | 20A@120VAC | 25 ms | 20 ms | 15A@28VDC | 120 V | AC/DC | LATCHED | DC | Random | 3PST | 15.6 V | 3 FORM A | 9.6 V | 1.2 V | 0.088001016002032 inch | 47.5 mm |