- Package / Case
- Number of Elements
- Pin Count
- Clamping Voltage
- Rad Hardened
- Configuration
- Polarity
- Peak Pulse Current
- Reverse Breakdown Voltage
- Reverse Stand-off Voltage
- Leakage Current
- Leakage Current (Max)
Attribute column
Manufacturer
PROTEK DEVICES TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Core Material | Surface Mount Land Size | Breakdown Voltage-Nom | Capacitance Value | Direction Type | Ihs Manufacturer | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peak Pulse Power Dissipation | Power Dissipation (Max) | Product Depth (mm) | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Suppressor Type | Test Current (It) | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | ESR (Equivalent Series Resistance) | Working Voltage | Polarity | Lead Spacing | Configuration | Leakage Current | Termination Type | Polarization | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Leakage Current (Max) | Breakdown Voltage-Min | Clamping Voltage-Max | Product Length (mm) | Height Seated (Max) | Length | Product Height (mm) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30KPA30CALF PROTEK DEVICES | 70 |
| Datasheet | - | - | - | NO | - | - | SILICON | 2 | - | - | 33.3 V | - | - | PROTEK DEVICES | - | - | ProTek Devices | 30KPA30CA-LF | - | Through Hole | - | 1 | -55C to 175C | Military | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 30000(W) | 8 W | - | - | No | NOT SPECIFIED | 30(V) | 1.79 | - | Yes | - | 50(mA) | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | Tin (Sn) | - | - | - | 8541.10.00.50 | - | Transient Suppressors | AVALANCHE | AXIAL | WIRE | 270 | - | compliant | 2 | O-PALF-W2 | Not Qualified | - | - | Bi-Directional | - | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | 55.2(V) | - | 543(A) | - | - | - | - | - | 30 V | - | 33.3(V) | 30000 W | 5(uA) | 33.3 V | 55.2 V | - | - | - | - | - | - | ||
![]() 15KPA22A-LF PROTEK DEVICES | In Stock | - | Datasheet | Through Hole | - | - | NO | 2 | - | SILICON | 2 | - | - | 24.4 V | - | - | PROTEK DEVICES | - | - | ProTek Devices | 15KPA22A-LF | - | Through Hole | - | 1 | -55C to 175C | Military | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 15000(W) | 8 W | - | - | No | NOT SPECIFIED | 22(V) | 1.9 | Compliant | Yes | - | 10(mA) | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | Tin (Sn) | 150 °C | -55 °C | - | 8541.10.00.50 | - | Transient Suppressors | AVALANCHE | AXIAL | WIRE | 270 | - | compliant | 2 | O-PALF-W2 | Not Qualified | - | - | Uni-Directional | - | SINGLE | 500 µA | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | 37.1(V) | - | 404(A) | 15 kW | - | 10 mA | - | - | 22 V | - | 24.4(V) | 15000 W | 0.5(uA) | 24.4 V | 37.1 V | - | - | - | - | No | - | ||
![]() PMMAD1108-LF PROTEK DEVICES | 46 |
| Datasheet | - | - | SO | - | - | - | - | - | - | - | - | - | Uni-Directional | - | - | - | - | - | - | - | Surface Mount | 8 | - | - | 150C | -55C | - | - | - | - | - | - | - | - | - | 4(mm) | - | No | - | - | - | - | - | DIODE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | 50 | - | - | Octal | 0.1 | - | - | - | 0.5(W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(mm) | - | - | 1.5(mm) | - | - | ||
![]() SMDA24CM-LF PROTEK DEVICES | In Stock | - | Datasheet | - | - | SO | - | 8 | - | - | - | - | - | - | 63 | Bi-Directional | - | - | - | - | - | - | - | Surface Mount | 7 | - | - | 150C | -55C | - | - | - | - | - | - | - | - | - | 4(mm) | - | No | - | - | - | Compliant | - | TVS | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | 63 pF | - | - | - | - | - | 4 mm | - | 8 | - | - | - | 24 | - | - | Quad/Array 7 | 1 | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | 5(mm) | - | 5 mm | 1.5(mm) | No | - | ||
![]() 70415K36T PROTEK DEVICES | 188 |
| - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | Thru-Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C to +105°C | - | - | - | 0.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60KS200C PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | -55C to 150C | Military | - | - | - | - | - | - | - | - | - | 60000(W) | - | - | - | No | - | 180(V) | - | - | - | - | 1(mA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Bi-Directional | - | - | - | - | - | - | - | - | - | - | - | - | - | 335(V) | - | 180(A) | - | - | - | - | - | - | - | 200(V) | - | 0.01(uA) | - | - | - | - | - | - | - | - | ||
![]() PIP30 PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 704-15K36TH1* PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIP250 PROTEK DEVICES | In Stock | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | -- | - | - | - | - | -- | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450V | -40°C ~ 85°C | Bulk | B43457 | 2.032 Dia (51.60mm) | ±20% | - | - | Active | -- | - | - | - | - | - | General Purpose | - | 470µF | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.874 (22.20mm) | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.217 (81.70mm) | - | - | - | -- | ||
![]() SRV05-4-A PROTEK DEVICES | In Stock | - | - | - | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | - | Protek Devices | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | Steering (Rail to Rail) | - | - | - | DVI, Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 6V | 250W | 12A (8/20µs) | 21V | - | 5V | - | - | - | - | 4 | - | - | 1.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM15KWE36CA PROTEK DEVICES | In Stock | - | - | - | Surface Mount | 2-SMD, No Lead | - | - | DFN-2-KW | - | - | - | - | - | - | - | - | - | - | - | - | Protek Devices | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TA) | - | - | - | - | - | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 40V | 15000W (15kW) | 251A | 59.7V | - | 36V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD05C-LF PROTEK DEVICES | In Stock | - | - | - | Surface Mount | SC-76, SOD-323 | - | - | SOD-323 | - | - | - | - | - | - | - | - | - | - | - | - | Protek Devices | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TA) | - | - | - | - | - | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6V | 400W | 1A (8/20µs) | 9.8V | - | 5V | - | - | - | - | - | 1 | - | 175pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLR3304 PROTEK DEVICES | In Stock | - | - | - | Surface Mount | 10-UFDFN Exposed Pad | - | - | 10-DFN (2.6x2.6) | - | - | - | - | - | - | - | - | - | - | - | - | Protek Devices | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TA) | - | - | - | - | - | - | - | - | - | Steering (Rail to Rail) | - | - | - | DVI, Ethernet, Telecom, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 3.3V | 400W | 18A (8/20µs) | 10V | - | 3.3V | - | - | - | - | 4 | - | - | 4pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ28CA-T13 PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD11166 PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFN6-36 PROTEK DEVICES | In Stock | - | - | - | Surface Mount | 6-UDFN | YES | - | 6-DFN (2x1.5) | SILICON | 6 | - | - | - | - | - | PROTEK DEVICES | - | - | ProTek Devices | DFN6-36 | Protek Devices | - | - | 3 | - | - | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-N6 | RECTANGULAR | SMALL OUTLINE | Active | DFN | - | - | - | Active | - | - | - | 5.59 | - | - | - | - | - | -55°C ~ 150°C (TA) | - | - | - | - | e3 | - | - | - | EAR99 | Zener | PURE TIN | - | - | General Purpose | 8541.10.00.50 | - | - | AVALANCHE | DUAL | NO LEAD | - | - | compliant | 6 | R-PDSO-N6 | Not Qualified | - | - | UNIDIRECTIONAL | - | SEPARATE, 3 ELEMENTS | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | 35V | 300W | 6A (8/20µs) | 45V | - | 33V | - | - | - | - | 3 | - | 33 V | 50pF @ 1MHz | - | 300 W | - | 35 V | - | - | - | - | - | - | - | ||
![]() SMDB24-LF-T7 PROTEK DEVICES | 414 |
| - | - | - | SO | - | - | - | - | - | - | - | - | 275 | Uni-Directional | - | - | - | - | - | - | - | Surface Mount | 4 | - | - | 150C | -55C | - | - | - | - | - | - | - | - | - | 4(mm) | - | No | - | - | - | - | - | TVS | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 24 | - | - | Quad | 2 | - | - | - | - | - | - | - | - | - | - | 48.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(mm) | - | - | 1.5(mm) | - | - | ||
![]() 1.5KE320CA PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM14M15CLF PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15KPA17CALF PROTEK DEVICES | In Stock | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | 18.9 V | - | - | PROTEK DEVICES | - | - | ProTek Devices | 15KPA17CA-LF | - | Through Hole | - | 1 | -55C to 150C | Military | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 15000(W) | 8 W | - | - | No | NOT SPECIFIED | 17(V) | 5.46 | - | Yes | - | 50(mA) | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | 8541.10.00.50 | - | Transient Suppressors | AVALANCHE | AXIAL | WIRE | 270 | - | compliant | 2 | O-PALF-W2 | Not Qualified | - | - | Bi-Directional | - | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | 29.3(V) | - | 512(A) | - | - | - | - | - | 17 V | - | 18.9(V) | 15000 W | 5(uA) | 18.9 V | 29.3 V | - | - | - | - | - | - |