- Package / Case
- Number of Elements
- Pin Count
- Clamping Voltage
- Rad Hardened
- Configuration
- Polarity
- Peak Pulse Current
- Reverse Breakdown Voltage
- Reverse Stand-off Voltage
- Leakage Current
- Leakage Current (Max)
Attribute column
Manufacturer
PROTEK DEVICES TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Dielectric Material | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Capacitance Value | Clamping Voltage (Max) | Direction Type | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Pulse Power Dissipation | Power Dissipation (Max) | Product Depth (mm) | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Suppressor Type | Test Current (It) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Working Voltage (Max) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Lead Spacing | Configuration | Leakage Current | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Leakage Current (Max) | Breakdown Voltage-Min | Clamping Voltage-Max | Min Breakdown Voltage | Features | Product Length (mm) | Diameter | Height Seated (Max) | Length | Product Height (mm) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSB10P08CLF PROTEK DEVICES | 49 |
| Datasheet | - | VSIP | NO | - | - | - | SILICON | 10 | 8.5 V | 100 | - | Bi-Directional | PROTEK DEVICES | - | ProTek Devices | VSB10P08C-LF | - | - | Through Hole | Through Hole | 8 | -55C to 150C | Military | 150C | -55C | - | PLASTIC/EPOXY | R-PSIP-T10 | RECTANGULAR | IN-LINE | VSIP | Active | - | 3400(W) | - | 3.4(mm) | - | No | NOT SPECIFIED | 8(V) | 5.67 | - | Yes | DIODE ARRAY | 1(mA) | - | - | - | - | - | Tube | - | - | - | e3 | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | Transient Suppressors | - | AVALANCHE | SINGLE | THROUGH-HOLE | 270 | compliant | 10 | R-PSIP-T10 | Not Qualified | 8 | Bi-Directional | - | Octal | 200 | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | 12 | - | 258(A) | - | - | - | - | 8 V | - | 8.5(V) | 3400 W | 0.2(uA) | 8.5 V | 10.9 V | - | - | 26.01(MAX)(mm) | - | - | - | 6.45(mm) | - | - | - | ||
![]() GBLC15CI-LF-T7 PROTEK DEVICES | 381000 |
| Datasheet | - | SOD-323 | YES | - | - | - | SILICON | 2 | - | 0.6(TYP) | - | Bi-Directional | PROTEK DEVICES | - | ProTek Devices | GBLC15CI-LF-T7 | - | - | - | Surface Mount | 1 | - | - | 150C | -55C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | 1.45(mm) | - | No | NOT SPECIFIED | - | 1.57 | - | Yes | TVS | - | - | - | - | - | - | Tape and Reel | - | - | - | e3 | Yes | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | Transient Suppressors | - | AVALANCHE | DUAL | GULL WING | 270 | compliant | 2 | R-PDSO-G2 | Not Qualified | 15 | BIDIRECTIONAL | - | Single | 1 | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | 15 V | - | - | 250 W | - | 16.7 V | 24 V | - | - | 1.9(mm) | - | - | - | 1(mm) | - | - | - | ||
![]() LCD12CLF PROTEK DEVICES | In Stock | - | Datasheet | - | PDIP | NO | - | - | - | SILICON | 16 | 13.3 V | - | - | Bi-Directional | PROTEK DEVICES | - | ProTek Devices | LCD12C-LF | - | - | Through Hole | Through Hole | 8 | -55C to 150C | Military | 150C | -55C | - | PLASTIC/EPOXY | DIP-16 | RECTANGULAR | IN-LINE | PDIP | Active | DIP | 800(W) | - | 6.85(mm) | - | No | NOT SPECIFIED | 12(V) | 5.21 | - | Yes | - | 1(mA) | - | - | - | - | - | Tube | - | - | - | e3 | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | LOW CAPACITANCE | 8541.10.00.50 | - | Transient Suppressors | - | AVALANCHE | DUAL | THROUGH-HOLE | 270 | compliant | 16 | R-PDIP-T16 | Not Qualified | 12 | Bi-Directional | - | Octal | 4 | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | 32 | - | 34(A) | - | - | - | - | 12 V | - | 13.3(V) | 800 W | 0.004(uA) | 13.3 V | 32 V | - | - | 19.55(mm) | - | - | - | 3.43(mm) | - | - | - | ||
![]() SMDA03CLF PROTEK DEVICES | 94 |
| Datasheet | - | SO | - | - | - | - | - | - | - | 450 | 9V | Bi-Directional | - | - | - | - | - | - | Surface Mount | Surface Mount | 4 | -55C to 150C | Military | 150C | -55C | - | - | - | - | - | SO | - | - | 500 W | - | 4(mm) | - | No | - | 3.3 V | - | - | - | TVS | 1 mA | - | - | - | 3.3V | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 3.3 | Bi-Directional | - | Quad | 125 | - | - | - | - | - | - | - | - | 10.9 | - | 43 A | - | - | - | - | - | - | 4.5 V | - | 125uA | - | - | - | - | 5(mm) | - | - | - | 1.5(mm) | - | - | - | ||
![]() SMDB12C-LF PROTEK DEVICES | In Stock | - | Datasheet | - | SO | - | - | - | - | - | - | - | 248 | - | Bi-Directional | - | - | - | - | - | - | - | Surface Mount | 4 | - | - | 150C | -55C | - | - | - | - | - | - | - | - | - | - | 4(mm) | - | No | - | - | - | - | - | TVS | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 12 | - | - | Quad | 2 | - | - | - | - | - | - | - | - | 32.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(mm) | - | - | - | 1.5(mm) | - | - | - | ||
![]() 15KP75-LF PROTEK DEVICES | 56 |
| - | - | - | NO | - | - | - | SILICON | 2 | - | - | - | - | PROTEK DEVICES | - | ProTek Devices | 15KP75-LF | PEI-Genesis | - | Through Hole | - | 1 | -55C to 150C | Military | - | - | Bulk | PLASTIC/EPOXY | R-PSIP-T2 | RECTANGULAR | IN-LINE | - | Active | - | 15000(W) | 1 W | - | Active | No | NOT SPECIFIED | 75(V) | 5.66 | - | Yes | - | 5(mA) | - | - | - | - | - | - | * | - | - | e3 | Yes | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | Transient Suppressors | - | AVALANCHE | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | 2 | R-PSIP-T2 | Not Qualified | - | Uni-Directional | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | 135(V) | - | 111(A) | - | - | - | - | 75 V | - | 83.3(V) | 15000 W | 0.01(uA) | 83.3 V | 135 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PHP120 PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Screw | - | 1 | -55C to 150C | Military | - | - | Bulk | - | - | - | - | - | - | - | 15000(W) | - | - | Active | No | - | 170(V) | - | - | - | - | 1(mA) | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Bi-Directional | - | - | - | - | - | - | - | - | - | - | - | 319(V) | - | 47(A) | - | - | - | - | - | - | 200(V) | - | 0.25(uA) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 704-15K36 PROTEK DEVICES | In Stock | - | - | Through Hole | Radial | - | 2 | - | Polyester, Metallized | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.5 V | - | Compliant | - | - | - | - | 220V | 400V | - | -55°C ~ 105°C | Tape & Reel (TR) | MKT368 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | - | - | Active | -- | PC Pins | - | - | - | 150 °C | -55 °C | General Purpose | - | - | 0.039µF | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | 100 µA | - | 15 kW | - | - | - | - | - | - | 53 V | - | 300 A | 15 kW | - | 10 mA | - | - | - | 36 V | - | - | - | - | 36 V | Long Life | - | - | 0.650 (16.50mm) | - | - | No | Contains Lead | -- | ||
![]() PIP120 PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIP60 PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBLC05C-LF PROTEK DEVICES | In Stock | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SOD-323 | - | SILICON | 2 | - | - | - | - | PROTEK DEVICES | - | ProTek Devices | GBLC05C-LF | Protek Devices | 1 | - | - | 2 | - | - | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | Active | - | NOT SPECIFIED | - | 5.61 | - | Yes | - | - | - | - | - | - | -55°C ~ 150°C (TA) | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Zener | Tin (Sn) | - | - | Ethernet, USB | ULTRA LOW CAPACITANCE | 8541.10.00.50 | - | - | - | AVALANCHE | DUAL | GULL WING | 270 | compliant | 2 | R-PDSO-G2 | Not Qualified | - | BIDIRECTIONAL | - | COMMON BIPOLAR TERMINAL, 2 ELEMENTS | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | No | 6V | 350W | 1A (8/20µs) | 9.8V | - | 5V | - | - | - | - | 2 | 5 V | 3pF @ 1MHz | - | 350 W | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15KPA28A PROTEK DEVICES | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 kW | - | - | - | - | - | - | 52.4 V | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | 31.1 V | - | - | - | - | - | - | - | Lead Free | - | ||
![]() 30KPA33A PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() SM5KW36CA PROTEK DEVICES | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | DFN-2-5KW | - | - | - | - | - | - | - | - | - | - | - | Protek Devices | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TA) | - | - | - | - | - | - | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 40.2V | 5000W (5kW) | 86A | 58.1V | - | 36V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBLC05CHP PROTEK DEVICES | In Stock | - | - | Surface Mount | SC-76, SOD-323 | - | - | SOD-323 | - | - | - | - | - | - | - | - | - | - | - | Protek Devices | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TA) | - | - | - | - | - | - | - | - | - | - | Zener | - | - | - | Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6V | 750W | 35A (8/20µs) | 23V | - | 5V | - | - | - | - | 1 | - | 3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSM712-LF PROTEK DEVICES | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23 | - | - | - | - | - | - | - | - | - | - | - | Protek Devices | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TA) | - | - | - | - | - | - | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 13.3V | 600W | 1A (8/20µs) | 19V | - | 12V | - | - | - | - | 2 | - | 75pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15KPA17CALF PROTEK DEVICES | In Stock | - | - | - | - | NO | - | - | - | SILICON | 2 | 18.9 V | - | - | - | PROTEK DEVICES | - | ProTek Devices | 15KPA17CA-LF | - | - | Through Hole | - | 1 | -55C to 150C | Military | - | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | - | 15000(W) | 8 W | - | - | No | NOT SPECIFIED | 17(V) | 5.46 | - | Yes | - | 50(mA) | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | Transient Suppressors | - | AVALANCHE | AXIAL | WIRE | 270 | compliant | 2 | O-PALF-W2 | Not Qualified | - | Bi-Directional | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | - | - | 29.3(V) | - | 512(A) | - | - | - | - | 17 V | - | 18.9(V) | 15000 W | 5(uA) | 18.9 V | 29.3 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 90KS200C PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | -55C to 150C | Military | - | - | - | - | - | - | - | - | - | - | 90000(W) | - | - | - | No | - | 180(V) | - | - | - | - | 1(mA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Bi-Directional | - | - | - | - | - | - | - | - | - | - | - | 280(V) | - | 180(A) | - | - | - | - | - | - | 200(V) | - | 0.0005(uA) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD10608 PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE33C PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 33 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3 mm | - | 9.5 mm | - | - | Lead Free | - |