- ECCN (US)
- Automotive
- EU RoHS
- Pin Count
- Configuration
- Direction Type
- Maximum Leakage Current (uA)
- Maximum Working Voltage (V)
- Minimum Operating Temperature (°C)
- Mounting
- Number of Elements per Chip
- PCB changed
Attribute column
Manufacturer
PROTEK DEVICES TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Automotive | Breakdown Voltage-Nom | Capacitance Value | Capacitance Value (pF) | Direction Type | ECCN (US) | EU RoHS | Fail Safe Protection | HTS | Ihs Manufacturer | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Breakdown Voltage (V) | Maximum Clamping Voltage (V) | Maximum Leakage Current (uA) | Maximum Operating Temperature (°C) | Maximum Peak Pulse Current (A) | Maximum Power Dissipation (mW) | Maximum Working Voltage (V) | Minimum Breakdown Voltage (V) | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Number of Elements per Chip | Operating Temp Range | Operating Temperature Classification | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | Peak Pulse Power Dissipation | Peak Pulse Power Dissipation (W) | Power Dissipation (Max) | PPAP | Product Depth (mm) | Rad Hardened | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Schedule B | Standard Package Name | Supplier Package | Supplier Temperature Grade | Suppressor Type | Tab | Test Current (It) | Test Current (mA) | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Leakage Current | Diode Type | Power Dissipation | Case Connection | Clamping Voltage | Peak Pulse Current | Direction | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Leakage Current (Max) | Breakdown Voltage-Min | Clamping Voltage-Max | Min Breakdown Voltage | Diode Capacitance-Min | Product Length (mm) | Length | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDA05LCC-LF-T7 PROTEK DEVICES | In Stock | - | - | - | - | 8 | - | - | No | - | - | 15 | Bi-Directional | EAR99 | Compliant | - | 8536.30.80.00 | - | Gull-wing | - | - | - | 13.5 | 20 | 150 | - | - | 5 | - | -55 | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | 1.5(Max) | 5(Max) | - | - | - | 4(Max) | - | - | 8 | - | 500 | - | No | - | - | - | - | - | Compliant | - | - | SOP | SO | - | - | - | - | - | Tape and Reel | - | - | Active | - | TVS | - | 150 °C | -55 °C | - | - | 15 pF | - | - | - | - | - | 4 mm | - | - | 8 | - | - | 5 V | - | Quad | 20 µA | - | 500 W | - | 13.5 V | - | Bidirectional | - | - | - | - | - | - | - | - | 6 V | - | - | 5 mm | - | No | Lead Free | ||
![]() VS10P24-LF PROTEK DEVICES | 21 |
| - | - | NO | - | SILICON | 10 | No | 26.7 V | - | 100 | Uni-Directional | EAR99 | Compliant | - | 8536.30.80.00 | PROTEK DEVICES | - | ProTek Devices | VS10P24-LF | - | 45.6 | 1 | 150 | 22 | - | 24 | 26.7 | -55 | - | Through Hole | - | 8 | 8 | - | - | - | - | - | - | PLASTIC/EPOXY | R-PSIP-T10 | 6.45(Max) | 26.01(Max) | RECTANGULAR | IN-LINE | - | 3.4(Max) | Active | - | 10 | - | 800 | - | No | - | - | NOT SPECIFIED | - | 5.56 | - | Yes | - | - | VSIP | - | - | - | - | 1 | Tube | e3 | - | Active | EAR99 | Diode Array | Tin (Sn) | - | - | - | 8541.10.00.50 | - | Transient Suppressors | AVALANCHE | SINGLE | THROUGH-HOLE | 270 | - | compliant | - | 10 | R-PSIP-T10 | Not Qualified | - | UNIDIRECTIONAL | Octal | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 24 V | - | - | 800 W | - | - | 26.7 V | 39.1 V | - | - | - | - | - | - | - | ||
![]() USB50803C PROTEK DEVICES | 21 |
| - | - | - | - | - | - | No | - | - | 3 | Bi-Directional | EAR99 | Compliant | - | 8541.10.00.80 | - | Gull-wing | - | - | - | 11 | 125 | 150 | - | - | 3.3 | - | -55 | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | 1.5(Max) | 5(Max) | - | - | - | 4(Max) | - | - | 8 | - | 500 | - | No | - | - | - | - | - | - | - | - | SOP | SO | - | - | - | - | - | Tube | - | - | Active | - | TVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESDA05C-4-LF-T7 PROTEK DEVICES | 21 |
| - | - | YES | - | SILICON | 6 | Unknown | - | - | 15(Typ) | Bi-Directional | EAR99 | Compliant | - | 8536.30.80.00 | PROTEK DEVICES | Gull-wing | ProTek Devices | ESDA05C-4-LF-T7 | - | - | 1 | 150 | - | - | 5 | - | -55 | - | Surface Mount | - | 4 | 4 | - | - | - | - | - | - | PLASTIC/EPOXY | R-PDSO-G6 | 1.3(Max) | 3.05(Max) | RECTANGULAR | SMALL OUTLINE | - | 1.75(Max) | Active | - | 6 | - | - | - | Unknown | - | - | NOT SPECIFIED | - | 5.66 | - | Yes | - | SOT | SOT-23 | - | - | - | - | - | Tape and Reel | e3 | Yes | Unconfirmed | EAR99 | TVS | Tin (Sn) | - | - | LOW LEAKAGE CURRENT | 8541.10.00.50 | - | - | AVALANCHE | DUAL | GULL WING | 270 | - | compliant | - | 6 | R-PDSO-G6 | Not Qualified | - | BIDIRECTIONAL | Quad | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 5 V | - | - | 80 W | - | - | 6.1 V | - | - | - | - | - | - | - | - | ||
![]() PAM8S18A-T13 PROTEK DEVICES | 12 |
| - | - | - | - | - | - | Yes | - | - | - | Uni-Directional | EAR99 | Compliant | - | 8536.30.80.00 | - | - | - | - | 22.1 | 29.2 | 10 | 175 | 226 | 8000 | 18 | 20 | -55 | - | Surface Mount | - | - | 1 | - | - | - | - | - | - | - | - | - | 13.3(Max) | - | - | - | - | - | - | 1 | - | 6600 | - | Unknown | - | - | - | - | - | - | - | - | - | DO-218AB | Automotive | - | Tab | - | 5 | Tape and Reel | - | - | Active | - | TVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTVS24A-T7 PROTEK DEVICES | 12 |
| - | - | - | - | - | - | No | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | 2.1(Max) | - | - | - | 2.1(Max) | - | - | 3 | - | - | - | No | - | - | - | - | - | - | - | - | - | DFN | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DALC112S1 PROTEK DEVICES | 12 |
| - | - | - | - | - | - | Unknown | - | - | - | Uni-Directional | EAR99 | Not Compliant | - | 8536.30.80.00 | - | Gull-wing | - | - | - | - | 0.02 | 150 | - | 145 | 20 | - | -55 | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | 1.5(Max) | 5(Max) | - | - | - | 4(Max) | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | SOP | SO | - | - | - | - | - | Tube | - | - | Unconfirmed | - | Diode Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | Hex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLZ-8C PROTEK DEVICES | 2613 |
| - | - | NO | - | SILICON | 16 | No | 8.5 V | - | 440 | Bi-Directional | EAR99 | Compliant | - | 8541.10.00.50 | PROTEK DEVICES | Through Hole | ProTek Devices | DLZ-8C | - | 29 | 10 | 150 | 45 | - | 8 | 8.5 | -55 | - | Through Hole | - | 15 | 15 | - | - | - | - | 150 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | HERMETIC SEALED, CERAMIC, DIP-16 | 4.87(Max) | 23.48(Max) | RECTANGULAR | IN-LINE | - | 12.19(Max) | Active | DIP | 16 | - | 1300 | - | No | - | - | NOT SPECIFIED | - | 5.39 | - | Yes | - | DIP | CDIP | - | - | - | - | 1 | - | e4 | No | Active | - | TVS | Gold (Au) - with Nickel (Ni) barrier | - | - | LOW IMPEDANCE | - | - | Transient Suppressors | AVALANCHE | DUAL | THROUGH-HOLE | 245 | - | compliant | - | 16 | R-CDIP-T16 | Not Qualified | - | BIDIRECTIONAL | Array 15 | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 8 V | - | - | 1300 W | 10 µA | - | 8.5 V | 16.6 V | - | 440 pF | - | - | - | - | - | ||
![]() SM16LC36C-LF PROTEK DEVICES | 258 |
| - | SOIC | - | 16 | - | - | No | - | 15 | 15 | Bi-Directional | EAR99 | Compliant | - | 8541.10.00.80 | - | Gull-wing | - | - | - | 72 | 2 | 150 | - | - | 36 | - | -55 | - | Surface Mount | Surface Mount | 8 | 8 | -55C to 150C | Military | 150C | -55C | - | - | - | - | 1.5(Max) | 10(Max) | - | - | SOIC | 4(Max) | - | - | 16 | 500 W | 500 | - | No | 4(mm) | No | - | 36 V | - | Compliant | - | 8536300000 | SOP | SOIC | - | TVS | - | 1 mA | - | Tube | - | - | Active | - | TVS | - | 150 °C | -55 °C | - | - | 15 pF | - | - | - | - | - | 4 mm | - | - | 16 | - | - | 36 | Bi-Directional | Octal | 2 | - | 500 W | - | 72 | 7 A | Bidirectional | - | - | 40 V | - | - | 0.002 uA | - | - | 40 V | - | 10(mm) | 10 mm | 1.5(mm) | No | Lead Free | ||
![]() LCA12C PROTEK DEVICES | In Stock | - | - | - | NO | - | SILICON | 16 | Unknown | - | - | 15 | Bi-Directional | EAR99 | Not Compliant | - | 8536.30.80.00 | PROTEK DEVICES | Through Hole | ProTek Devices | LCA12C | - | 32 | 4 | 150 | - | - | 12 | - | -55 | 1 | Through Hole | - | 12 | 6 | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC, DIP-16 | 3.43(Max) | 19.55(Max) | RECTANGULAR | IN-LINE | - | 6.85(Max) | Active | DO-201 | 16 | - | 800 | 5 W | - | - | - | - | - | 5.56 | - | No | - | DIP | PDIP | - | - | - | - | - | Tube | e0 | No | Unconfirmed | EAR99 | TVS | Tin/Lead (Sn/Pb) | - | - | LOW CAPACITANCE | 8541.10.00.50 | - | Transient Suppressors | AVALANCHE | DUAL | THROUGH-HOLE | 245 | - | compliant | NOT SPECIFIED | 16 | R-PDIP-T16 | Not Qualified | - | BIDIRECTIONAL | Hex | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | - | 12 V | DO-201 | - | 800 W | 4 µA | - | 13.3 V | 23.5 V | - | 25 pF | - | - | - | - | - | ||
![]() SMDA12LCC-LF PROTEK DEVICES | 41 |
| - | - | - | 8 | - | - | No | - | - | 15 | Bi-Directional | EAR99 | Compliant | - | 8536.30.80.00 | - | Gull-wing | - | - | - | 25.9 | 1 | 150 | - | - | 12 | - | -55 | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | 1.5(Max) | 5(Max) | - | - | - | 4(Max) | - | - | 8 | - | 500 | - | No | - | - | - | - | - | Compliant | - | 8536300000 | SOP | SO | - | - | - | - | - | Tube | - | - | Active | - | TVS | - | 150 °C | -55 °C | - | - | 15 pF | - | - | - | - | - | 4 mm | - | - | 8 | - | - | 12 V | - | Quad | 1 µA | - | 500 W | - | 25.9 V | - | Bidirectional | - | - | - | - | - | - | - | - | 13.3 V | - | - | 5 mm | - | No | Lead Free | ||
![]() SMDA05LCC-LF PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | No | - | - | 15 | Bi-Directional | EAR99 | Compliant | - | 8541.10.00.80 | - | Gull-wing | - | - | - | 13.5 | 20 | 150 | - | - | 5 | - | -55 | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | 1.5(Max) | 5(Max) | - | - | - | 4(Max) | - | - | 8 | - | 500 | - | No | - | - | - | - | - | - | - | - | SOP | SO | - | - | - | - | - | Tube | - | - | Active | - | TVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDLC05 PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | No | - | - | - | Uni-Directional | EAR99 | Compliant | - | 8536.30.80.00 | - | Gull-wing | - | - | - | 9.8 | 5 | - | - | - | 5 | - | -55 | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | 1.11(Max) | 3.04(Max) | - | - | - | 1.4(Max) | - | - | 3 | - | - | - | No | - | - | - | - | - | - | - | - | SOT | SOT-23 | - | - | - | - | - | Tape and Reel | - | - | - | - | TVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBLC24CI PROTEK DEVICES | 12 |
| - | - | YES | - | SILICON | 2 | No | - | - | 0.6(Typ) | Bi-Directional | EAR99 | Not Compliant | - | - | PROTEK DEVICES | - | ProTek Devices | GBLC24CI | - | 56 | 1 | 150 | - | - | 24 | - | -55 | - | Surface Mount | - | 2 | 1 | - | - | - | - | - | - | PLASTIC/EPOXY | R-PDSO-G2 | 1(Max) | 1.9(Max) | RECTANGULAR | SMALL OUTLINE | - | 1.45(Max) | Active | - | 2 | - | - | - | No | - | - | NOT SPECIFIED | - | 5.56 | - | No | - | SOD | SOD-323 | - | - | - | - | - | Tape and Reel | e0 | No | Unconfirmed | EAR99 | TVS | TIN LEAD | - | - | - | 8541.10.00.50 | - | - | AVALANCHE | DUAL | GULL WING | 245 | - | compliant | - | 2 | R-PDSO-G2 | Not Qualified | - | BIDIRECTIONAL | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 24 V | - | - | 250 W | - | - | 26.7 V | - | - | - | - | - | - | - | - | ||
![]() GBLC15C PROTEK DEVICES | 12 |
| - | - | - | - | - | - | No | - | - | 3(Typ) | Bi-Directional | EAR99 | Not Compliant | No | 8536.30.80.00 | - | - | - | - | - | 31.8@8/20us | 1 | 150 | 10@8/20us | - | 15 | 16.7 | -55 | - | Surface Mount | - | - | 1 | - | - | - | - | - | - | - | - | 1(Max) | 1.9(Max) | - | - | - | 1.45(Max) | - | - | 2 | - | 350@8/20us | - | No | - | - | - | - | - | - | - | - | SOD | SOD-323 | - | - | - | - | 1 | - | - | - | Unconfirmed | - | TVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAZC099-T7 PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | No | - | - | 0.9 | Uni-Directional | EAR99 | Compliant | - | - | - | Gull-wing | - | - | - | 12 | 0.5 | 150 | - | - | 5 | - | -55 | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | 1.3(Max) | 3.05(Max) | - | - | - | 1.75(Max) | - | - | 6 | - | 100 | - | No | - | - | - | - | - | - | - | - | SOT | SOT-23 | - | - | - | - | - | Tape and Reel | - | - | Active | - | Diode Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSLC05C-LF-T7 PROTEK DEVICES | 1800 |
| - | SOT-143 | - | - | - | - | No | - | 3(TYP) | 3(Typ) | Bi-Directional | EAR99 | Compliant | - | 8541.10.00.80 | - | Gull-wing | - | - | - | 18.3 | 20 | 150 | - | - | 5 | - | -55 | - | Surface Mount | Surface Mount | 1 | 1 | - | - | 150C | -55C | - | - | - | - | - | 3.04(Max) | - | - | - | 1.39(Max) | - | - | 4 | - | 350 | - | No | 1.39(mm) | No | - | - | - | - | - | - | SOT | SOT-143 | - | TVS | - | - | - | Tape and Reel | - | - | Active | - | TVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 5 | - | Single | 20 | - | - | - | 18.3 | - | - | - | - | - | - | - | - | - | - | - | - | 3.04(mm) | - | - | - | - | ||
![]() SMF05C PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | No | - | - | 60(Typ) | Uni-Directional|Bi-Directional | EAR99 | Not Compliant | - | - | - | Gull-wing | - | - | - | 12 | 5 | 150 | - | - | 5 | - | -55 | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | 1(Max) | 2.15(Max) | - | - | - | 1.35(Max) | - | - | 6 | - | - | - | No | - | - | - | - | - | - | - | - | SOT | SC-70 | - | - | - | - | - | - | - | - | Unconfirmed | - | TVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | Quint Common Anode|Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS10P08C-LF PROTEK DEVICES | 21 |
| - | - | - | - | - | - | No | - | - | 100 | Bi-Directional | EAR99 | Compliant | - | 8541.10.00.80 | - | - | - | - | - | 16.6 | 10 | 150 | 40 | - | 8 | 8.5 | -55 | - | Through Hole | - | - | 8 | - | - | - | - | - | - | - | - | 6.45(Max) | 26.01(Max) | - | - | - | 3.4(Max) | - | - | 10 | - | 800 | - | No | - | - | - | - | - | - | - | - | - | VSIP | - | - | - | - | 1 | Tube | - | - | Active | - | Diode Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | Octal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLR3343-T7 PROTEK DEVICES | 21 |
| - | - | - | - | - | - | No | - | - | - | Uni-Directional | EAR99 | Compliant | - | 8536.30.80.00 | - | No Lead | - | - | - | 10 | 1 | 150 | 5 | - | 3.3 | 5.6 | -55 | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | 0.6(Max) | 2.6(Max) | - | - | - | 1.12(Max) | - | - | 10 | - | 150 | - | No | - | - | - | - | - | - | - | - | - | DFN | - | - | - | - | 1 | Tape and Reel | - | - | Active | - | Diode Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |