- ECCN (US)
- Automotive
- EU RoHS
- Pin Count
- Configuration
- Direction Type
- Maximum Leakage Current (uA)
- Maximum Working Voltage (V)
- Minimum Operating Temperature (°C)
- Mounting
- Number of Elements per Chip
- PCB changed
Attribute column
Manufacturer
PROTEK DEVICES TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Automotive | Breakdown Voltage-Nom | Capacitance Value | Capacitance Value (pF) | Direction Type | ECCN (US) | EU RoHS | HTS | Ihs Manufacturer | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Clamping Voltage (V) | Maximum Leakage Current (uA) | Maximum Operating Temperature (°C) | Maximum Peak Pulse Current (A) | Maximum Working Voltage (V) | Minimum Breakdown Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Number of Elements per Chip | Operating Temp Range | Operating Temperature Classification | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | PCB changed | Peak Pulse Power Dissipation | Peak Pulse Power Dissipation (W) | PPAP | Product Depth (mm) | Rad Hardened | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Schedule B | Standard Package Name | Supplier Package | Suppressor Type | Test Current (It) | Test Current (mA) | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Leakage Current | Diode Type | Case Connection | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Leakage Current (Max) | Breakdown Voltage-Min | Clamping Voltage-Max | Product Length (mm) | Length | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMP6LC05-2P-LF-T13 PROTEK DEVICES | 12 |
| - | - | - | - | - | - | - | No | - | - | 15(Typ) | Bi-Directional | EAR99 | Compliant | 8542.32.00.51 | - | Gull-wing | - | - | 26 | 300 | 150 | 150 | 5 | 6 | -55 | Surface Mount | - | - | 4 | - | - | - | - | - | - | 1.5(Max) | 10(Max) | - | - | - | 4(Max) | - | 16 | - | 3900 | No | - | - | - | - | - | - | - | - | SOP | SOIC | - | - | 1 | Tape and Reel | - | - | Active | - | Diode Array | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USB50815C PROTEK DEVICES | 12 |
| - | - | - | - | - | - | - | No | - | - | 3 | Bi-Directional | EAR99 | Compliant | 8536.30.80.00 | - | Gull-wing | - | - | 32 | 1 | 150 | - | 15 | - | -55 | Surface Mount | - | - | 2 | - | - | - | - | - | - | 1.5(Max) | 5(Max) | - | - | - | 4(Max) | - | 8 | - | 500 | No | - | - | - | - | - | - | - | - | SOP | SO | - | - | - | Tube | - | - | Active | - | TVS | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLC03-6-LF-T13 PROTEK DEVICES | 12 |
| - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 1.5(Max) | 5(Max) | - | - | - | 4(Max) | - | 8 | - | - | No | - | - | - | - | - | - | - | - | - | SO | - | - | - | Tube|Tape and Reel | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM14M08C-LF PROTEK DEVICES | In Stock | - | - | - | SO | - | - | - | - | No | - | 440 | 440 | Bi-Directional | EAR99 | Compliant | 8536.30.80.00 | - | - | - | - | 20.1 | 10 | 150 | 40 | 8 | 8.5 | -55 | Surface Mount | Surface Mount | 8 | 8 | - | - | 150C | -55C | - | - | 1.5(Max) | 8.75 | - | - | - | 4 | - | 14 | - | 800 | No | 4(mm) | No | - | - | - | - | - | - | - | SO | DIODE ARRAY | - | 1 | Tube | - | - | - | - | Diode Array | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | 8 | - | Octal | 10 | - | - | 20.1 | - | - | - | - | - | - | - | - | - | - | 8.75(mm) | - | 1.5(mm) | - | ||
![]() SMLC12C-2-LF-T7 PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | Unknown | - | - | - | Bi-Directional | EAR99 | Compliant | 8536.30.80.00 | - | Gull-wing | - | - | 35 | 2 | 150 | 140 | 12 | 13.3 | -55 | Surface Mount | - | - | 2 | - | - | - | - | - | - | 1.5(Max) | 10(Max) | - | - | - | 4(Max) | - | 16 | - | 3900 | - | - | - | - | - | - | - | - | - | SOP | SOIC | - | - | 1 | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLCDA12C-6-LF PROTEK DEVICES | 101 |
| - | Surface Mount | - | - | 8 | - | - | Unknown | - | - | 8 | Bi-Directional | EAR99 | Compliant | 8541.10.00.80 | - | Gull-wing | - | - | 33 | 2 | 150 | 21 | 12 | 13.3 | -55 | Surface Mount | - | 6 | 6 | - | - | - | - | - | - | 1.5(Max) | 5(Max) | - | - | - | 4(Max) | - | 8 | - | 500 | - | - | - | - | 12 V | - | Compliant | - | 8536300000, 8536300000/8536300000/8536300000/8536300000/8536300000 | SOP | SO | - | - | 1 | Tube | - | - | Active | - | TVS | 150 °C | -55 °C | - | - | 8 pF | - | - | - | - | - | 4 mm | - | 8 | - | - | 12 V | Bidirectional | Hex | 2 µA | - | - | 19 V | 21 A | 500 W | Bidirectional | 1 mA | - | 13.3 V | - | - | - | - | - | 5 mm | - | No | ||
![]() DA15P PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | Uni-Directional | EAR99 | Not Compliant | - | - | Through Hole | - | - | 37.7 | 2 | 150 | 27 | 15 | 16.7 | -55 | Through Hole | - | - | 6 | - | - | - | - | - | - | 3.43(Max) | 19.55(Max) | - | - | - | 6.85(Max) | - | 16 | - | 800 | No | - | - | - | - | - | - | - | - | DIP | PDIP | - | - | 1 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | Hex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMDA03-LF PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | - | - | - | 800 | Uni-Directional | EAR99 | Compliant | 8536.30.80.00 | - | - | - | - | 7 | 125 | 150 | - | 3.3 | - | -55 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | Active | - | TVS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM16LC24C-LF PROTEK DEVICES | In Stock | - | - | - | SOIC | - | - | - | - | No | - | 15 | 15 | Bi-Directional | EAR99 | Compliant | 8541.10.00.80 | - | Gull-wing | - | - | 57 | 2 | 150 | - | 24 | - | -55 | Surface Mount | Surface Mount | 8 | 8 | -55C to 150C | Military | 150C | -55C | - | - | 1.5(Max) | 10(Max) | - | - | SOIC | 4(Max) | - | 16 | 500 W | 500 | No | 4(mm) | No | - | 24 V | - | - | - | - | SOP | SOIC | TVS | 1 mA | - | Tube | - | - | Active | - | TVS | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 24 | Bi-Directional | Octal | 2 | - | - | 57 | 10 A | - | - | - | - | 26.7 V | - | 0.002 uA | - | - | 10(mm) | - | 1.5(mm) | - | ||
![]() PESD2CAN PROTEK DEVICES | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USB0412C PROTEK DEVICES | In Stock | - | - | - | - | YES | - | SILICON | 4 | No | 13.3 V | - | 5 | Bi-Directional | EAR99 | Not Compliant | 8536.30.80.00 | PROTEK DEVICES | - | ProTek Devices | USB0412C | 28.6 | 1 | 150 | - | 12 | - | -55 | - | - | 2 | 1 | - | - | - | - | PLASTIC/EPOXY | R-PDSO-G4 | - | - | RECTANGULAR | SMALL OUTLINE | - | - | Obsolete | - | - | 500 | No | - | - | NOT SPECIFIED | - | 5.66 | - | Yes | - | - | - | - | - | - | - | e0 | No | Unconfirmed | EAR99 | TVS | - | - | LOW CAPACITANCE | 8541.10.00.50 | - | Transient Suppressors | AVALANCHE | DUAL | GULL WING | 245 | - | compliant | 4 | R-PDSO-G4 | Not Qualified | - | BIDIRECTIONAL | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | ANODE AND CATHODE | - | - | - | - | - | 12 V | - | 350 W | - | 13.3 V | 28.6 V | - | - | - | - |