- RoHS
- Number of Pins
- Max Operating Temperature
- REACH SVHC
- Min Operating Temperature
- Packaging
- Max Power Dissipation
- Zener Voltage
- Height
- Element Configuration
- Mount
- Length
Attribute column
Manufacturer
pSemi TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Case/Package | RoHS | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Max Power Dissipation | Voltage | Impedance | Element Configuration | Current | Power Dissipation | Forward Current | Max Reverse Leakage Current | Test Current | Forward Voltage | Zener Voltage | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Max Junction Temperature (Tj) | Ambient Temperature Range High | Diameter | Height | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZV85-C15 NXP Semiconductors | In Stock | - | Datasheet | - | 2 | - | Compliant | Cut Tape | - | - | 200 °C | - | - | 1 W | 15 V | - | - | 5 A | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() BZV85-C7V5 NXP Semiconductors | In Stock | - | Datasheet | - | 2 | - | Compliant | - | - | - | 200 °C | - | - | 1 W | - | - | - | 5 A | - | - | - | - | - | 7.5 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() BZX384-C75 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | 5 % | - | 150 °C | -65 °C | - | 300 mW | - | 255 Ω | Single | - | - | - | 50 nA | 2 mA | - | 75 V | - | - | - | - | - | - | - | - | - | 1.05 mm | 1.8 mm | 1.35 mm | No SVHC | - | ||
![]() BZX585-C2V4 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | - | - | 150 °C | -65 °C | - | 300 mW | - | 100 Ω | Single | 1 A | - | - | 50 µA | 5 mA | - | 2.4 V | - | - | - | - | - | - | - | - | - | 650 µm | 1.25 mm | 850 µm | No SVHC | - | ||
![]() PMBD7000 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 3 | SOT-23 | Compliant | Cut Tape | - | SMD/SMT | 150 °C | -65 °C | - | - | 100 V | - | - | 2 A | - | 215 mA | - | - | 700 mV | - | 4 ns | 500 nA | 100 V | 4 A | - | 4 A | - | - | - | 1 mm | 3 mm | 1.4 mm | No SVHC | - | ||
![]() BAS70XY NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 6 | SC | Compliant | Cut Tape | - | - | 150 °C | -65 °C | - | - | - | - | Single | - | - | 70 mA | - | - | 1 V | - | - | 10 µA | 70 V | - | 70 V | 100 mA | 150 °C | 150 °C | - | 1.1 mm | 2.2 mm | 1.35 mm | No SVHC | - | ||
![]() PMEG6010EP NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | - | - | 150 °C | -55 °C | 40 pF | - | - | - | Single | - | - | 1 A | - | - | 530 mV | - | - | 60 µA | 60 V | - | 60 V | 50 A | 150 °C | 150 °C | - | 1.1 mm | 4 mm | 2.7 mm | No SVHC | - | ||
![]() BZT52HB3V3 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | - | - | 150 °C | -65 °C | - | 375 mW | - | 95 Ω | Single | - | - | - | 5 µA | 5 mA | - | 3.3 V | - | - | - | - | - | - | - | - | - | 1.2 mm | 2.7 mm | 1.7 mm | No SVHC | - | ||
![]() BZV55B6V8 NXP Semiconductors | In Stock | - | - | Surface Mount | 2 | SOD | Compliant | - | 2 % | - | 200 °C | -65 °C | - | 500 mW | - | - | Single | - | - | - | 2 µA | - | - | 6.8 V | - | - | - | - | - | - | - | - | 1.6 mm | 3.7 mm | - | - | - | - | ||
![]() BZV55-B18 NXP Semiconductors | In Stock | - | - | Surface Mount | 2 | SOD | Compliant | - | 2 % | - | 200 °C | -65 °C | - | 500 mW | 18 V | - | Single | 25 A | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | 1.6 mm | 3.7 mm | - | - | - | - | ||
![]() BZT03C18 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV55-B4V7 NXP Semiconductors | In Stock | - | - | - | - | SOD | Compliant | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX79-B5V1 NXP Semiconductors | In Stock | - | Datasheet | - | 2 | - | Compliant | - | - | - | 200 °C | - | - | 400 mW | - | - | - | - | - | - | - | - | - | 5.1 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() 1PS70SB10 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 3 | SOT-323 | Compliant | Cut Tape | - | - | 125 °C | -65 °C | - | - | - | - | Single | - | - | 200 mA | - | - | - | - | - | 2 µA | 30 V | - | - | 600 mA | - | - | - | 1 mm | 2.2 mm | 1.35 mm | No SVHC | - | ||
![]() BZX384-C33 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | 5 % | - | 150 °C | -65 °C | - | 300 mW | 33 V | 80 Ω | Single | 25 A | 300 mW | 100 mA | 50 nA | 2 mA | - | 33 V | - | - | - | - | 23.1 V | - | 150 °C | 150 °C | - | 1.1 mm | 1.8 mm | 1.35 mm | No SVHC | - | ||
![]() BZX384-C4V3 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | 5 % | - | 150 °C | -65 °C | - | 300 mW | - | 90 Ω | Single | - | 300 mW | 100 mA | 3 µA | 5 mA | - | 4.3 V | - | - | - | - | 1 V | - | 150 °C | 150 °C | - | 1.1 mm | 1.8 mm | 1.35 mm | No SVHC | - | ||
![]() BZX384-C24 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | 5 % | - | 150 °C | -65 °C | - | 300 mW | - | 70 Ω | Single | - | - | - | 50 nA | 5 mA | - | 24 V | - | - | - | - | - | - | - | - | - | 1.05 mm | 1.8 mm | 1.35 mm | No SVHC | - | ||
![]() 1PS88SB82 NXP Semiconductors | In Stock | - | Datasheet | - | 6 | SOT-363 | Compliant | Cut Tape | - | - | 125 °C | - | - | - | - | - | - | - | - | 30 mA | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() NZH10C NXP Semiconductors | In Stock | - | Datasheet | - | 2 | - | Compliant | - | - | - | 150 °C | -55 °C | - | 500 mW | - | - | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() BZV85-C9V1 NXP Semiconductors | In Stock | - | Datasheet | - | 2 | Axial | Compliant | - | - | - | 200 °C | - | - | 1 W | - | - | - | - | - | - | - | - | - | 9.1 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - |