- RoHS
- Number of Pins
- Max Operating Temperature
- REACH SVHC
- Min Operating Temperature
- Packaging
- Max Power Dissipation
- Zener Voltage
- Height
- Element Configuration
- Mount
- Length
Attribute column
Manufacturer
pSemi TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Case/Package | RoHS | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Max Power Dissipation | Voltage | Impedance | Element Configuration | Current | Forward Current | Max Reverse Leakage Current | Test Current | Forward Voltage | Max Reverse Voltage (DC) | Zener Voltage | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Max Junction Temperature (Tj) | Ambient Temperature Range High | Diameter | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52HC39 NXP Semiconductors | In Stock | - | Datasheet | - | 2 | - | Compliant | Cut Tape | - | - | 150 °C | -65 °C | - | 375 mW | - | - | - | - | - | - | - | - | - | 39 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() PMLL4148L NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | - | - | SMD/SMT | 200 °C | -65 °C | - | 500 mW | 75 V | - | Single | 15 A | 200 mA | - | - | 1 V | 100 V | - | 4 ns | 25 nA | 100 V | 4 A | - | 4 A | - | - | - | 1.6 mm | 3.7 mm | 1.6 mm | No SVHC | ||
![]() BZX384-C30 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | 5 % | - | 150 °C | -65 °C | - | 300 mW | - | 80 Ω | Single | - | - | 50 nA | 2 mA | - | - | 30 V | - | - | - | - | - | - | - | - | - | 1.05 mm | 1.8 mm | 1.35 mm | No SVHC | ||
![]() BZX284-C10 NXP Semiconductors | In Stock | - | Datasheet | - | - | SOD | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX384-C20 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | 5 % | - | 150 °C | -65 °C | - | 300 mW | - | 55 Ω | Single | - | - | 50 nA | 5 mA | - | - | 20 V | - | - | - | - | - | - | - | - | - | 1.05 mm | 1.8 mm | 1.35 mm | No SVHC | ||
![]() BZT52HB6V8 NXP Semiconductors | In Stock | - | Datasheet | - | 2 | - | Compliant | - | - | - | 150 °C | - | - | 375 mW | - | - | - | - | - | - | - | - | - | 6.8 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() BZT52H-B36 NXP Semiconductors | In Stock | - | Datasheet | - | 2 | - | Compliant | - | - | - | 150 °C | - | - | 375 mW | - | - | - | - | - | - | - | - | - | 36 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() PMEG4030EP NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | - | - | 150 °C | -55 °C | 350 pF | - | - | - | Single | - | 3 A | - | - | 490 mV | - | - | - | 200 µA | 40 V | 50 A | 40 V | 50 A | 150 °C | 150 °C | - | 1.1 mm | 4 mm | 2.7 mm | No SVHC | ||
![]() 1PS75SB45 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 3 | SOT-416 | Compliant | Cut Tape | - | - | 150 °C | -65 °C | - | - | - | - | Common Cathode | - | 120 mA | - | - | - | - | - | - | 10 µA | 40 V | - | - | 200 mA | - | - | - | 850 µm | 1.8 mm | 900 µm | No SVHC | ||
![]() BAS86 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | - | - | 125 °C | -65 °C | - | - | - | - | Single | - | 200 mA | - | - | - | - | - | 4 ns | 5 µA | 50 V | - | - | 500 mA | - | - | - | 1.6 mm | 3.7 mm | 1.6 mm | No SVHC | ||
![]() PNS40010ER NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | - | - | 175 °C | -55 °C | 8 pF | - | - | - | Single | - | 1.4 A | - | - | 1.1 V | - | - | 1.8 µs | 1 µA | 400 V | 32 A | 400 V | 32 A | 175 °C | 175 °C | - | 1.1 mm | - | - | No SVHC | ||
![]() BZX585-C3V3 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | - | - | 150 °C | -65 °C | - | 300 mW | - | 95 Ω | Single | 2 A | - | 5 µA | 5 mA | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | 650 µm | 1.25 mm | 850 µm | No SVHC | ||
![]() BAS416 NXP Semiconductors | In Stock | - | Datasheet | - | 2 | - | Compliant | Cut Tape | - | - | 150 °C | - | - | - | - | - | Single | - | 200 mA | - | - | 1.25 V | - | - | 3 µs | - | 85 V | - | - | 4 A | - | - | - | - | - | - | No SVHC | ||
![]() BZT52H-B75 NXP Semiconductors | In Stock | - | Datasheet | - | 2 | - | Compliant | - | - | - | 150 °C | -65 °C | - | 375 mW | - | - | - | - | - | - | - | - | - | 75 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() BZT52H-C18 NXP Semiconductors | In Stock | - | Datasheet | - | 2 | - | Compliant | Cut Tape | - | - | 150 °C | -65 °C | - | 375 mW | - | - | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() BZX384-C68 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | - | - | 150 °C | -65 °C | - | 300 mW | - | 240 Ω | Single | - | - | 50 nA | 2 mA | - | - | 68 V | - | - | - | - | - | - | - | - | - | 1.05 mm | 1.8 mm | 1.35 mm | No SVHC | ||
![]() PMEG2005EJ NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | - | - | - | 150 °C | -65 °C | 66 pF | - | - | - | Single | - | 500 mA | - | - | - | - | - | - | 200 µA | 20 V | - | 20 V | 10 A | 150 °C | 150 °C | - | 800 µm | 1.8 mm | 1.35 mm | - | ||
![]() BZV85-C18 NXP Semiconductors | In Stock | - | Datasheet | Through Hole | 2 | - | Compliant | Cut Tape | - | - | 200 °C | - | - | 1 W | - | - | Single | - | - | 50 nA | 15 mA | - | - | 18 V | - | - | - | - | - | - | - | - | 2.6 mm | 4.8 mm | - | - | No SVHC | ||
![]() BZX384-C43 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | - | - | 150 °C | -65 °C | - | 300 mW | - | 150 Ω | Single | - | - | 50 nA | 2 mA | - | - | 43 V | - | - | - | - | - | - | - | - | - | 1.05 mm | 1.8 mm | 1.35 mm | No SVHC | ||
![]() BZV85-C39 NXP Semiconductors | In Stock | - | Datasheet | - | 2 | - | Compliant | Cut Tape | - | - | 200 °C | - | - | 1 W | 39 V | - | - | 5 A | - | - | - | - | - | 39 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC |