- RoHS
- Number of Pins
- Max Operating Temperature
- REACH SVHC
- Min Operating Temperature
- Packaging
- Max Power Dissipation
- Zener Voltage
- Height
- Element Configuration
- Mount
- Length
Attribute column
Manufacturer
pSemi TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Case/Package | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Capacitance | Max Power Dissipation | Voltage | Impedance | Element Configuration | Current | Forward Current | Max Reverse Leakage Current | Test Current | Forward Voltage | Zener Voltage | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Max Junction Temperature (Tj) | Ambient Temperature Range High | Diameter | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52H-C18 NXP Semiconductors | In Stock | - | Datasheet | - | 2 | - | Compliant | Cut Tape | 150 °C | -65 °C | - | 375 mW | - | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() BZX384-C68 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | 150 °C | -65 °C | - | 300 mW | - | 240 Ω | Single | - | - | 50 nA | 2 mA | - | 68 V | - | - | - | - | - | - | - | - | - | 1.05 mm | 1.8 mm | 1.35 mm | No SVHC | ||
![]() PMEG2005EJ NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | - | 150 °C | -65 °C | 66 pF | - | - | - | Single | - | 500 mA | - | - | - | - | - | 200 µA | 20 V | - | 20 V | 10 A | 150 °C | 150 °C | - | 800 µm | 1.8 mm | 1.35 mm | - | ||
![]() BZV85-C18 NXP Semiconductors | In Stock | - | Datasheet | Through Hole | 2 | - | Compliant | Cut Tape | 200 °C | - | - | 1 W | - | - | Single | - | - | 50 nA | 15 mA | - | 18 V | - | - | - | - | - | - | - | - | 2.6 mm | 4.8 mm | - | - | No SVHC | ||
![]() BZX384-C43 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | 150 °C | -65 °C | - | 300 mW | - | 150 Ω | Single | - | - | 50 nA | 2 mA | - | 43 V | - | - | - | - | - | - | - | - | - | 1.05 mm | 1.8 mm | 1.35 mm | No SVHC | ||
![]() BZV85-C39 NXP Semiconductors | In Stock | - | Datasheet | - | 2 | - | Compliant | Cut Tape | 200 °C | - | - | 1 W | 39 V | - | - | 5 A | - | - | - | - | 39 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() BZV85-C36 NXP Semiconductors | In Stock | - | Datasheet | Through Hole | 2 | - | Compliant | Cut Tape | 200 °C | -65 °C | - | 1 W | - | 50 Ω | Single | - | - | 50 nA | 8 mA | - | 36 V | - | - | - | - | - | - | - | - | - | 2.6 mm | 4.8 mm | 2.6 mm | No SVHC | ||
![]() 1PS70SB16 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 3 | SOT-323 | Compliant | Cut Tape | 125 °C | -65 °C | - | - | - | - | Common Anode | - | 200 mA | - | - | - | - | - | 2 µA | 30 V | 600 mA | - | 600 mA | - | - | - | 1 mm | 2.2 mm | 1.35 mm | No SVHC | ||
![]() BAT754C NXP Semiconductors | In Stock | - | Datasheet | - | 3 | SOT-23 | Compliant | Cut Tape | 125 °C | - | - | - | - | - | Common Cathode | - | 200 mA | - | - | - | - | - | - | 30 V | - | - | 600 mA | - | - | - | - | - | - | No SVHC | ||
![]() BZV85-C12 NXP Semiconductors | In Stock | - | Datasheet | Through Hole | 2 | - | Compliant | Cut Tape | 200 °C | -65 °C | - | 1 W | 12 V | 10 Ω | Single | 5 A | - | 200 nA | 20 mA | - | 12 V | - | - | - | - | - | - | - | - | - | 2.6 mm | 4.8 mm | 2.6 mm | No SVHC | ||
![]() BZV85C5V1 NXP Semiconductors | In Stock | - | Datasheet | - | 2 | - | Compliant | - | 200 °C | - | - | 1 W | - | - | - | - | - | - | - | - | 5.1 V | - | - | - | - | - | - | - | - | - | 4.8 mm | - | - | No SVHC | ||
![]() BZT03/C300 NXP Semiconductors | In Stock | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX284-C9V1 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV85-C10 NXP Semiconductors | In Stock | - | Datasheet | - | 2 | - | Compliant | - | 200 °C | - | - | 1 W | - | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() BZB84-B16 NXP Semiconductors | In Stock | - | Datasheet | - | 3 | SOT-23 | Compliant | Cut Tape | 150 °C | -55 °C | - | 300 mW | - | - | - | - | - | - | - | - | 16 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 1PS70SB84 NXP Semiconductors | In Stock | - | Datasheet | - | 3 | SOT-323 | Compliant | Cut Tape | 125 °C | - | - | - | - | - | - | - | 30 mA | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() BZX284C47 NXP Semiconductors | In Stock | - | - | Surface Mount | 2 | SOD | Compliant | - | 150 °C | -65 °C | - | 400 mW | 47 V | 90 Ω | Single | 2 A | - | 50 nA | 2 mA | - | 47 V | - | - | - | - | - | - | - | - | - | 1.6 mm | 2.1 mm | 1.4 mm | - | ||
![]() BAT74S NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 6 | SOT-363 | Compliant | Cut Tape | 125 °C | -65 °C | - | - | - | - | - | - | 200 mA | - | - | - | - | 5 ns | 2 µA | 30 V | 600 mA | - | 600 mA | - | - | - | 1 mm | 2.2 mm | 1.35 mm | No SVHC | ||
![]() BAT46WH NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 2 | - | Compliant | Cut Tape | 155 °C | -55 °C | 21 pF | - | - | - | Single | - | 250 mA | - | - | 850 mV | - | - | 9 µA | 100 V | - | 100 V | 2.5 A | 150 °C | 150 °C | - | 1.2 mm | 2.7 mm | 1.7 mm | No SVHC | ||
![]() TDZ8V2J NXP Semiconductors | In Stock | - | Datasheet | - | 2 | - | Compliant | - | 150 °C | - | - | 500 mW | - | - | - | - | - | - | - | - | 8.2 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC |