- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Number of Elements
- Surface Mount
- Rep Pk Reverse Voltage-Max
- Configuration
- Number of Phases
- Output Current-Max
- Non-rep Pk Forward Current-Max
Attribute column
Manufacturer
pSemi Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Reverse Test Voltage |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
PBYR2150CT NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 4 | 0.69 V | NXP SEMICONDUCTORS | - | 2 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | GULL WING | - | unknown | - | 4 | - | R-PDSO-G4 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 1 A | - | 150 V | - | 10 A | - | - | - | ||
![]() PBYR740 NXP Semiconductors | In Stock | - | Datasheet | NO | SILICON | 2 | 0.57 V | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AC | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | - | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 7.5 A | 1 | 40 V | TO-220AC | 150 A | - | - | - | ||
BYV30-300U NXP Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.4 V | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 10 A | 1 | 300 V | - | 180 A | - | 0.05 μs | - | ||
![]() PBYR20100CT NXP Semiconductors | In Stock | - | Datasheet | NO | SILICON | 3 | 0.95 V | NXP SEMICONDUCTORS | - | 2 | 150 °C | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | No | - | - | EAR99 | - | GENERAL PURPOSE | FAST SWITCHING | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 10 A | 1 | 100 V | TO-220AB | 150 A | - | - | - | ||
PBYL1020B NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | 0.64 V | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | GULL WING | - | unknown | - | 3 | - | R-PSSO-G2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 10 A | 1 | 20 V | - | 150 A | - | - | - | ||
PBYL1025B NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | 0.64 V | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | GULL WING | - | unknown | - | 3 | - | R-PSSO-G2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 10 A | 1 | 25 V | - | 150 A | - | - | - | ||
BYX97-600R NXP Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.45 V | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 47 A | 1 | 600 V | - | 800 A | - | - | - | ||
BYX46-400R NXP Semiconductors | In Stock | - | Datasheet | NO | - | - | 2 V | NXP SEMICONDUCTORS | - | 1 | 165 °C | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 15 A | 1 | 400 V | - | 300 A | - | 0.2 μs | - | ||
![]() BAS70/T1 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | - | Yes | e3 | Yes | EAR99 | Tin (Sn) | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | - | R-PDSO-G3 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 0.07 A | 1 | 70 V | TO-236AB | - | - | - | - | ||
PMEG6002ELD NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | 0.6 V | NXP SEMICONDUCTORS | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.37 W | - | - | - | EAR99 | - | EFFICIENCY | - | - | DUAL | NO LEAD | - | unknown | - | - | AEC-Q101; IEC-60134 | R-PDSO-N2 | - | SINGLE | RECTIFIER DIODE | - | 0.2 A | 1 | 60 V | - | 3 A | 100 μA | 0.0045 μs | 60 V | ||
BYX98-300R NXP Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.7 V | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 10 A | 1 | 300 V | - | 75 A | - | - | - | ||
PMBD2838 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | 1.2 V | NXP SEMICONDUCTORS | - | 2 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.25 W | - | - | - | EAR99 | - | - | - | 8541.10.00.70 | DUAL | GULL WING | - | unknown | - | - | - | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | 0.215 A | - | 75 V | - | - | 0.1 μA | 0.004 μs | - | ||
PBYR1645X NXP Semiconductors | In Stock | - | Datasheet | NO | SILICON | 2 | 0.6 V | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | - | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 16 A | 1 | 45 V | - | 132 A | - | - | - | ||
PBYR2045CTB NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | 0.84 V | NXP SEMICONDUCTORS | - | 2 | 150 °C | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | EAR99 | - | GENERAL PURPOSE | FAST SWITCHING | 8541.10.00.80 | SINGLE | GULL WING | - | unknown | - | 3 | - | R-PSSO-G2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 10 A | 1 | 45 V | - | 150 A | - | - | - | ||
![]() PBYR1080 NXP Semiconductors | In Stock | - | Datasheet | NO | SILICON | 2 | 0.7 V | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AC | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | - | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 10 A | 1 | 80 V | TO-220AC | 150 A | - | - | - | ||
PBYR740X NXP Semiconductors | In Stock | - | Datasheet | NO | SILICON | 2 | 0.84 V | NXP SEMICONDUCTORS | SOD-113 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | SOD | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | 2 | - | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 7.5 A | 1 | 40 V | - | 110 A | - | - | - | ||
BYX30-500R NXP Semiconductors | In Stock | - | Datasheet | NO | - | - | 3.2 V | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 7.5 A | 1 | 500 V | - | 250 A | - | 0.2 µs | - | ||
BYX30-400R NXP Semiconductors | In Stock | - | Datasheet | NO | - | - | 3.2 V | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 7.5 A | 1 | 400 V | - | 250 A | - | 0.2 µs | - | ||
PBYR745D NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | 0.57 V | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | SINGLE | GULL WING | - | unknown | - | 3 | - | R-PSSO-G2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 7.5 A | 1 | 45 V | - | 110 A | - | - | - | ||
BYX97-1200R NXP Semiconductors | In Stock | - | Datasheet | NO | - | - | 1.45 V | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 47 A | 1 | 1200 V | - | 800 A | - | - | - |