- Configuration
- Diode Element Material
- Diode Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Elements
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
pSemi Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Voltage Rating (AC) | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | Hole Diameter | Bearing Type | Reverse Current-Max | Reverse Test Voltage | Frequency Band | Diode Capacitance-Max | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BAS70-07 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 4 | 0.41 V | NXP SEMICONDUCTORS | 1 | 2 | 150 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | - | e3 | Yes | - | - | Tin (Sn) | 8541.10.00.70 | DUAL | GULL WING | 260 | - | compliant | 30 | - | R-PDSO-G4 | Not Qualified | - | SEPARATE, 2 ELEMENTS | MIXER DIODE | CATHODE | 70 V | - | - | 0.1 µA | 50 V | - | 2 pF | - | - | ||
BAP70-02, 115 pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BAP65-02.115 pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 500 mV | - | - | Terminals | - | - | - | - | - | - | 299 mm | - | - | - | - | - | 230 V | - | - | - | - | 10 mm | Ball | - | - | - | - | 254 mm | 245 mm | ||
PMBD352 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | - | 2 | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | EAR99 | - | 8541.10.00.60 | DUAL | GULL WING | - | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | MIXER DIODE | - | - | - | - | - | - | ULTRA HIGH FREQUENCY | - | - | - |