- Configuration
- Diode Type
- Ihs Manufacturer
- Number of Elements
- Part Life Cycle Code
- Polarity
- Reach Compliance Code
- Surface Mount
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
pSemi Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Voltage Temp Coeff-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZU8.2B2A NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 8.2 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | - | 10 Ω | - | - | - | - | - | ||
![]() PDZ5.6B/DG NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTVS3V3S1UTR NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 185 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | - | - | EAR99 | Pure Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 3.3 V | - | - | 400 W | - | - | 5.2 V | - | - | 6 V | - | ||
![]() BZG04-C43 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | - | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | - | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | DO-214AC | - | 300 W | - | - | 48 V | - | - | - | - | ||
![]() PZU4.3B2A NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 4.3 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | - | 90 Ω | - | - | - | - | - | ||
![]() PZM4.3NB2A NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | - | 2 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-59, 3 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.22 W | 4.3 V | Yes | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | ZENER DIODE | - | 2.24% | - | TO-236 | 5 mA | - | - | 80 Ω | - | - | - | - | - | ||
![]() PZU16B3 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-90, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-90 | 0.31 W | 16.72 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | 260 | compliant | 30 | 2 | - | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | - | 20 Ω | - | - | - | - | - | ||
![]() PZU36BA NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 36 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 5 mA | - | - | 60 Ω | - | - | - | - | - | ||
![]() PESD5V0F5UV NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 6 | - | NXP SEMICONDUCTORS | 1 | 5 | 150 °C | -55 °C | PLASTIC/EPOXY | ULTRA SMALL, PLASTIC PACKAGE-6 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | e3 | - | EAR99 | Tin (Sn) | LOW CAPACITANCE | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | - | AEC-Q101; IEC-60134 | R-PDSO-F6 | - | UNIDIRECTIONAL | COMMON ANODE, 5 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 5 V | - | - | - | - | - | 7.5 V | - | - | 10 V | - | ||
![]() PZU3.9DB2 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 5 | 0.9 V | NXP SEMICONDUCTORS | 1 | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | PLASTIC, SMD, SC-88A, 5 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-88A | 0.25 W | 3.9 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 5 | - | R-PDSO-G5 | Not Qualified | UNIDIRECTIONAL | SEPARATE, 2 ELEMENTS | ZENER DIODE | - | 2.89% | - | - | 5 mA | - | 3 µA | - | - | - | 1 V | - | - | ||
![]() PZU13BA NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 13 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 5 mA | - | - | 10 Ω | - | - | - | - | - | ||
![]() BZX884-C75 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | 1 X 0.60 MM, 0.50 MM HEIGHT, LEADLESS, ULTRA SMALL, PLASTIC PACKAGE-2 | RECTANGULAR | CHIP CARRIER | Transferred | DFN | 0.25 W | 75 V | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 8541.10.00.50 | BOTTOM | NO LEAD | 260 | compliant | 30 | 2 | - | R-PBCC-N2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 2 mA | - | - | - | - | - | - | - | - | ||
![]() PMBZ5247B NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.25 W | 17 V | - | - | - | EAR99 | - | TEMPERATURE COEFFICIENT IS TYPICAL | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | TO-236AB | 7.4 mA | - | 0.1 µA | - | - | - | - | - | 12.41 mV/°C | ||
![]() PZU5.1B1A NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 5.1 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | - | 60 Ω | - | - | - | - | - | ||
![]() PESD5V0X1ULD NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | 1 X 0.60 MM, 0.40 MM HEIGHT, LEADLESS, ULTRA SMALL, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Transferred | DFN | - | - | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | NO LEAD | - | unknown | - | 2 | - | R-PDSO-N2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 5.5 V | - | - | - | - | - | 5.8 V | - | - | 10 V | - | ||
![]() PZU12B3A NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 12 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | - | 10 Ω | - | - | - | - | - | ||
![]() PZU4.3B3 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-90, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-90 | 0.31 W | 4.38 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | 260 | compliant | 30 | 2 | - | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | - | 90 Ω | - | - | - | - | - | ||
![]() BZD23-C18 NXP Semiconductors | In Stock | - | Datasheet | NO | SILICON | 2 | - | NXP SEMICONDUCTORS | - | 1 | 175 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | 2.5 W | 18 V | No | - | - | EAR99 | - | - | 8541.10.00.50 | AXIAL | WIRE | - | unknown | - | 2 | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 5% | - | - | 25 mA | 150 W | 5 µA | 15 Ω | 16.8 V | 25.6 V | - | - | - | ||
![]() PMBZ5254B NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.35 W | 27 V | - | - | - | EAR99 | - | TEMPERATURE COEFFICIENT IS TYPICAL | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 4.6 mA | - | 0.1 µA | - | - | - | - | - | 22.95 mV/°C | ||
![]() PZU9.1DB2/DG NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 5 | 0.9 V | NXP SEMICONDUCTORS | - | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | HALOGEN FREE, PLASTIC, SMD, SC-88A, 5 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-88A | 0.25 W | 9.1 V | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 5 | - | R-PDSO-G5 | Not Qualified | UNIDIRECTIONAL | SEPARATE, 2 ELEMENTS | ZENER DIODE | - | 2.1% | - | - | 5 mA | - | 0.5 µA | - | - | - | 6 V | - | - |