- Configuration
- Diode Type
- Ihs Manufacturer
- Number of Elements
- Part Life Cycle Code
- Polarity
- Reach Compliance Code
- Surface Mount
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
pSemi Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Ihs Manufacturer | Impedance (Max) (Zzt) | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Breakdown Voltage-Max | Voltage Temp Coeff-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZB84-C4V7 NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 3 | NXP SEMICONDUCTORS | - | - | 1 | 2 | 150 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.3 W | 4.7 V | Yes | - | - | - | e3 | Yes | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | ZENER DIODE | - | - | - | - | - | 5% | - | TO-236AB | 5 mA | - | - | 80 Ω | - | - | - | ||
![]() PZM10NB NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 3 | NXP SEMICONDUCTORS | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-59, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.3 W | 10 V | Yes | - | - | - | e3 | - | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 5.5% | - | TO-236 | 5 mA | - | 0.2 μA | - | - | - | 6.4 mV/°C | ||
![]() PZU11B2A NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | NXP SEMICONDUCTORS | - | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 11 V | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 2% | - | - | 5 mA | - | - | 10 Ω | - | - | - | ||
![]() PZM4.3NB NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 3 | NXP SEMICONDUCTORS | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.3 W | 4.3 V | Yes | - | - | - | e3 | - | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 5.54% | - | TO-236 | 5 mA | - | 3 μA | - | - | - | - | ||
![]() PZU10B3A NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | NXP SEMICONDUCTORS | - | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 10 V | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 2% | - | - | 5 mA | - | - | 10 Ω | - | - | - | ||
![]() PZU5.1BA NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | NXP SEMICONDUCTORS | - | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 5.1 V | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 5% | - | - | 5 mA | - | - | 60 Ω | - | - | - | ||
![]() PTVS5V0P1UTP NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | NXP SEMICONDUCTORS | - | - | 1 | 1 | 185 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 5 V | - | - | 600 W | - | - | 6.4 V | 7 V | - | ||
![]() PZU4.7BA NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | NXP SEMICONDUCTORS | - | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 4.7 V | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 5% | - | - | 5 mA | - | - | 80 Ω | - | - | - | ||
![]() PZU10B1A NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | NXP SEMICONDUCTORS | - | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 10 V | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 2% | - | - | 5 mA | - | - | 10 Ω | - | - | - | ||
![]() PZU7.5B1A NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | NXP SEMICONDUCTORS | - | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 7.5 V | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 2% | - | - | 5 mA | - | - | 10 Ω | - | - | - | ||
![]() PZU5.1B2A NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | NXP SEMICONDUCTORS | - | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 5.1 V | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 2% | - | - | 5 mA | - | - | 60 Ω | - | - | - | ||
![]() BZX399-C3V9 NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | NXP SEMICONDUCTORS | - | - | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.3 W | 3.9 V | - | - | - | - | - | - | - | EAR99 | - | LOW NOISE | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 5% | - | - | 0.05 mA | - | - | - | - | - | - | ||
![]() PESD5V0V1USF NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | NXP SEMICONDUCTORS | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | Transferred | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | BOTTOM | NO LEAD | - | unknown | - | - | IEC-60134; IEC-61000-4-2 | R-PBCC-N2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 5 V | - | - | - | - | - | 6 V | 8 V | - | ||
![]() 1N4740A,133 NXP Semiconductors | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | 7 Ohms | NXP Semiconductors | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | ±5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 µA @ 7.6 V | 1.2 V @ 200 mA | - | 1 W | 10 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU10BA NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | NXP SEMICONDUCTORS | - | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 10 V | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 5% | - | - | 5 mA | - | - | 10 Ω | - | - | - | ||
![]() PZU4.3BA NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | NXP SEMICONDUCTORS | - | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 4.3 V | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 5% | - | - | 5 mA | - | - | 90 Ω | - | - | - | ||
![]() PTVS18VZ1USK NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | NXP SEMICONDUCTORS | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | Transferred | - | - | - | - | - | - | - | - | - | - | EAR99 | - | IEC-61643-321 | 8541.10.00.50 | BOTTOM | NO LEAD | - | unknown | - | - | IEC-60134; IEC-61000-4-2, 4-5; IEC-61643-321 | R-PBCC-N2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | CATHODE | - | - | - | 18 V | - | - | 1800 W | - | - | 20 V | 23.2 V | - | ||
![]() BZB84-C15 NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 3 | NXP SEMICONDUCTORS | - | - | 1 | 2 | 150 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.3 W | 15 V | Yes | - | - | - | e3 | Yes | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | ZENER DIODE | - | - | - | - | - | 5% | - | TO-236AB | 5 mA | - | - | 30 Ω | - | - | - | ||
![]() PTVS30VS1UTR NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | NXP SEMICONDUCTORS | - | - | 1 | 1 | 185 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 30 V | - | - | 400 W | - | - | 33.3 V | 36.8 V | - | ||
![]() BZB84-C18 NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 3 | NXP SEMICONDUCTORS | - | - | 1 | 2 | - | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.3 W | 18 V | Yes | - | - | - | e3 | Yes | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | ZENER DIODE | - | - | - | - | - | 5% | - | TO-236AB | 5 mA | - | - | - | - | - | - |