- Configuration
- Diode Type
- Ihs Manufacturer
- Number of Elements
- Part Life Cycle Code
- Polarity
- Reach Compliance Code
- Surface Mount
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
pSemi Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Voltage Temp Coeff-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZD23-C47 NXP Semiconductors | In Stock | - | Datasheet | NO | SILICON | 2 | - | NXP SEMICONDUCTORS | - | 1 | 175 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | 2.5 W | 47 V | No | - | - | EAR99 | - | - | 8541.10.00.50 | AXIAL | WIRE | - | unknown | - | 2 | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 5% | - | - | 10 mA | 150 W | 5 µA | 45 Ω | 44 V | 65.5 V | - | - | ||
![]() PZU4.3BA NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 4.3 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 5 mA | - | - | 90 Ω | - | - | - | - | ||
![]() PZM4.3NB NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.3 W | 4.3 V | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5.54% | - | TO-236 | 5 mA | - | 3 μA | - | - | - | - | - | ||
![]() PZU5.1BA NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 5.1 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 5 mA | - | - | 60 Ω | - | - | - | - | ||
![]() PZU3.9B2A NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 3.9 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | - | 90 Ω | - | - | - | - | ||
![]() PTVS54VP1UTP NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 185 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 54 V | - | - | 600 W | - | - | 60 V | - | 66.3 V | - | ||
![]() PZU6.8B2A NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 6.8 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | - | 20 Ω | - | - | - | - | ||
![]() PZU5.6B2 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-90, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-90 | 0.31 W | 5.61 V | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | 260 | compliant | 30 | 2 | - | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | - | 40 Ω | - | - | - | - | ||
![]() PTVS5V0P1UTP NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 185 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 5 V | - | - | 600 W | - | - | 6.4 V | - | 7 V | - | ||
![]() MMBZ12VDL/DG NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | 12 V | NXP SEMICONDUCTORS | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | - | - | Yes | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 8.5 V | TO-236AB | - | - | - | - | - | 17 V | - | - | ||
![]() PZM6.2NB NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.3 W | 6.2 V | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 40 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5.41% | - | TO-236 | 5 mA | - | 2 µA | - | - | - | - | 2.3 mV/°C | ||
![]() PESD5V0X1BA,115 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | SC-76 | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 2 | - | R-PDSO-G2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 5 V | - | - | - | - | - | 6 V | - | 9.5 V | - | ||
![]() NZX15A NXP Semiconductors | In Stock | - | Datasheet | NO | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 175 °C | - | CERAMIC, GLASS-SEALED | HERMETIC SEALED, GLASS, SC-40, 2 PIN | ROUND | LONG FORM | Transferred | SC-40 | 0.5 W | 14.4 V | Yes | e3 | Yes | EAR99 | TIN | - | 8541.10.00.50 | AXIAL | WIRE | - | unknown | - | 2 | - | O-GALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.08% | - | - | 5 mA | - | - | - | - | - | - | - | ||
![]() BZX84-C10 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.25 W | 10 V | Yes | e3 | Yes | - | Tin (Sn) | - | - | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | TO-236AB | 5 mA | - | - | 20 Ω | - | - | - | - | ||
![]() BZX79-C5V1 NXP Semiconductors | In Stock | - | Datasheet | NO | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 200 °C | -65 °C | GLASS | HERMETIC SEALED, GLASS, SC-40, 2 PIN | ROUND | LONG FORM | Transferred | DO-35 | 0.5 W | 5.1 V | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 8541.10.00.50 | AXIAL | WIRE | 260 | compliant | 30 | 2 | CECC50005-005 | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-35 | 5 mA | - | 2 µA | 60 Ω | - | - | - | 1.2 mV/°C | ||
![]() PZU4.7BA NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 4.7 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 5 mA | - | - | 80 Ω | - | - | - | - | ||
![]() PZU10BA NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 10 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 5 mA | - | - | 10 Ω | - | - | - | - | ||
![]() PTVS18VZ1USK NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | Transferred | - | - | - | - | - | - | EAR99 | - | IEC-61643-321 | 8541.10.00.50 | BOTTOM | NO LEAD | - | unknown | - | - | IEC-60134; IEC-61000-4-2, 4-5; IEC-61643-321 | R-PBCC-N2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | - | 18 V | - | - | 1800 W | - | - | 20 V | - | 23.2 V | - | ||
![]() BZX84-C15 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.25 W | 15 V | Yes | e3 | Yes | - | TIN | - | - | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | TO-236AB | 5 mA | - | - | 30 Ω | - | - | - | - | ||
![]() PTVS33VS1UTR NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 185 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 33 V | - | - | 400 W | - | - | 36.7 V | - | 40.6 V | - |