- Configuration
- Diode Type
- Ihs Manufacturer
- Number of Elements
- Part Life Cycle Code
- Polarity
- Reach Compliance Code
- Surface Mount
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
pSemi Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Voltage Temp Coeff-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84-C13 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.25 W | 13 V | Yes | e3 | Yes | - | TIN | - | - | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | TO-236AB | 5 mA | - | - | 30 Ω | - | - | - | - | ||
![]() PDZ18B NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.4 W | 18 V | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | 0.05 μA | - | - | - | - | 14.4 mV/°C | ||
![]() BZX884-C5V1 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | 1 X 0.60 MM, 0.50 MM HEIGHT, LEADLESS, ULTRA SMALL, PLASTIC PACKAGE-2 | RECTANGULAR | CHIP CARRIER | Transferred | DFN | 0.25 W | 5.1 V | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 8541.10.00.50 | BOTTOM | NO LEAD | 260 | compliant | 30 | 2 | - | R-PBCC-N2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 5 mA | - | - | - | - | - | - | - | ||
![]() BZV55-C43 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 200 °C | -65 °C | GLASS | HERMETIC SEALED, GLASS PACKAGE-2 | ROUND | LONG FORM | Transferred | - | 0.4 W | 43 V | Yes | e3 | Yes | - | TIN | - | - | END | WRAP AROUND | 260 | compliant | 30 | 2 | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | - | 2 mA | - | 0.05 μA | 150 Ω | - | - | - | 46.6 mV/°C | ||
![]() PESD2CAN NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | 28 V | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 3 | AEC-Q101; IEC-60134; IEC-61000-4-2, 4-5 | R-PDSO-G3 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 24 V | - | - | 230 W | - | - | 26.2 V | 41 V | 30.3 V | - | ||
![]() BZT52H-C13 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.375 W | 13.25 V | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | 260 | unknown | 30 | 2 | - | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 6.42% | - | - | 5 mA | - | - | 110 Ω | - | - | - | - | ||
![]() BZX384-C5V1 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.3 W | 5.1 V | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 5 mA | - | - | 480 Ω | - | - | - | - | ||
![]() PDZ24B NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.4 W | 24 V | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | 0.05 μA | - | - | - | - | 20.4 mV/°C | ||
![]() BZX84-C18 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.25 W | 18 V | Yes | e3 | Yes | - | Tin (Sn) | - | - | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | TO-236AB | 5 mA | - | - | 45 Ω | - | - | - | - | ||
![]() BZX384-C6V8 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.3 W | 6.8 V | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | 5 mA | - | - | 80 Ω | - | - | - | - | ||
![]() PESD24VS2UT NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | 27 V | NXP SEMICONDUCTORS | 1 | 2 | 150 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | - | - | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 24 V | TO-236AB | - | 160 W | - | - | 26.5 V | - | 27.5 V | - | ||
![]() BZX84-C16 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.25 W | 16 V | Yes | e3 | Yes | - | TIN | - | - | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | TO-236AB | 5 mA | - | - | 40 Ω | - | - | - | - | ||
![]() BZX84-B3V9 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.25 W | 3.9 V | Yes | e3 | Yes | - | Tin (Sn) | - | - | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | TO-236AB | 5 mA | - | 3 μA | 90 Ω | - | - | - | - | ||
![]() BZX84B6V8 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.25 W | 6.8 V | Yes | e3 | Yes | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | TO-236AB | 5 mA | - | - | 15 Ω | - | - | - | - | ||
![]() PZM6.8NB2A NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | - | 2 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-59, 3 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.22 W | 6.8 V | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | unknown | 40 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | ZENER DIODE | - | 2.06% | - | TO-236 | 5 mA | - | - | 6 Ω | - | - | - | - | ||
![]() PESD3V3S1UL NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | 5.6 V | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | Transferred | DFN | - | - | Yes | e3 | Yes | EAR99 | Tin (Sn) | LOW LEAKAGE CURRENT | 8541.10.00.50 | BOTTOM | NO LEAD | 260 | compliant | 30 | 2 | - | R-PBCC-N2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 3.3 V | - | - | 150 W | - | - | 5.2 V | - | 6 V | - | ||
![]() BZX84-A18 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.25 W | 18 V | - | e3 | - | - | Tin (Sn) | - | - | DUAL | GULL WING | 260 | unknown | 30 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 1% | - | TO-236AB | 5 mA | - | 0.05 μA | 45 Ω | - | - | - | 16 mV/°C | ||
![]() BZX84-B10 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.25 W | 10 V | Yes | e3 | Yes | - | TIN | - | - | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | TO-236AB | 5 mA | - | - | 20 Ω | - | - | - | - | ||
![]() PESD5V0S2BT NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | 7.5 V | NXP SEMICONDUCTORS | 1 | 2 | 150 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | - | - | Yes | e3 | Yes | EAR99 | Tin (Sn) | LOW CAPACITANCE | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | BIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 5 V | TO-236AB | - | 130 W | - | - | 5.5 V | 14 V | 9.5 V | - | ||
![]() BZX84-C6V8 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.25 W | 6.8 V | Yes | e3 | Yes | - | TIN | - | - | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | TO-236AB | 5 mA | - | - | 15 Ω | - | - | - | - |