- Configuration
- Diode Type
- Ihs Manufacturer
- Number of Elements
- Part Life Cycle Code
- Polarity
- Reach Compliance Code
- Surface Mount
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
pSemi Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Reverse Test Voltage | Breakdown Voltage-Max | Voltage Temp Coeff-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84-C6V2 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.25 W | 6.2 V | Yes | e3 | Yes | - | Tin (Sn) | - | - | DUAL | GULL WING | 260 | compliant | 30 | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | TO-236AB | 5 mA | - | 3 μA | 10 Ω | - | - | - | 3.7 mV/°C | ||
![]() PLVA650A NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.25 W | 5 V | Yes | e3 | Yes | EAR99 | Tin (Sn) | LOW IMPEDANCE, LOW NOISE | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 4% | - | TO-236AB | 0.25 mA | - | 21 µA | 700 Ω | - | - | - | 0.2 mV/°C | ||
![]() PESD2IVN24-T NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84-C9V1 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.25 W | 9.1 V | Yes | e3 | Yes | - | Tin (Sn) | - | - | DUAL | GULL WING | 260 | compliant | 30 | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | TO-236AB | 5 mA | - | - | 15 Ω | - | - | - | - | ||
![]() PZU11B1A NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 11 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | - | 10 Ω | - | - | - | - | ||
![]() BZB84-B3V9 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | 1 | 2 | 150 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.3 W | 3.9 V | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | ZENER DIODE | - | 2% | - | TO-236AB | 5 mA | - | - | 90 Ω | - | - | - | - | ||
![]() PZU3.6B2A NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-76, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 3.6 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | - | 90 Ω | - | - | - | - | ||
![]() PESD5V0S1UJ NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-90 | 0.42 W | - | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | 260 | compliant | 30 | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 5 V | - | - | 890 W | - | - | 6.2 V | - | 7.3 V | - | ||
![]() PZM5.1NB NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-59, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.3 W | 5.1 V | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 40 | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5.19% | - | TO-236 | 5 mA | - | 3 μA | - | - | - | - | - | ||
![]() PZU5.1DB2/DG NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 5 | 0.9 V | NXP SEMICONDUCTORS | - | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | HALOGEN FREE, PLASTIC, SMD, SC-88A, 5 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-88A | 0.25 W | 5.1 V | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 5 | R-PDSO-G5 | Not Qualified | UNIDIRECTIONAL | SEPARATE, 2 ELEMENTS | ZENER DIODE | - | 2.16% | - | - | 5 mA | - | 2 μA | - | - | 1.5 V | - | - | ||
![]() NZX33C NXP Semiconductors | In Stock | - | Datasheet | NO | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 175 °C | - | CERAMIC, GLASS-SEALED | O-GALF-W2 | ROUND | LONG FORM | Transferred | SC-40 | 0.5 W | 33.85 V | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 8541.10.00.50 | AXIAL | WIRE | 260 | compliant | 30 | 2 | O-GALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 1.92% | - | - | 2 mA | - | - | 120 Ω | - | - | - | - | ||
![]() PZU3.6B1A NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | 3.6 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | - | 90 Ω | - | - | - | - | ||
![]() PZM20NB NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-59, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.3 W | 20 V | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5.56% | - | TO-236 | 5 mA | - | 0.07 μA | - | - | - | - | 16.4 mV/°C | ||
![]() PZU10B2 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-90, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-90 | 0.31 W | 9.99 V | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | 260 | compliant | 30 | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | - | 10 Ω | - | - | - | - | ||
![]() PZU11DB2/DG NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 5 | 0.9 V | NXP SEMICONDUCTORS | - | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | HALOGEN FREE, PLASTIC, SMD, SC-88A, 5 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-88A | 0.25 W | 11 V | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 5 | R-PDSO-G5 | Not Qualified | UNIDIRECTIONAL | SEPARATE, 2 ELEMENTS | ZENER DIODE | - | 2.09% | - | - | 5 mA | - | 0.1 μA | - | - | 8 V | - | - | ||
![]() BZT52H-B5V6/AW NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMBZ5235B NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.25 W | 6.8 V | - | - | - | EAR99 | - | TEMPERATURE COEFFICIENT IS TYPICAL | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | TO-236AB | 20 mA | - | 3 μA | - | - | - | - | 2.72 mV/°C | ||
![]() PZM22NB NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-59, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.3 W | 22 V | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5.2% | - | TO-236 | 5 mA | - | 0.07 μA | - | - | - | - | 18.4 mV/°C | ||
![]() PZM4.7NB2 NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 3 | - | NXP SEMICONDUCTORS | - | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-59, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.3 W | 4.7 V | Yes | e3 | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 40 | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2.15% | - | TO-236 | 5 mA | - | 3 μA | - | - | - | - | - | ||
![]() PZU6.8B2L NXP Semiconductors | In Stock | - | Datasheet | YES | SILICON | 2 | - | NXP SEMICONDUCTORS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | 1 X 0.60 MM, 0.50 MM HEIGHT, LEADLESS, ULTRA SMALL, PLASTIC, SMD, 2 PIN | RECTANGULAR | CHIP CARRIER | Transferred | DFN | 0.25 W | 6.8 V | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | 8541.10.00.50 | BOTTOM | NO LEAD | 260 | compliant | 30 | 2 | R-PBCC-N2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2% | - | - | 5 mA | - | - | 20 Ω | - | - | - | - |