- Configuration
- Diode Type
- Ihs Manufacturer
- Number of Elements
- Part Life Cycle Code
- Polarity
- Reach Compliance Code
- Surface Mount
- Diode Element Material
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
pSemi Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Forward Voltage-Max (VF) | Ihs Manufacturer | Impedance (Max) (Zzt) | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Qualification | Reference Voltage-Nom | Rohs Code | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Reverse Test Voltage | Breakdown Voltage-Max | Voltage Temp Coeff-Max | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTVS22VP1UTP NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | NXP SEMICONDUCTORS | - | - | 1 | 1 | 185 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 22 V | - | - | 600 W | - | - | 24.4 V | - | 26.9 V | - | - | ||
![]() PZU16B1 NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | NXP SEMICONDUCTORS | - | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-90, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-90 | 0.31 W | - | 15.69 V | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | 260 | compliant | 30 | 2 | - | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 2% | - | - | 5 mA | - | - | 20 Ω | - | - | - | - | - | ||
![]() PZU15B2 NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | NXP SEMICONDUCTORS | - | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-90, 2 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-90 | 0.31 W | - | 14.66 V | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | 260 | compliant | 30 | 2 | - | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 2% | - | - | 5 mA | - | - | 15 Ω | - | - | - | - | - | ||
![]() PTVS40VP1UTP NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | NXP SEMICONDUCTORS | - | - | 1 | 1 | 185 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 40 V | - | - | 600 W | - | - | 44.4 V | - | 49.1 V | - | - | ||
![]() BZX84C13Q NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU4.7B1A NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | NXP SEMICONDUCTORS | - | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | - | 4.7 V | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 2% | - | - | 5 mA | - | - | 80 Ω | - | - | - | - | - | ||
![]() PTVS28VP1UTP NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | NXP SEMICONDUCTORS | - | - | 1 | 1 | 185 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 28 V | - | - | 600 W | - | - | 31.1 V | - | 34.4 V | - | - | ||
![]() PTVS3V3P1UTP NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | NXP SEMICONDUCTORS | - | - | 1 | 1 | 185 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | Yes | - | - | - | - | - | - | EAR99 | Pure Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 3.3 V | - | - | 600 W | - | - | 5.2 V | - | 6 V | - | - | ||
![]() BZB84-C2V7 NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 3 | - | - | NXP SEMICONDUCTORS | - | - | 1 | 2 | 150 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | 0.3 W | - | 2.7 V | Yes | - | - | - | e3 | Yes | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | ZENER DIODE | - | - | - | - | - | 5% | - | TO-236AB | 5 mA | - | - | 100 Ω | - | - | - | - | - | ||
![]() BZD23-C3V9 NXP Semiconductors | In Stock | - | Datasheet | - | - | NO | - | SILICON | 2 | - | - | NXP SEMICONDUCTORS | - | - | - | 1 | - | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | 2 W | - | 3.9 V | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | AXIAL | WIRE | - | unknown | - | 2 | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | ISOLATED | - | - | 5.13% | - | - | 100 mA | - | - | - | - | - | - | - | - | ||
![]() PTVS45VP1UTP NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | NXP SEMICONDUCTORS | - | - | 1 | 1 | 185 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 45 V | - | - | 600 W | - | - | 50 V | - | 55.3 V | - | - | ||
![]() PZU5.6DB2/DG NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 5 | - | 0.9 V | NXP SEMICONDUCTORS | - | - | - | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | HALOGEN FREE, PLASTIC, SMD, SC-88A, 5 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-88A | 0.25 W | - | 5.6 V | Yes | - | - | - | e3 | - | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 5 | - | R-PDSO-G5 | Not Qualified | UNIDIRECTIONAL | SEPARATE, 2 ELEMENTS | ZENER DIODE | - | - | - | - | - | 2.14% | - | - | 5 mA | - | 1 µA | - | - | 2.5 V | - | - | - | ||
![]() PZU16BA NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | NXP SEMICONDUCTORS | - | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.32 W | - | 16 V | Yes | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 30 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 5% | - | - | 5 mA | - | - | 20 Ω | - | - | - | - | - | ||
![]() PTVS6V0P1UTP NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | NXP SEMICONDUCTORS | - | - | 1 | 1 | 185 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | Yes | - | - | - | - | - | - | EAR99 | Pure Tin (Sn) | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | AEC-Q101; IEC-60134; IEC-61000-4-2; IEC-61643-321 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 6 V | - | - | 600 W | - | - | 6.67 V | - | 7.37 V | - | - | ||
![]() PZM8.2NB2 NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 3 | - | - | NXP SEMICONDUCTORS | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-59, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.3 W | - | 8.2 V | Yes | - | - | - | e3 | - | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | 260 | compliant | 40 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 2.08% | - | TO-236 | 5 mA | - | 0.7 µA | - | - | - | - | 4.6 mV/°C | - | ||
![]() BZV55-C10,115 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | LLDS; MiniMelf | - | - | - | - | - | 20 Ohms | NXP Semiconductors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | ±5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 nA @ 7 V | 900 mV @ 10 mA | - | 500 mW | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52H-C6V8,115 NXP Semiconductors | In Stock | - | - | Surface Mount | SOD-123F | - | SOD-123F | - | - | BZT52 | - | - | 8 Ohms | NXP Semiconductors | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | -65°C ~ 150°C (TA) | Bulk | ±5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 µA @ 4 V | 900 mV @ 10 mA | - | 375 mW | 6.8 V | - | - | - | - | - | - | - | - | - | - | - | Automotive | ||
![]() BZV55-C6V2,115 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | LLDS; MiniMelf | - | - | - | - | - | 10 Ohms | NXP Semiconductors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | ±5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 µA @ 4 V | 900 mV @ 10 mA | - | 500 mW | 6.2 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMBZ5241B NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 3 | - | - | NXP SEMICONDUCTORS | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.25 W | - | 11 V | - | - | - | - | - | - | - | EAR99 | - | TEMPERATURE COEFFICIENT IS TYPICAL | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 5% | - | TO-236AB | 20 mA | - | 2 µA | - | - | - | - | 6.38 mV/°C | - | ||
![]() PZM11NB NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | SILICON | 3 | - | - | NXP SEMICONDUCTORS | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-59, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | 0.3 W | - | 11 V | Yes | - | - | - | e3 | - | - | EAR99 | TIN | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | 5.09% | - | TO-236 | 5 mA | - | 0.1 µA | - | - | - | - | 7.4 mV/°C | - |