- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- JESD-30 Code
- Number of Elements
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
Attribute column
Manufacturer
pSemi Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Transition Frequency-Nom (fT) | Turn-off Time-Max (toff) | Turn-on Time-Max (ton) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | Transistor Application | Polarity/Channel Type | JEDEC-95 Code | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | VCEsat-Max | Highest Frequency Band | Collector-Base Capacitance-Max | Power Dissipation Ambient-Max | Power Gain-Min (Gp) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BC847B-215 pSemi | In Stock | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMST2369 NXP Semiconductors | In Stock | - | Datasheet | YES | - | 3 | SILICON | NXP SEMICONDUCTORS | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-70, 3 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-70 | Yes | 500 MHz | 20 ns | 10 ns | e3 | Yes | EAR99 | Tin (Sn) | - | - | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | SINGLE | - | SWITCHING | NPN | - | 0.2 W | 0.2 A | 20 | 15 V | 0.25 V | - | 4 pF | - | - | ||
![]() PBSS5350T NXP Semiconductors | In Stock | - | Datasheet | YES | - | 3 | SILICON | NXP SEMICONDUCTORS | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | Yes | 100 MHz | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | - | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | SINGLE | - | SWITCHING | PNP | TO-236AB | 1.2 W | 2 A | 200 | 50 V | - | - | - | - | - | ||
BC177 NXP Semiconductors | In Stock | - | Datasheet | NO | - | 3 | SILICON | NXP SEMICONDUCTORS | - | - | 1 | 150 °C | -65 °C | METAL | - | ROUND | CYLINDRICAL | Obsolete | - | - | 100 MHz | - | - | - | - | EAR99 | - | - | - | BOTTOM | WIRE | - | unknown | - | - | - | O-MBCY-W3 | Not Qualified | SINGLE | COLLECTOR | SWITCHING | PNP | TO-18 | - | 0.1 A | 125 | 45 V | 0.3 V | - | 6 pF | - | - | ||
PUMB2/L115 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDTC123TK NXP Semiconductors | In Stock | - | Datasheet | YES | - | 3 | SILICON | NXP SEMICONDUCTORS | - | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-59A | Yes | - | - | - | - | - | EAR99 | - | - | - | DUAL | GULL WING | - | compliant | - | 3 | - | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | - | SWITCHING | NPN | - | 0.25 W | 0.1 A | 30 | 50 V | - | - | - | - | - | ||
PXT2222 NXP Semiconductors | In Stock | - | Datasheet | YES | - | 3 | SILICON | NXP SEMICONDUCTORS | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | 250 MHz | 285 ns | 35 ns | e3 | Yes | EAR99 | TIN | - | - | SINGLE | FLAT | - | compliant | - | - | - | R-PSSO-F3 | Not Qualified | SINGLE | COLLECTOR | SWITCHING | NPN | - | 1 W | 0.6 A | 30 | 30 V | 1.6 V | - | 8 pF | - | - | ||
PDTC144TMB NXP Semiconductors | In Stock | - | Datasheet | YES | - | 3 | SILICON | NXP SEMICONDUCTORS | - | 1 | 1 | - | - | PLASTIC/EPOXY | 1 X 0.60 MM, 0.37 MM HEIGHT, LEADLESS, ULTRA SMALL, PLASTIC, DFN1006B-3, 3 PIN | RECTANGULAR | CHIP CARRIER | Transferred | - | Yes | 230 MHz | - | - | e3 | - | EAR99 | TIN | BUILT IN BIAS RESISTOR | - | BOTTOM | NO LEAD | - | unknown | - | - | AEC-Q101; IEC-60134 | R-PBCC-N3 | - | SINGLE WITH BUILT-IN RESISTOR | COLLECTOR | SWITCHING | NPN | - | - | 0.1 A | 100 | 50 V | - | - | - | - | - | ||
![]() PSS8550D NXP Semiconductors | In Stock | - | Datasheet | NO | - | 3 | SILICON | NXP SEMICONDUCTORS | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | Obsolete | TO-92 | Yes | 100 MHz | - | - | e3 | - | EAR99 | TIN | - | - | BOTTOM | THROUGH-HOLE | - | unknown | - | 3 | - | O-PBCY-T3 | Not Qualified | SINGLE | - | SWITCHING | PNP | TO-92 | 1 W | 1.5 A | 160 | 25 V | - | - | - | - | - | ||
BC55PAS NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | , | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDTA143XE NXP Semiconductors | In Stock | - | Datasheet | YES | - | 3 | SILICON | NXP SEMICONDUCTORS | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-75, 3 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SC-75 | Yes | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 2.1 | - | DUAL | GULL WING | 260 | compliant | 30 | 3 | - | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | - | SWITCHING | PNP | - | 0.15 W | 0.1 A | 50 | 50 V | - | - | - | - | - | ||
PZTM1102 NXP Semiconductors | In Stock | - | Datasheet | YES | - | 4 | SILICON | NXP SEMICONDUCTORS | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | 250 MHz | - | - | e3 | - | EAR99 | TIN | - | - | DUAL | GULL WING | - | unknown | - | 4 | - | R-PDSO-G4 | Not Qualified | SINGLE WITH BUILT-IN DIODE | COLLECTOR | SWITCHING | PNP | - | 1.2 W | 0.2 A | 30 | - | - | - | - | - | - | ||
![]() PDTA123TM NXP Semiconductors | In Stock | - | Datasheet | YES | - | 3 | SILICON | NXP SEMICONDUCTORS | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | 1 X 0.60 MM, 0.50 MM HEIGHT, LEADLESS, ULTRA SMALL, PLASTIC, SC-101, 3 PIN | RECTANGULAR | CHIP CARRIER | Transferred | SC-101 | Yes | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | BUILT-IN BIAS RESISTOR | - | BOTTOM | NO LEAD | 260 | compliant | 30 | 3 | - | R-PBCC-N3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | COLLECTOR | SWITCHING | PNP | - | 0.25 W | 0.1 A | 30 | 50 V | - | - | - | - | - | ||
PZTA45 NXP Semiconductors | In Stock | - | Datasheet | YES | - | 4 | SILICON | NXP SEMICONDUCTORS | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 20 MHz | - | - | - | - | EAR99 | - | - | - | DUAL | GULL WING | - | unknown | - | - | - | R-PDSO-G4 | Not Qualified | SINGLE | COLLECTOR | AMPLIFIER | NPN | - | - | 0.3 A | 50 | 350 V | 0.75 V | - | 7 pF | - | - | ||
PDTC114YM NXP Semiconductors | In Stock | - | Datasheet | YES | - | 3 | SILICON | NXP SEMICONDUCTORS | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | 1 X 0.60 MM, 0.50 MM HEIGHT, LEADLESS, PLASTIC, SC-101, 3 PIN | RECTANGULAR | CHIP CARRIER | Transferred | SC-101 | Yes | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | BUILT IN BIAS RESISTANCE RATIO IS 4.7 | - | BOTTOM | NO LEAD | 260 | compliant | 30 | 3 | - | R-PBCC-N3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | COLLECTOR | SWITCHING | NPN | - | 0.25 W | 0.1 A | 100 | 50 V | - | - | - | - | - | ||
PZTA05 NXP Semiconductors | In Stock | - | Datasheet | YES | - | 4 | SILICON | NXP SEMICONDUCTORS | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 100 MHz | - | - | - | - | EAR99 | - | - | - | DUAL | GULL WING | - | compliant | - | - | - | R-PDSO-G4 | Not Qualified | SINGLE | COLLECTOR | - | NPN | - | 1.5 W | 0.5 A | 50 | 60 V | 0.25 V | - | - | - | - | ||
![]() PZ1418B15U NXP Semiconductors | In Stock | - | Datasheet | YES | - | 2 | SILICON | NXP SEMICONDUCTORS | SOT443A | - | 1 | 200 °C | - | CERAMIC, METAL-SEALED COFIRED | FLANGE MOUNT, R-CDFM-F2 | RECTANGULAR | FLANGE MOUNT | Obsolete | SOT | - | - | - | - | - | - | EAR99 | - | - | 8541.29.00.75 | DUAL | FLAT | - | unknown | - | 3 | - | R-CDFM-F2 | Not Qualified | SINGLE | BASE | AMPLIFIER | NPN | - | - | 2 A | - | 15 V | - | L BAND | - | 27 W | 7 dB | ||
PDTA114TK NXP Semiconductors | In Stock | - | Datasheet | YES | - | 3 | SILICON | NXP SEMICONDUCTORS | - | - | 1 | - | - | PLASTIC/EPOXY | PLASTIC, TO-236, SC-59A, 3 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | Yes | - | - | - | e3 | - | EAR99 | MATTE TIN | BUILT IN BIAS RESISTOR | - | DUAL | GULL WING | 260 | unknown | - | 3 | - | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | - | SWITCHING | PNP | TO-236AB | 0.25 W | 0.1 A | 200 | 50 V | - | - | - | - | - | ||
PEMB2 NXP Semiconductors | In Stock | - | Datasheet | YES | - | 6 | SILICON | NXP SEMICONDUCTORS | - | 1 | 2 | 150 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-6 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | BUILT IN BIAS RESISTOR RATIO IS 1 | - | DUAL | FLAT | 260 | compliant | 30 | 6 | - | R-PDSO-F6 | Not Qualified | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | SWITCHING | PNP | - | 0.3 W | 0.1 A | 80 | 50 V | - | - | - | - | - | ||
BCX55-10 NXP Semiconductors | In Stock | - | Datasheet | YES | - | 3 | SILICON | NXP SEMICONDUCTORS | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, SC-62, 3 PIN | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-89 | Yes | 130 MHz | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | - | SINGLE | FLAT | 260 | compliant | 30 | 3 | - | R-PSSO-F3 | Not Qualified | SINGLE | COLLECTOR | AMPLIFIER | NPN | TO-243 | 1 W | 1 A | 63 | 60 V | - | - | - | - | - |