- Mfr
- Base Product Number
- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- Drive Voltage (Max Rds On, Min Rds On)
- FET Type
- Gate Charge (Qg) (Max) @ Vgs
- Grade
- Input Capacitance (Ciss) (Max) @ Vds
- Mounting Type
- Operating Temperature
- Package
Attribute column
Manufacturer
pSemi Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Mfr | Package | Power Dissipation (Max) | Product Status | Qualification | Operating Temperature | Packaging | Series | Part Status | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Grade |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BUK7640-100A.118 pSemi | In Stock | - | - | - | - | - | 221050 | - | - | Molex | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | ||
![]() NX2301P,215 NXP Semiconductors | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | 2A (Ta) | 1.8V, 4.5V | NXP Semiconductors | - | 400mW (Ta), 2.8W (Tc) | - | AEC-Q101 | 150°C (TJ) | Tape & Reel (TR) | - | Active | P-Channel | 120mOhm @ 1A, 4.5V | 1.1V @ 250µA | 380 pF @ 6 V | 6 nC @ 4.5 V | 20 V | ±8V | Automotive | ||
BSP89 T/R pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |