Filters
  • HTS Code
  • Ihs Manufacturer
  • Package Description
  • Part Life Cycle Code
  • Reach Compliance Code
  • Converter Type
  • JESD-30 Code
  • Length
  • Number of Analog In Channels
  • Number of Bits
  • Number of Functions
  • Number of Terminals

Attribute column

Manufacturer

pSemi Data Acquisition - Analog to Digital Converters (ADC)

View Mode:
21 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Ihs Manufacturer

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

Supply Voltage-Nom

Pbfree Code

HTS Code

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Time@Peak Reflow Temperature-Max (s)

Pin Count

JESD-30 Code

Qualification Status

Temperature Grade

Number of Bits

Converter Type

Seated Height-Max

Number of Analog In Channels

Output Bit Code

Sample and Hold / Track and Hold

Output Format

Length

Width

TDA9952HN
TDA9952HN

NXP Semiconductors

In Stock

-

Datasheet

YES

48

NXP SEMICONDUCTORS

75 °C

-20 °C

PLASTIC/EPOXY

VQCCN

VQCCN, LCC48,.27SQ,20

LCC48,.27SQ,20

SQUARE

CHIP CARRIER, VERY THIN PROFILE

Obsolete

QFN

Yes

3 V

Yes

8542.39.00.01

QUAD

NO LEAD

260

1

0.5 mm

compliant

40

48

S-PQCC-N48

Not Qualified

COMMERCIAL EXTENDED

10

ADC, PROPRIETARY METHOD

1 mm

1

BINARY

SAMPLE

PARALLEL, WORD

7 mm

7 mm