- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Consumer IC Type
- ECCN Code
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
pSemi Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer Package Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Input Type | Seated Height-Max | Consumer IC Type | Video Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA8395P/N3 NXP Semiconductors | In Stock | - | Datasheet | NO | 16 | NXP SEMICONDUCTORS | - | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 8.8 V | OTHER | 7.2 V | - | 25 mA | - | 4.7 mm | COLOR SIGNAL DECODER | - | 21.6 mm | 7.62 mm | ||
![]() SAA7120 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Transferred | QFP | - | e3 | - | EAR99 | TIN | IT ALSO REQUIRES 3V TO 3.6V SUPPLY | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | compliant | - | 44 | S-PQFP-G44 | Not Qualified | 3.5 V | COMMERCIAL | 3.1 V | - | 100 mA | R-Y; B-Y; Y | 2.1 mm | COLOR SIGNAL ENCODER | PAL; NTSC | 10 mm | 10 mm | ||
![]() SAA7129H/V1 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | Yes | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | 3.45 V | COMMERCIAL | 3.15 V | - | 150 mA | RGB | 2.1 mm | COLOR SIGNAL ENCODER | PAL; NTSC; SECAM | 10 mm | 10 mm | ||
![]() SAA7154H/V2 NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | QFP | Yes | e3 | - | EAR99 | Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | compliant | - | 160 | S-PQFP-G160 | Not Qualified | 1.95 V | COMMERCIAL | 1.65 V | - | - | - | 4.07 mm | COLOR SIGNAL DECODER | - | 28 mm | 28 mm | ||
![]() SAA7110 NXP Semiconductors | In Stock | - | Datasheet | YES | 68 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 68 | S-PQCC-J68 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 150 mA | - | 4.57 mm | COLOR SIGNAL DECODER | - | 24.2316 mm | 24.2316 mm | ||
![]() SAA7103H NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | 10 X 10 MM, 1.75 MM HEIGHT, PLASTIC, SOT-307-2, QFP-44 | QFP44,.52SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | Yes | - | Yes | EAR99 | - | INPUT TYPE CAN ALSO ACCEPTS YCRCB | 8542.39.00.01 | QUAD | GULL WING | 260 | 1 | 0.8 mm | unknown | 40 | 44 | S-PQFP-G44 | Not Qualified | 3.45 V | COMMERCIAL | 3.15 V | - | 230 mA | RGB | 2.1 mm | COLOR SIGNAL ENCODER | PAL; NTSC | 10 mm | 10 mm | ||
![]() SAA7120H/V2 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | 3.5 V | COMMERCIAL | 3.1 V | - | - | R-Y; B-Y; Y | 2.1 mm | COLOR SIGNAL ENCODER | PAL; NTSC | 10 mm | 10 mm | ||
![]() TDA4555 NXP Semiconductors | In Stock | - | Datasheet | NO | 28 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | e3/e4 | - | EAR99 | TIN/NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 13.2 V | COMMERCIAL | 10.8 V | - | - | - | 5.1 mm | COLOR SIGNAL DECODER | - | 35.5 mm | 15.24 mm | ||
![]() TDA9143/N3 NXP Semiconductors | In Stock | - | Datasheet | NO | 32 | NXP SEMICONDUCTORS | - | 70 °C | -10 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 32 | R-PDIP-T32 | Not Qualified | 8.8 V | COMMERCIAL | 7.2 V | - | 70 mA | - | 4.7 mm | COLOR SIGNAL DECODER | - | 28.95 mm | 10.16 mm | ||
![]() SAA7121HB NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, SOT-307, QFP-44 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Transferred | QFP | Yes | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 1 | 0.8 mm | unknown | 40 | 44 | S-PQFP-G44 | Not Qualified | 3.5 V | COMMERCIAL | 3.1 V | - | 62 mA | R-Y; B-Y; Y | 2.1 mm | COLOR SIGNAL ENCODER | PAL; NTSC | 10 mm | 10 mm | ||
![]() SAA7114HBE NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP100,.63SQ,20 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | Yes | e3 | Yes | EAR99 | TIN | North American Partnumber | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | - | 1.6 mm | COLOR SIGNAL DECODER | - | 14 mm | 14 mm | ||
![]() TDA8395T/N2 NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | - | 70 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 8.8 V | OTHER | 7.2 V | - | 25 mA | - | 2.65 mm | COLOR SIGNAL DECODER | - | 12.8 mm | 7.5 mm | ||
![]() SAF7129AH NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | NXP SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP44,.52SQ,32 | QFP44,.52SQ,32 | SQUARE | FLATPACK | Transferred | QFP | - | e3 | - | EAR99 | TIN | IT ALSO REQUIRES 3V TO 3.6V SUPPLY | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | compliant | - | 44 | S-PQFP-G44 | Not Qualified | 3.45 V | INDUSTRIAL | 3.15 V | - | - | - | 2.45 mm | COLOR SIGNAL ENCODER | - | 10 mm | 10 mm | ||
![]() SAA7183WP NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, SOT-189-2, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1 | 1.27 mm | compliant | - | 84 | S-PQCC-J84 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 110 mA | R-Y; B-Y; Y | 4.57 mm | COLOR SIGNAL ENCODER | PAL; NTSC; SECAM | 29.3116 mm | 29.3116 mm | ||
![]() SAA7118E/V1 NXP Semiconductors | In Stock | - | Datasheet | YES | 156 | NXP SEMICONDUCTORS | SOT-472-1 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA156,14X14,40 | BGA156,14X14,40 | SQUARE | GRID ARRAY | Obsolete | BGA | Yes | - | - | EAR99 | - | IT ALSO REQUIRES 3V TO 3.6V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | 156 | S-PBGA-B156 | Not Qualified | 3.5 V | COMMERCIAL | 3.1 V | - | - | - | 1.75 mm | COLOR SIGNAL DECODER | - | 15 mm | 15 mm | ||
![]() SAA7706H/N108Y NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA7125H NXP Semiconductors | In Stock | - | Datasheet | YES | 80 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP80,.75X1,32 | QFP80,.75X1,32 | RECTANGULAR | FLATPACK | Obsolete | QFP | - | e3 | - | EAR99 | TIN | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | 80 | R-PQFP-G80 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 60 mA | R-Y; B-Y; Y | 3.25 mm | COLOR SIGNAL ENCODER | PAL; NTSC | 20 mm | 14 mm | ||
![]() SAA7118H/V1 NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | QFP | Yes | e3 | - | EAR99 | Tin (Sn) | IT ALSO REQUIRES 3V TO 3.6V SUPPLY | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 160 | S-PQFP-G160 | Not Qualified | 3.5 V | COMMERCIAL | 3.1 V | - | - | - | 4.07 mm | COLOR SIGNAL DECODER | - | 28 mm | 28 mm | ||
![]() DSP56005PV50 NXP Semiconductors | In Stock | - | Datasheet | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | - | - | - | - | ||
![]() SAA7120H/01 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | 3.5 V | COMMERCIAL | 3.1 V | - | 62 mA | R-Y; B-Y; Y | 2.1 mm | COLOR SIGNAL ENCODER | PAL; NTSC | 10 mm | 10 mm |