- Architecture
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Inputs
- Number of Outputs
- Number of Product Terms
- Number of Terminals
- Operating Temperature-Max
- Output Function
- Package Body Material
Attribute column
Manufacturer
pSemi Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Programmable Logic Type | Output Function | Number of Product Terms |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPF5032BMMA5ES NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLHS18P8AN NXP Semiconductors | In Stock | - | Datasheet | NO | 20 | SIGNETICS CORP | 70 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T20 | 8 | Not Qualified | COMMERCIAL | 20 ns | PAL-TYPE | 18 | FIELD PROGRAMMABLE GATE ARRAY | COMBINATORIAL | 72 |