- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Case/Package
- Frequency
- Data Bus Width
- Number of Pins
- Max Frequency
- RAM Size
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Manufacturer
pSemi Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Data Bus Width | Halogen Free | Number of Timers/Counters | Core Architecture | Max Frequency | Number of Programmable I/O | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC908QB8CDWE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 16 | - | SOIC | FLASH | 13 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 85 °C | -40 °C | 8 MHz | 5 V | - | SCI, SPI | 5.5 V | 2.7 V | 8 kB | Internal | 256 B | 8 | LVD, POR, PWM | 8 b | - | 4 | HC08 | 8 MHz | 14 | 10 | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() S912XEQ512J3MAA NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 80 | 935.505914 mg | QFP | FLASH | 59 | Compliant | - | Yes | - | 125 °C | -40 °C | 50 MHz | 5 V | - | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | 5.5 V | 3.13 V | 512 kB | External | 32 kB | - | I2C, LVD, POR, PWM, WDT | 16 b | Halogen Free | 25 | - | 50 MHz | 59 | - | - | - | 8 | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() LPC1111FHN33/102K NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA5231 NXP Semiconductors | In Stock | - | - | - | - | 28 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC56F84763VLH NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 54 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 105 °C | -40 °C | 100 MHz | 3.3 V | - | CAN, I2C, LIN, SCI, SPI | 3.6 V | 2.7 V | 128 kB | Internal | 24 kB | - | Brown-out Detect/Reset, DMA, I2C, LVD, POR, PWM, WDT | 32 b | Halogen Free | 9 | - | 100 MHz | - | 8 | - | - | 8 | 2 | 2 | 1.45 mm | 10 mm | 10 mm | No | - | Lead Free | ||
![]() S9S12GN32AVLF NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912ZVML64F3MKH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XEP100J5MAG NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 144 | 1.319103 g | LQFP | FLASH | 119 | Compliant | - | Yes | - | 125 °C | -40 °C | 50 MHz | 5 V | 5 V | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | 5.5 V | 3.13 V | 1 MB | External | 64 kB | - | I2C, LVD, POR, PWM, WDT | 16 b | - | 25 | - | 50 MHz | 119 | - | - | - | 8 | - | - | - | - | - | No | No SVHC | - | ||
![]() S912XEG128W1MAL NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | 91 | Compliant | - | - | - | 125 °C | -40 °C | 50 MHz | - | - | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | - | - | 128 kB | External | - | - | LVD, POR, PWM, WDT | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIMXRT1176AVM8A NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKL03Z32VFK4R NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08PA8AVLD NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 44 | - | LQFP | FLASH | 37 | Compliant | - | Yes | - | 105 °C | -40 °C | 20 MHz | - | - | I2C, LIN, SCI, SPI, UART, USART | 5.5 V | 2.7 V | 8 kB | Internal | - | - | LVD, POR, PWM, WDT | 8 b | - | 2 | S08 | 20 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKV31F512VLH12 NXP Semiconductors | In Stock | - | Datasheet | - | - | 64 | - | LQFP | FLASH | 46 | Compliant | - | Yes | Cut Tape | 105 °C | -40 °C | 120 MHz | 3.3 V | - | I2C, SPI, UART, USART | 3.6 V | 1.71 V | 512 kB | Internal | 96 kB | - | DMA, PWM, WDT | 32 b | - | 6 | ARM | 120 MHz | 46 | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() S9S12ZVL32F0CLF NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08LL64CLK NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 80 | - | LQFP | FLASH | 39 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | Yes | - | 85 °C | -40 °C | 40 MHz | - | - | I2C, SCI, SPI | 3.6 V | 1.8 V | 64 kB | Internal | 4 kB | - | I2C, LCD, LVD, POR, PWM, WDT | 8 b | Halogen Free | 2 | S08 | 20 MHz | 64 | - | - | - | 2 | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MPC5554MZP132 NXP Semiconductors | In Stock | - | Datasheet | Lead, Silver, Tin | Surface Mount | 416 | 3.202787 g | BGA | FLASH | 256 | - | 8542310000 | - | - | 125 °C | -40 °C | 132 MHz | 5 V | - | CAN, EBI/EMI, SCI, SPI | 5.25 V | 1.35 V | 2 MB | External | 64 kB | - | DMA, POR, PWM, WDT | 32 b | Halogen Free | 1 | PowerPC | 132 MHz | 56 | - | - | - | 24 | - | - | - | - | - | No | No SVHC | Contains Lead | ||
![]() MPC8323EVRAFDC NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 516 | 4.374388 g | BGA | - | - | Compliant | - | - | - | 105 °C | 0 °C | 333 MHz | - | - | - | 1.05 V | 950 mV | 32 kB | - | - | 32 | - | 32 b | Halogen Free | - | - | 333 MHz | - | - | - | 1 | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MIMXRT1051DVL6B NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6U5DVM10AB NXP Semiconductors | In Stock | - | Datasheet | - | - | 624 | 1.25251 g | MAPBGA | L2 Cache, ROM, SRAM | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | 95 °C | 0 °C | 1 GHz | - | - | CAN, Ethernet, I2C, I2S, PCIe, SDIO, SPI, UART, USB | 3.6 V | 1.65 V | 96 kB | - | 128 kB | - | - | 32 b | - | - | ARM | 1 GHz | - | - | 3.6 V | 2 | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MCF51AC256ACPUE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 54 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 85 °C | -40 °C | 50 MHz | 3.6 V | - | CAN, I2C, SCI, SPI | 5.5 V | 2.7 V | 256 kB | External | 32 kB | - | LVD, PWM, WDT | 32 b | - | 8 | Coldfire | 50.33 MHz | 54 | - | - | - | - | - | - | - | - | - | No | No SVHC | - |