- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Case/Package
- Frequency
- Data Bus Width
- Number of Pins
- Max Frequency
- RAM Size
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Manufacturer
pSemi Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Number of USB Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08AW60CPUE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 64 | - | LQFP | FLASH | 54 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 40 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 60 kB | Internal | 2 kB | 8 | I2C, LVD, POR, PWM, WDT | - | 8 b | - | 2 | 480 kb | S08 | 40 MHz | 1 | 54 | 2 | 16 | - | 150 °C | - | 8 | 1 | 1 | 0 | 1.6 mm | 10 mm | 10 mm | No | No SVHC | Lead Free | ||
![]() S9S12G64F0CLH NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 54 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 64 kB | Internal | 4 kB | - | LVD, POR, PWM, WDT | - | 16 b | - | 6 | - | - | 25 MHz | - | 54 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MC9S08AC128CFUE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 64 | - | QFP | FLASH | 54 | Compliant | - | Yes | - | SMD/SMT | 85 °C | -40 °C | 40 MHz | 5 V | I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 128 kB | Internal | 8 kB | - | I2C, LVD, POR, PWM, WDT | - | 8 b | - | 8 | 1 Mb | S08 | 40 MHz | - | 10 | - | 16 | - | - | - | 14 | - | - | - | - | - | - | No | No SVHC | - | ||
![]() S9S12XS128J1MAA NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 80 | 935.505914 mg | PQFP | FLASH | 59 | Compliant | - | Yes | - | - | 125 °C | -40 °C | 40 MHz | 5 V | CAN, SCI, SPI | 5.5 V | 3.13 V | 128 kB | External | 8 kB | - | LVD, POR, PWM, WDT | - | 16 b | - | 12 | - | - | 40 MHz | - | 91 | - | - | - | - | - | 8 | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MCIMX6D7CVT08AD NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 624 | 3.344195 g | FCBGA | L2 Cache, ROM, SRAM | - | Compliant | 8542310000, 8542310000|8542310000, 8542310000|8542310000|8542310000, 8542310000|8542310000|8542310000|8542310000 | - | - | - | 105 °C | -40 °C | 800 MHz | - | CAN, Ethernet, I2C, I2S, PCIe, SPI, UART, USB | 1.5 V | 1.275 V | 96 kB | - | 256 kB | - | - | - | 32 b | - | - | - | ARM | 800 MHz | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MKL03Z16VFK4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 24 | - | QFN | FLASH | 22 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | Cut Tape | - | 105 °C | -40 °C | 48 MHz | - | I2C, SPI, UART, USART | 3.6 V | 1.71 V | 16 kB | Internal | 2 kB | - | Brown-out Detect/Reset, LVD, POR, PWM, WDT | - | 32 b | - | 3 | - | ARM | 48 MHz | - | 22 | 1 | 7 | - | - | - | - | 1 | 1 | - | 650 µm | 4 mm | 4 mm | - | No SVHC | - | ||
![]() S9S12G48F0MLH NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 54 | Compliant | - | Yes | - | - | 125 °C | -40 °C | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 48 kB | Internal | 4 kB | - | LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 8 | - | HCS12 | 25 MHz | - | 54 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MC9S12HZ256VAL NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 112 | 1.278308 g | LQFP | FLASH | 85 | Compliant | - | Yes | - | - | 105 °C | -40 °C | 25 MHz | 5 V | CAN, EBI/EMI, I2C, SCI, SPI | 5.5 V | 4.5 V | 256 kB | Internal | 12 kB | - | LCD, POR, PWM, WDT | 25 µs | 16 b | Halogen Free | 8 | - | HCS12 | 16 MHz | - | 85 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MKV10Z16VLC7 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | - | LQFP | FLASH | 28 | Compliant | - | Yes | Cut Tape | - | 105 °C | -40 °C | 75 MHz | - | I2C, SPI, UART, USART | 3.6 V | 1.71 V | 16 kB | Internal | 8 kB | - | DMA, WDT | - | 32 b | - | 2 | - | ARM | 75 MHz | - | - | 2 | 16 | - | - | - | 10 | 1 | 1 | - | 1.4 mm | 7 mm | 7 mm | No | No SVHC | Lead Free | ||
![]() S9S12GA240F0VLL NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 100 | 685.207974 mg | LQFP | FLASH | 86 | Compliant | - | - | - | - | 105 °C | -40 °C | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 240 kB | Internal | 11 kB | - | LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 8 | - | HCS12 | 25 MHz | - | 86 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9S08EL32F1MTL NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 28 | - | TSSOP | FLASH | 22 | Compliant | - | Yes | - | - | 125 °C | -40 °C | 40 MHz | - | I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 32 kB | External | 1 kB | - | I2C, LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 6 | - | S08 | 40 MHz | - | 22 | - | - | - | - | - | 6 | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() S9S12G240F0CLF NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | 178.261801 mg | LQFP | FLASH | 40 | Compliant | - | - | - | - | 85 °C | -40 °C | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 240 kB | Internal | 11 kB | - | LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 8 | - | HCS12 | 25 MHz | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MCIMX233DJM4C NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 169 | 280.405133 mg | MAPBGA | L1 Cache, ROM, SRAM | - | Compliant | - | - | - | - | 70 °C | -10 °C | 454 MHz | - | I2C, SPI, USB | 2.1 V | 1.62 V | - | - | 32 kB | - | - | - | 32 b | - | - | - | ARM | 454 MHz | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MC9S08AW16MFGE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 44 | - | LQFP | FLASH | 34 | Compliant | - | Yes | - | - | 125 °C | -40 °C | 40 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 16 kB | Internal | 1 kB | - | I2C, LVD, POR, PWM, WDT | - | 8 b | - | 8 | - | - | 40 MHz | - | 54 | 2 | 8 | - | - | - | 16 | 1 | 1 | 0 | 1.4 mm | 10 mm | 10 mm | No | No SVHC | Lead Free | ||
![]() MC9S08SH16CTJ NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 20 | - | TSSOP | FLASH | 17 | Compliant | 8542310000 | - | - | - | 85 °C | -40 °C | 40 MHz | - | I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 16 kB | Internal | 1 kB | - | LVD, POR, PWM, WDT | - | 8 b | - | 1 | - | S08 | 40 MHz | - | 17 | - | - | - | - | - | 4 | - | - | - | - | - | - | No | No SVHC | - | ||
![]() S9KEAZ128ACLH NXP Semiconductors | In Stock | - | Datasheet | - | - | 64 | - | LQFP | FLASH | 58 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 48 MHz | - | CAN, I2C, LIN, SPI, UART, USART | - | - | 128 kB | Internal | 16 kB | - | LVD, POR, PWM, WDT | - | 32 b | - | 5 | - | ARM | 48 MHz | - | 58 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MC9S12XS128CAE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 44 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 40 MHz | 5 V | CAN, SCI, SPI | 5.5 V | 3.13 V | 128 kB | External | 8 kB | - | LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 12 | - | - | 40 MHz | - | 91 | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() S9S08AW32E5MFGE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 44 | - | LQFP | FLASH | 34 | Compliant | - | - | Bulk | - | 125 °C | -40 °C | 40 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 32 kB | Internal | 2 kB | - | LVD, POR, PWM, WDT | - | 8 b | - | 2 | - | S08 | 40 MHz | - | 34 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MPC8315VRAGDA NXP Semiconductors | In Stock | - | Datasheet | Silver, Tin | Surface Mount | 620 | 4.272897 g | BGA | - | 32 | Compliant | - | - | - | - | 105 °C | 0 °C | 400 MHz | - | I2C, SPI | 1.05 V | 950 mV | 32 kB | - | - | - | - | - | 32 b | - | - | - | - | 50 MHz | - | 32 | - | - | 3.3 V | - | 1 | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() S9S12ZVL32F0CLC NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |