- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Case/Package
- Frequency
- Data Bus Width
- Number of Pins
- Max Frequency
- RAM Size
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Manufacturer
pSemi Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Evaluation Kit | Core Architecture | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of GPIO | Ambient Temperature Range High | Number of SPI Channels | Number of USB Channels | Number of Ethernet Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08AW48CFUE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | - | QFP | FLASH | 54 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 40 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 48 kB | Internal | 2 kB | - | I2C, LVD, POR, PWM, WDT | 8 b | - | 6 | - | - | HCS08 | 40 MHz | - | 54 | 2 | 16 | - | - | 8 | 1 | - | - | 1 | 0 | - | 2.4 mm | 14 mm | 14 mm | No | No SVHC | Lead Free | ||
![]() S912ZVML12F3WKH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5605BK0MLL6 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | 77 | Compliant | - | - | - | - | 125 °C | -40 °C | 64 MHz | - | CAN, I2C, LIN, SCI, SPI | - | - | 768 kB | Internal | - | - | DMA, POR, PWM, WDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRDM-KL25Z NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 49.895161 g | LQFP | FLASH | 14 | Compliant | 8471500150, 8471500150|8471500150|8471500150|8471500150|8471500150 | - | - | - | - | - | 48 MHz | 9 V | USB | 9 V | 1.71 V | 128 kB | - | - | 32 | - | - | - | - | - | Yes | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.892 mm | 169.926 mm | 96.012 mm | No | No SVHC | Lead Free | ||
![]() S912XEP100BMAG NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 144 | - | LQFP | FLASH | 119 | Compliant | - | Yes | Cut Tape | - | 125 °C | -40 °C | 50 MHz | - | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | 5.5 V | 3.13 V | 1 MB | External | 64 kB | - | LVD, POR, PWM, WDT | 16 b | - | - | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCIMX6S7CVM08AC NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 624 | 1.25251 g | MAPBGA | L2 Cache, ROM, SRAM | - | Compliant | 8542310000 | - | Cut Tape | - | 105 °C | -40 °C | 800 MHz | - | CAN, Ethernet, I2C, I2S, PCIe, SPI, UART, USB | 1.5 V | 1.275 V | 96 kB | - | 128 kB | - | - | 32 b | - | - | - | - | ARM | 800 MHz | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() P89C51RD2FA NXP Semiconductors | In Stock | - | - | - | - | - | - | PLCC | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XEA128J2CAA NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 80 | 935.505914 mg | PQFP | FLASH | 59 | Compliant | - | Yes | Bulk | - | 85 °C | -40 °C | 50 MHz | - | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | 5.5 V | 1.72 V | 128 kB | External | 12 kB | - | LVD, POR, PWM, WDT | 16 b | - | 1 | - | - | - | 50 MHz | - | 59 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MCF52259CVN80 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 144 | 443.698386 mg | MAPBGA | FLASH | 96 | Compliant | 8542310000 | Yes | - | SMD/SMT | 85 °C | -40 °C | 80 MHz | 3.3 V | CAN, EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | 3.6 V | 3 V | 512 kB | Internal | 64 kB | - | DMA, I2C, LCD, LVD, POR, PWM, WDT | 32 b | Halogen Free | 10 | 4 Mb | - | Coldfire | 80 MHz | - | 96 | - | 8 | - | - | 12 | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() PNX1302EH/G NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SOT-553 | - | - | Non-Compliant | - | - | Bulk | - | - | - | 200 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC68HC908JL8CFAE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | - | LQFP | EEPROM, FLASH | 26 | Compliant | - | - | - | SMD/SMT | 85 °C | -40 °C | 8 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 8 kB | Internal | 256 B | - | LVD, POR, PWM | 8 b | - | 4 | 64 kb | - | HC08 | 8 MHz | - | 26 | - | 13 | - | - | 2 | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() LPC1112FHN33/202 NXP Semiconductors | In Stock | - | Datasheet | - | - | 32 | - | SOT-865-3 | - | 28 | Compliant | - | - | - | - | - | - | 50 MHz | - | - | 3.6 V | 1.8 V | 16 kB | - | 4 kB | - | - | - | - | 4 | - | - | - | - | - | - | 1 | 8 | - | - | - | - | 28 | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MKL17Z32VFM4 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | QFN | FLASH | 28 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 105 °C | -40 °C | 48 MHz | - | I2C, SPI, UART, USART | - | - | 32 kB | Internal | 8 kB | - | DMA, PWM, WDT | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12XHZ256VAG NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 144 | 1.319103 g | LQFP | FLASH | 117 | Compliant | - | Yes | - | - | 105 °C | -40 °C | 80 MHz | 5 V | CAN, EBI/EMI, I2C, IrDA, LIN, SCI, SPI | 5.5 V | 2.35 V | 256 kB | External | 16 kB | - | LCD, POR, PWM, WDT | 16 b | Halogen Free | 8 | - | - | - | 80 MHz | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() FS32K116LAT0MFMT NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | FLASH | 43 | Compliant | 8542310000 | - | - | - | 125 °C | -40 °C | 48 MHz | - | CAN, Ethernet, I2C, I2S, LIN, SPI, UART | 5.5 V | 2.7 V | 128 kB | - | 17 kB | - | - | 32 b | - | 4 | - | - | - | - | 1 | - | 3 | 13 | 135 °C | - | 8 | 2 | - | 105 °C | 3 | - | 1 | 850 µm | - | - | - | - | - | ||
![]() MKE14F512VLL16 NXP Semiconductors | In Stock | - | Datasheet | - | - | 100 | - | LQFP | - | 89 | - | 8542310000 | - | - | - | - | - | 168 MHz | - | - | 5.5 V | 2.7 V | 512 kB | - | 64 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCIMX6D6AVT08AD NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 624 | 3.323613 g | FCBGA | L2 Cache, ROM, SRAM | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 125 °C | -40 °C | 852 MHz | 1.5 V | CAN, Ethernet, I2C, I2S, PCIe, SPI, UART, USB | - | - | 96 kB | - | 256 kB | - | - | 32 b | - | - | - | - | ARM | 852 MHz | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKV56F512VLQ24 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | FLASH | 111 | Non-Compliant | - | - | - | - | 105 °C | -40 °C | 240 MHz | - | CAN, Ethernet, I2C, SPI, UART | 3.6 V | 1.71 V | 512 kB | - | 128 kB | - | - | 32 b | - | 12 | - | - | - | - | 5 | - | 6 | 44 | 125 °C | - | 24 | 2 | - | 105 °C | 3 | - | 1 | 1.6 mm | - | - | - | - | - | ||
![]() S9S12XS256J0VAL NXP Semiconductors | In Stock | - | Datasheet | - | - | 112 | - | LQFP | FLASH | - | Compliant | 8542310000 | Yes | - | - | 105 °C | -40 °C | - | 5 V | CAN, SCI, SPI | - | - | 256 kB | - | 12 kB | - | - | 16 b | Halogen Free | 12 | - | - | - | 40 MHz | - | 91 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MC9S12XEP100CAL NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 112 | 1.2776 g | LQFP | FLASH | 91 | Compliant | 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 50 MHz | 5 V | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | 5.5 V | 3.13 V | 1 MB | External | 64 kB | - | I2C, LVD, POR, PWM, WDT | 16 b | - | 25 | - | - | - | 50 MHz | - | 91 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - |