- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Case/Package
- Frequency
- Data Bus Width
- Number of Pins
- Max Frequency
- RAM Size
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Manufacturer
pSemi Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Address Bus Width | Density | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Number of USB Channels | Number of Ethernet Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S9S12G48BCLC NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK20DX32VFM5 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | 62.312252 mg | QFN | FLASH | 20 | Compliant | - | - | - | 105 °C | -40 °C | 50 MHz | - | I2C, I2S, IrDA, SPI, UART, USART, USB | 3.6 V | 1.71 V | 32 kB | Internal | - | - | DMA, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 12 | - | - | ARM | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MC8640TVJ1067NE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | 105 °C | -40 °C | 1 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX280DVM4B NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 289 | 465.414121 mg | MAPBGA | L1 Cache, ROM, SRAM | - | Compliant | 8542310000 | - | - | 70 °C | -20 °C | 454 MHz | - | CAN, EBI/EMI, Ethernet, I2C, MMC, SPI, UART, USART, USB | 2.1 V | 1.62 V | 128 kB | - | 128 kB | - | - | - | 32 b | Halogen Free | 4 | - | - | ARM | 454 MHz | - | 5 | 16 | 1.9 V | 1 | 8 | 2 | 4 | 2 | 2 | 1.03 mm | 14 mm | 14 mm | No | No SVHC | Lead Free | ||
![]() S912ZVC12F0MLF NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC8349ECVVAJDB NXP Semiconductors | In Stock | - | Datasheet | Silver, Tin | Surface Mount | 672 | 9.442801 g | BGA | - | - | Compliant | - | - | - | 105 °C | -40 °C | 533 MHz | 1.2 V | - | 1.26 V | 1.14 V | - | - | - | - | - | - | 32 b | Halogen Free | - | - | - | - | 533 MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MCHC11F1CFNE4 NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 68 | - | PLCC | EEPROM, EPROM, ROMless | 30 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 85 °C | -40 °C | 4 MHz | - | SCI, SPI | 5.25 V | 4.75 V | 512 B | Internal | 1 kB | 8 | POR, WDT | 4 µs | 8 b | Halogen Free | 1 | 8 b | - | - | 4 MHz | - | 1 | 8 | - | - | - | - | 1 | - | - | 4.064 mm | 24.28 mm | 24.2824 mm | No | No SVHC | Lead Free | ||
![]() MC9S08MM128CLH NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 64 | - | LQFP | FLASH | 33 | Compliant | - | Yes | - | 85 °C | -40 °C | 48 MHz | - | I2C, SCI, SPI, UART, USB | 3.6 V | 1.8 V | 128 kB | Internal | 12 kB | - | I2C, LVD, POR, PWM, WDT | - | 8 b | - | 1 | - | - | S08 | 48 MHz | 33 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MC9S08JM32CQH NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 64 | - | QFP | FLASH | 51 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 85 °C | -40 °C | 48 MHz | - | I2C, LIN, SCI, SPI, USB | 5.5 V | 2.7 V | 32 kB | External | 2 kB | 8 | I2C, LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 8 | - | 256 kb | S08 | 24 MHz | 51 | - | 12 | - | - | 8 | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MC9S08JM8CLC NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | - | LQFP | FLASH | 22 | Compliant | - | Yes | - | 85 °C | -40 °C | 48 MHz | - | I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 8 kB | Internal | 1 kB | - | LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 2 | - | - | S08 | 48 MHz | 37 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC9S12DB128CPVE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 112 | 1.278308 g | LQFP | EEPROM, FLASH | 91 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | 85 °C | -40 °C | 25 MHz | - | CAN, I2C, SCI, SPI | 5 V | 2.5 V | 128 kB | Internal | 8 kB | 16 | PWM, WDT | 25 µs | 16 b | Halogen Free | 8 | - | 1 Mb | HCS12 | 50 MHz | 91 | - | 16 | - | - | 8 | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() LPC2294HBD144/01 NXP Semiconductors | In Stock | - | Datasheet | - | - | 144 | - | LQFP | - | 112 | Compliant | - | - | - | - | - | 60 MHz | - | - | 1.95 V | 1.65 V | 256 kB | - | 16 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCF5275CVM166 NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 256 | 785.31014 mg | MAPBGA | ROMless | 69 | Compliant | 8542310000, 8542310000|8542310000, 8542310000|8542310000|8542310000, 8542310000|8542310000|8542310000|8542310000 | - | Bulk | 85 °C | -40 °C | 166 MHz | - | EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | 1.6 V | 1.4 V | - | External | 64 kB | 32 | DMA, WDT | - | 32 b | - | - | - | - | Coldfire | 166 MHz | - | - | - | - | - | - | - | - | - | - | 1.16 mm | 17 mm | 17 mm | No | No SVHC | Lead Free | ||
![]() LPC54606J256ET100E NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | 8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6Q6AVT10AC NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 624 | 3.323613 g | FCBGA | L2 Cache, ROM, SRAM | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | - | - | 125 °C | -40 °C | 1 GHz | - | I2C, PCIe, SPI, UART, USB | 1.5 V | 1.35 V | - | - | 256 kB | - | - | - | 32 b | - | - | - | - | ARM | 1 GHz | - | - | - | 3.6 V | 4 | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MC9S08AW16CFGE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 44 | - | LQFP | FLASH | 34 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 85 °C | -40 °C | 40 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 16 kB | Internal | 1 kB | - | I2C, LVD, POR, PWM, WDT | - | 8 b | - | 8 | - | - | HCS08 | 40 MHz | 34 | 2 | - | - | - | 16 | 1 | 1 | - | - | 1.4 mm | 10 mm | 10 mm | No | No SVHC | Lead Free | ||
![]() MPC870ZT66 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 256 | 1.724048 g | BGA | - | - | Compliant | - | - | Bulk | 95 °C | 0 °C | 66 MHz | 1.8 V | - | 1.9 V | 1.7 V | - | - | 8 kB | - | - | 66 µs | 32 b | Not Halogen Free | - | - | - | PowerPC | 66 MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() MC56F82736VLF NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 48 | 178.261801 mg | LQFP | FLASH | 39 | Compliant | - | Yes | - | 105 °C | -40 °C | 100 MHz | 3.3 V | CAN, I2C, SCI, SPI | 3.6 V | 2.7 V | 48 kB | Internal | 8 kB | - | DMA, POR, PWM, WDT | - | 32 b | - | 4 | - | - | - | 100 MHz | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12G128F0MLH NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 54 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 125 °C | -40 °C | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 128 kB | Internal | 8 kB | - | LVD, POR, PWM, WDT | - | 16 b | - | 1 | - | - | HCS12 | 25 MHz | 54 | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SPC5746CSK1AMKU6 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |