- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Case/Package
- Frequency
- Data Bus Width
- Number of Pins
- Max Frequency
- RAM Size
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Manufacturer
pSemi Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Case/Package | Memory Types | Number of I/Os | RoHS | Watchdog Timers | Max Operating Temperature | Min Operating Temperature | Frequency | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Peripherals | Data Bus Width | Number of Timers/Counters | Core Architecture | Max Frequency | Number of Programmable I/O | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MKE02Z32VLH4 NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 64 | LQFP | FLASH | 57 | Compliant | Yes | 105 °C | -40 °C | 40 MHz | I2C, SPI, UART, USART | 5.5 V | 2.7 V | 32 kB | Internal | 4 kB | LVD, PWM, WDT | 32 b | 4 | ARM | 40 MHz | 57 | 1.4 mm | 10 mm | 10 mm | Lead Free | ||
![]() S32G233ASBK1VUCR NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |