- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Case/Package
- Frequency
- Data Bus Width
- Number of Pins
- Max Frequency
- RAM Size
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Manufacturer
pSemi Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Power Dissipation | Number of Bits | Peripherals | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS1046AXN8T1A NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF52211CAF80 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 100 | 685.207974 mg | LQFP | FLASH, SRAM | 63 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | SMD/SMT | 85 °C | -40 °C | 80 MHz | 3.3 V | I2C, SPI, UART, USART, USB | 3.6 V | 3 V | 128 kB | Internal | 16 kB | - | 32 | DMA, I2C, LVD, POR, PWM, WDT | 32 b | - | 10 | 1 Mb | Coldfire | 80 MHz | 55 | 3 | 8 | - | - | 8 | 2 | 1 | 1.4 mm | 14 mm | 14 mm | No | No SVHC | - | ||
![]() S9S08DZ60MLH NXP Semiconductors | In Stock | - | - | - | - | - | - | LQFP | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9S12B256F0CPVER NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | - | Compliant | - | Yes | Tape & Reel | - | - | - | - | - | CAN, I2C, SCI, SPI | - | - | 256 kB | - | 8 kB | - | - | - | 16 b | Halogen Free | 8 | - | - | 50 MHz | 91 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MPC8541VTAPF NXP Semiconductors | In Stock | - | Datasheet | Silver, Tin | Surface Mount | 783 | 4.170895 g | FCBGA | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 105 °C | 0 °C | 833 MHz | 1.2 V | - | 1.26 V | 1.14 V | - | - | - | - | - | - | 32 b | - | - | - | - | 833 MHz | - | - | - | - | 1 | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() SPC5744PK1AMLQ5 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12XS256J0CAA NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 80 | 935.505914 mg | PQFP | FLASH | 59 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 40 MHz | 5 V | CAN, SCI, SPI | 5.5 V | 3.13 V | 256 kB | External | 12 kB | - | - | LVD, POR, PWM, WDT | 16 b | Halogen Free | 12 | - | - | 40 MHz | 91 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MPC8255AVVMHBB NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 480 | 10.060849 g | - | - | - | Compliant | - | - | - | - | 105 °C | 0 °C | 266 MHz | 2 V | Ethernet, PCI, Parallel | 2.1 V | 1.9 V | - | - | - | - | - | - | 32 b | Halogen Free | - | - | - | 266 MHz | - | - | - | - | 1 | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC912DG128ACPVE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 112 | 1.278308 g | LQFP | EEPROM, FLASH | 69 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 85 °C | -40 °C | 8 MHz | 5 V | CAN, I2C, SCI, SPI | 5.5 V | 4.5 V | 128 kB | Internal | 8 kB | - | - | POR, PWM, WDT | 16 b | - | 8 | - | - | 8 MHz | 69 | - | 16 | - | - | - | - | - | 1.4 mm | 20 mm | 20 mm | No | No SVHC | Lead Free | ||
![]() P9S12XS256J0MAA NXP Semiconductors | In Stock | - | - | - | - | 80 | - | PQFP | FLASH | - | Compliant | - | Yes | - | - | 125 °C | -40 °C | - | 5 V | CAN, SCI, SPI | - | - | 256 kB | - | 12 kB | - | - | - | 16 b | Halogen Free | 12 | - | - | 40 MHz | 91 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S912XHY256F0VLLR NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKM33Z128ACLL5 NXP Semiconductors | In Stock | - | Datasheet | - | - | 100 | - | LQFP | FLASH | 68 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 50 MHz | - | I2C, SPI, UART, USART | - | - | 128 kB | Internal | 16 kB | - | - | DMA, LCD, WDT | 32 b | - | 3 | - | ARM | 50 MHz | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5777CSK3MME3 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC7448HX1400ND NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 360 | 2.668711 g | BGA | - | - | Compliant | - | - | - | - | 105 °C | 0 °C | 1.4 GHz | 1.15 V | - | 1.2 V | 1.1 V | - | - | - | - | - | - | 32 b | Halogen Free | - | - | PowerPC | 1.4 GHz | - | - | - | - | 1 | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() MPC8272VRMIBA NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 516 | 4.372545 g | - | - | - | Compliant | - | - | - | - | 105 °C | 0 °C | 266 MHz | 1.5 V | - | 1.575 V | 1.425 V | 16 kB | - | - | 1 W | - | - | 32 b | - | - | - | - | 266 MHz | 14 | - | - | 3.3 V | 1 | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MCIMX6U6AVM10AD NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKL81Z128VMC7 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | - | - | FLASH | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 16 kB | - | 96 kB | - | - | - | 32 b | - | - | - | ARM | 72 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC9S12XEG128CAL NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 112 | 1.278308 g | LQFP | FLASH | 91 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 50 MHz | 2.9 V | CAN, EBI/EMI, I2C, IrDA, SCI, SPI | 5.5 V | 1.72 V | 128 kB | External | 12 kB | - | - | LVD, POR, PWM, WDT | 16 b | Halogen Free | 25 | - | - | 50 MHz | 91 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MC9RS08KB2CSC NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | SOIC | FLASH | 6 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 20 MHz | - | I2C, SCI, SPI | 5.5 V | 1.8 V | 2 kB | Internal | 126 B | - | - | LVD, POR, PWM, WDT | 8 b | - | 2 | - | - | 20 MHz | 18 | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() LPC11U68JBD64E NXP Semiconductors | In Stock | - | Datasheet | - | - | 64 | 346.550014 g | LQFP | FLASH | 48 | Compliant | 8542310000 | - | - | - | 105 °C | -40 °C | 50 MHz | 3.3 V | I2C, SPI, SSP, UART, USART, USB | 3.6 V | 2.4 V | 256 kB | Internal | 36 kB | - | - | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 32 b | - | - | - | ARM | 50 MHz | - | - | 10 | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free |