- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Case/Package
- Frequency
- Data Bus Width
- Number of Pins
- Max Frequency
- RAM Size
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Manufacturer
pSemi Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Number of USB Channels | Number of Ethernet Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MKV10Z32VFM7 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | - | QFN | FLASH | 28 | Compliant | 8542310000 | Yes | Cut Tape | - | 105 °C | -40 °C | 75 MHz | - | - | I2C, SPI, UART, USART | 3.6 V | 1.71 V | 32 kB | Internal | 8 kB | - | DMA, WDT | - | 32 b | - | 2 | - | ARM | 75 MHz | - | 2 | 12 | - | - | 10 | 1 | 1 | - | - | 950 µm | 4 mm | 4 mm | No | No SVHC | Lead Free | ||
![]() MCF5272VM66 NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 196 | 482.537233 mg | BGA | ROM, SRAM | 32 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | - | - | SMD/SMT | 70 °C | 0 °C | 66 MHz | 3.3 V | - | EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | 3.6 V | 3 V | 16 kB | External | 4 kB | 32 | DMA, WDT | - | 32 b | - | 4 | - | Coldfire | 66 MHz | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() S9S12G128F0CLL NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 100 | 685.207974 mg | LQFP | FLASH | 86 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 25 MHz | - | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.15 V | 128 kB | Internal | 8 kB | - | LVD, POR, PWM, WDT | - | 16 b | - | 8 | - | HCS12 | 25 MHz | 86 | - | - | - | - | 8 | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC9S08QD2VSC NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | SOIC | FLASH | 6 | Compliant | 8542310000 | Yes | - | - | 105 °C | -40 °C | 16 MHz | - | - | - | 5.5 V | 2.7 V | 2 kB | Internal | 128 B | - | LVD, POR, PWM, WDT | - | 8 b | - | 3 | - | S08 | 8 MHz | 6 | - | 4 | - | - | 3 | - | - | - | - | 1.5 mm | 5 mm | 4 mm | No | No SVHC | - | ||
![]() MC9S12B128CPVE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 112 | 1.278308 g | LQFP | FLASH | 91 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 25 MHz | - | - | CAN, I2C, SCI, SPI | 2.75 V | 2.35 V | 128 kB | Internal | 4 kB | - | POR, PWM, WDT | 25 µs | 16 b | Halogen Free | 8 | - | HCS12 | 50 MHz | 91 | - | - | - | - | 8 | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MC56F8036VLF NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | 178.261801 mg | LQFP | FLASH | 39 | Compliant | 8542310000 | Yes | - | - | 105 °C | -40 °C | 32 MHz | 3.3 V | - | CAN, I2C, LIN, SCI, SPI | 3.6 V | 3 V | 64 kB | Internal | 8 kB | - | I2C, POR, PWM, WDT | - | 16 b | - | 1 | 512 kb | - | 32 MHz | 39 | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MCIMX508CVK8B NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 416 | 579.691049 mg | BGA | L2 Cache, ROM, SRAM | - | Compliant | - | - | - | - | 70 °C | 0 °C | 800 MHz | - | - | Ethernet, I2C, USB | 1.15 V | 950 mV | - | - | 256 kB | - | - | - | 32 b | Halogen Free | - | - | ARM | 800 MHz | - | - | - | 3.3 V | 1 | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MIMXRT1052DVL6B NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912ZVCA19F0MLF NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 48 | - | LQFP | FLASH | 28 | Compliant | - | Yes | - | - | 125 °C | -40 °C | 32 MHz | - | - | - | 18 V | 5.5 V | 192 kB | - | 12 kB | - | - | - | 16 b | - | - | - | - | 32 MHz | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCIMX515DJM8C NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 529 | 1.01599 g | BGA | L2 Cache, ROM, SRAM | - | Compliant | 8542310000 | - | - | - | 85 °C | -20 °C | 800 MHz | 1.1 V | - | I2C, SPI, UART, USB | 1.15 V | 1.05 V | 320 kB | - | 128 kB | - | - | - | 32 b | - | 5 | - | ARM | 800 MHz | - | 1 | - | 3.6 V | 1 | - | 1 | 1 | - | 1 | 1.12 mm | 19 mm | 19 mm | No | No SVHC | - | ||
![]() MC9S08AW60CFUE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | - | QFP | FLASH | 54 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 40 MHz | - | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 60 kB | Internal | 2 kB | 8 | I2C, LVD, POR, PWM, WDT | - | 8 b | - | 8 | 480 kb | HCS08 | 40 MHz | 54 | 2 | 16 | - | - | 8 | 1 | 1 | 0 | - | 2.4 mm | 14 mm | 14 mm | No | No SVHC | Lead Free | ||
![]() MC9S08QD4CSC NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 8 | - | SOIC | FLASH | 4 | Compliant | 8542310000 | Yes | - | - | 85 °C | -40 °C | 16 MHz | - | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 4 kB | Internal | 256 B | 8 | LVD, POR, PWM, WDT | 10 µs | 8 b | Halogen Free | 3 | - | HCS08 | 8 MHz | 4 | - | 4 | - | - | - | - | - | - | - | 1.5 mm | 5 mm | 4 mm | No | No SVHC | Lead Free | ||
![]() MIMXRT1015CAF4A NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKM14Z128ACHH5 NXP Semiconductors | In Stock | - | Datasheet | - | - | 44 | - | - | FLASH | 20 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 50 MHz | - | - | I2C, SPI, UART, USART | - | - | 128 kB | Internal | 16 kB | - | DMA, WDT | - | 32 b | - | 3 | - | ARM | 50 MHz | 20 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MCIMX283CVM4B NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 289 | 465.414121 mg | MAPBGA | L1 Cache, ROM, SRAM | - | Compliant | 8542310000 | - | - | - | 85 °C | -40 °C | 454 MHz | - | 5 V | I2C, UART | 2.1 V | 1.62 V | 128 kB | - | 128 kB | - | - | - | 32 b | Halogen Free | 4 | - | ARM | 454 MHz | - | 6 | 16 | 3.3 V | 1 | 8 | 2 | 3 | 2 | 1 | 1.03 mm | 14 mm | 14 mm | No | No SVHC | Lead Free | ||
![]() SPC5775KK2MMY3A NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08SH32CWL NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 28 | - | SOIC | FLASH | 23 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 85 °C | -40 °C | 40 MHz | - | - | I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 32 kB | Internal | 1 kB | - | LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 1 | - | S08 | 40 MHz | 23 | - | 12 | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() S9S08DZ60MLF NXP Semiconductors | In Stock | - | - | - | - | - | - | LQFP | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MCF5372LCVM240 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 196 | - | MAPBGA | ROMless | 62 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 85 °C | -40 °C | 240 MHz | - | - | EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | 3.3 V | 1.4 V | - | External | 32 kB | 32 | DMA, POR, PWM, WDT | - | 32 b | - | - | - | Coldfire | 240 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MC9S12C32CFUE16 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 80 | 935.505914 mg | QFP | FLASH | 60 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | SMD/SMT | 85 °C | -40 °C | 16 MHz | 5 V | - | CAN, EBI/EMI, SCI, SPI | 5.5 V | 2.35 V | - | External | 2 kB | 16 | POR, PWM, WDT | - | 16 b | - | 1 | 256 kb | HCS12 | 16 MHz | 60 | - | 8 | - | - | 6 | - | - | - | - | - | - | - | No | No SVHC | Lead Free |