- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- uPs/uCs/Peripheral ICs Type
- HTS Code
- Surface Mount
- Number of Terminals
- Package Shape
- Terminal Form
- Terminal Position
- Package Code
- Package Style
Attribute column
Manufacturer
pSemi Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Number of Resistors | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | Circuit Type | DAC Channels | Seated Height-Max | Power Per Element | Address Bus Width | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Resistor-Ratio-Drift | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | Resistance (Ohms) | On Chip Data RAM Width | Resistor Matching Ratio | Number of DMA Channels | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPC1788FET208.551 pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC1113FBD48/301.151 pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC1227FBD48/301.151 pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC1778FET180.551 pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC4088FBD208.551 pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC1227FBD64/301.151 pSemi | In Stock | - | - | - | Surface Mount | 0606, Concave | - | 4 | 0606 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CRB, Kyocera | 0.063 L x 0.063 W (1.60mm x 1.60mm) | ±5% | - | Obsolete | - | ±250ppm/°C | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Isolated | - | - | 62.5mW | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 39 | - | -- | - | 0.028 (0.70mm) | - | - | ||
![]() LPC4078FBD208.551 pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC2470FET208.551 pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P87C748EBDDB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | YES | - | - | 24 | 16 MHz | NXP SEMICONDUCTORS | - | 19 | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | COMMERCIAL | 16 MHz | MICROCONTROLLER | - | - | 8 | NO | NO | NO | - | NO | 2 mm | - | 11 | - | - | - | - | - | 8 | - | - | - | - | - | - | OTPROM | - | - | - | - | - | - | 8.2 mm | 5.3 mm | ||
![]() P87C51RA+4A NXP Semiconductors | In Stock | - | - | - | - | - | YES | - | - | 44 | 16 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, MO-047, SOT187-2, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LPCC | 512 | Yes | 8192 | 5.5 V | 4 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | 245 | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 16 MHz | MICROCONTROLLER | - | 15 mA | 8 | NO | NO | YES | - | NO | 4.57 mm | - | - | 8 | 8051 | NO | - | - | - | - | - | - | - | - | - | OTPROM | - | - | - | - | - | - | 16.585 mm | 16.585 mm | ||
![]() SPC5605BCLU4 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | YES | - | - | 176 | 16 MHz | NXP SEMICONDUCTORS | - | 149 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP176,1.0SQ,20 | SQUARE | FLATPACK | Active | - | 65536 | Yes | 786432 | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | - | S-PQFP-G176 | Not Qualified | INDUSTRIAL | 48 MHz | MICROCONTROLLER, RISC | - | - | 32 | YES | YES | YES | - | NO | - | - | - | 8 | - | YES | - | AEC-Q100 | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | 24 mm | 24 mm | ||
![]() MC68340RP16 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NO | - | - | 145 | 16 MHz | NXP SEMICONDUCTORS | - | 16 | 70 °C | - | PLASTIC/EPOXY | PGA | PGA, | PGA145,15X15 | SQUARE | GRID ARRAY | Obsolete | - | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | - | 2.54 mm | unknown | - | - | S-PPGA-P145 | - | - | 16.78 MHz | MICROPROCESSOR, RISC | - | 180 mA | 32 | NO | YES | NO | - | - | 4.94 mm | - | 32 | - | - | YES | YES | - | 16 | FIXED POINT | YES | - | - | 2 | - | - | 3 | - | - | - | 2 | - | 39.625 mm | 39.625 mm | ||
![]() LPC4074FBD144 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | YES | - | - | 144 | 25 MHz | NXP SEMICONDUCTORS | 2 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LQFP-144 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | - | Yes | - | 3.6 V | 2.4 V | 3.3 V | - | - | - | - | - | e3 | - | 3A991.A.2 | - | Tin (Sn) | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | - | S-PQFP-G144 | - | INDUSTRIAL | 120 MHz | MICROCONTROLLER, RISC | - | - | 32 | YES | YES | YES | - | YES | 1.6 mm | - | 16 | - | - | - | - | - | 8 | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | 20 mm | 20 mm | ||
![]() S87C752-4N28 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NO | - | - | 28 | 16 MHz | NXP SEMICONDUCTORS | 1 | 21 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, MS-011AB, SOT-117-2, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 64 | No | 2048 | 5.5 V | 5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | I2C SERIAL BUS INTERFACE | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | COMMERCIAL | 16 MHz | MICROCONTROLLER | - | 24 mA | 8 | YES | NO | YES | - | NO | 5.08 mm | - | 11 | 8 | 8051 | NO | YES | - | 8 | FIXED POINT | NO | 64 | - | 1 | 2 | OTPROM | 2 | - | 8 | - | - | - | 36.51 mm | 15.24 mm | ||
![]() P89C51RD2BP NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NO | - | - | 40 | 33 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | e3/e4 | - | 3A991.A.2 | - | TIN/NICKEL PALLADIUM GOLD | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 33 MHz | MICROCONTROLLER | - | - | 8 | NO | NO | YES | - | NO | 4.7 mm | - | 16 | - | - | - | - | - | 8 | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | 52 mm | 15.24 mm | ||
![]() P87C51RC+4A NXP Semiconductors | In Stock | - | Datasheet | - | - | - | YES | - | - | 44 | 16 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, MO-047, SOT187-2, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LPCC | 512 | Yes | 32768 | 5.5 V | 4 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | 245 | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 16 MHz | MICROCONTROLLER | - | 15 mA | 8 | NO | NO | YES | - | NO | 4.57 mm | - | - | 8 | 8051 | NO | - | - | - | - | - | - | - | - | - | OTPROM | - | - | - | - | - | - | 16.585 mm | 16.585 mm | ||
![]() LPC54S018JET180 NXP Semiconductors | In Stock | - | - | 2 Days | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A992.C | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC11A1VFN NXP Semiconductors | In Stock | - | - | - | - | - | YES | - | - | 52 | 12 MHz | NXP SEMICONDUCTORS | - | 38 | 105 °C | -40 °C | PLASTIC/EPOXY | QCCJ | , | - | SQUARE | - | Obsolete | - | 256 | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J52 | - | INDUSTRIAL | 3 MHz | MICROCONTROLLER | - | - | 8 | YES | NO | NO | - | NO | - | - | 16 | - | HC11 | NO | YES | - | 8 | FIXED-POINT | NO | - | - | 1 | 1 | - | 2 | - | 8 | - | - | - | - | - | ||
![]() P87C504IBPN NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NO | - | - | 40 | 24 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | DIP | - | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 16384 | 5.5 V | 5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | ON-CIRCUIT EMULATION | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | 24 MHz | MICROCONTROLLER | - | 44 mA | 8 | NO | NO | NO | - | NO | 4.7 mm | - | 16 | 8 | - | NO | YES | - | 8 | FIXED POINT | NO | 256 | - | 1 | 2 | OTPROM | 2 | - | 8 | - | - | - | 52 mm | 15.24 mm | ||
![]() MWCT2016SHVPA NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |