- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- uPs/uCs/Peripheral ICs Type
- HTS Code
- Surface Mount
- Number of Terminals
- Package Shape
- Terminal Form
- Terminal Position
- Package Code
- Package Style
Attribute column
Manufacturer
pSemi Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Number of DMA Channels | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC5606BF1MLQ6 NXP Semiconductors | In Stock | - | Datasheet | 4 Weeks | YES | 144 | 16 MHz | - | NXP SEMICONDUCTORS | 3 | 121 | 125 °C | -40 °C | PLASTIC/EPOXY | LFQFP | - | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 81920 | Yes | 1048576 | 5.5 V | 4.5 V | 5 V | e3 | - | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 40 | - | S-PQFP-G144 | Not Qualified | AUTOMOTIVE | 64 MHz | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | NO | - | 32 | 8 | - | YES | - | AEC-Q100 | 64 | - | - | - | FLASH | - | - | - | 20 mm | 20 mm | ||
![]() LPC1756FBD80 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 80 | 12 MHz | - | NXP SEMICONDUCTORS | 2 | 52 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP80,.55SQ,20 | QFP80,.55SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | 32768 | Yes | 262144 | 3.6 V | 3.3 V | 3.3 V | e3 | Yes | 3A991.A.2 | TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 30 | 80 | S-PQFP-G80 | Not Qualified | INDUSTRIAL | 100 MHz | MICROCONTROLLER, RISC | 100 mA | 32 | YES | YES | YES | YES | 1.6 mm | - | 8 | - | - | - | - | - | - | - | - | FLASH | - | - | - | 12 mm | 12 mm | ||
![]() SPC5601PEF0MLH6 NXP Semiconductors | In Stock | - | Datasheet | 4 Weeks | YES | 64 | 40 MHz | - | NXP SEMICONDUCTORS | 3 | 38 | - | - | - | LQFP | - | - | SQUARE | FLATPACK, LOW PROFILE | Active | - | - | Yes | - | 3.63 V | 2.97 V | 3.3 V | e3 | Yes | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 40 | - | - | - | - | 64 MHz | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | ||
![]() S9KEAZN16AMLC NXP Semiconductors | In Stock | - | Datasheet | 16 Weeks | YES | 32 | 20 MHz | - | NXP SEMICONDUCTORS | 3 | 22 | 125 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP-32 | QFP32,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE | Active | - | 4096 | Yes | 16384 | 5.5 V | 2.7 V | 3 V | e3 | - | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.8 mm | compliant | 40 | - | S-PQFP-G32 | - | AUTOMOTIVE | 40 MHz | MICROCONTROLLER, RISC | 14.8 mA | - | YES | NO | YES | NO | 1.6 mm | - | 8 | Cortex-M0+ | YES | YES | - | - | FIXED POINT | NO | 12 | FLASH | 1 | 8 | - | 7 mm | 7 mm | ||
![]() S9S12G192F0MLF NXP Semiconductors | In Stock | - | Datasheet | 4 Weeks | YES | 48 | 16 MHz | - | NXP SEMICONDUCTORS | 3 | 40 | 125 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP48,.35SQ,20 | SQUARE | FLATPACK | Obsolete | - | 11264 | Yes | 196608 | 5.5 V | 3.13 V | 5 V | e3 | - | 3A991.A.2 | TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 40 | - | S-PQFP-G48 | Not Qualified | AUTOMOTIVE | 25 MHz | MICROCONTROLLER | 23.5 mA | 16 | YES | NO | YES | NO | - | - | 8 | CPU12 | NO | - | AEC-Q100 | - | - | - | - | FLASH | - | - | - | 7 mm | 7 mm | ||
![]() S9S12XS256J0MAE NXP Semiconductors | In Stock | - | - | 16 Weeks | YES | 64 | 16 MHz | - | NXP SEMICONDUCTORS | 3 | 44 | 125 °C | -40 °C | PLASTIC | LFQFP | - | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 12288 | Yes | 262144 | 1.98 V | 1.72 V | 1.8 V | e3 | - | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 40 | - | S-PQFP-G64 | Not Qualified | AUTOMOTIVE | 40 MHz | MICROCONTROLLER, RISC | 35 mA | 16 | YES | YES | YES | NO | - | - | 8 | CPU12 | NO | - | AEC-Q100 | - | - | - | - | FLASH | - | - | - | 10 mm | 10 mm | ||
![]() P89LPC932FDH NXP Semiconductors | In Stock | - | Datasheet | - | YES | 28 | 12 MHz | - | NXP SEMICONDUCTORS | - | 26 | 70 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-361-1, TSSOP-28 | TSSOP28,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 768 | Yes | 8192 | 3.6 V | 3 V | 3 V | e3 | - | - | TIN | - | 8542.31.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | COMMERCIAL | 12 MHz | MICROCONTROLLER | 18 mA | 8 | NO | NO | YES | NO | 1.1 mm | - | 8 | 8051 | - | - | - | - | - | - | - | FLASH | - | - | - | 9.7 mm | 4.4 mm | ||
![]() SPC5748GSK0AVKU2R NXP Semiconductors | In Stock | - | Datasheet | - | YES | 176 | 40 MHz | 2018-03-16 | NXP SEMICONDUCTORS | - | 96 | 105 °C | -40 °C | PLASTIC/EPOXY | HLFQFP | LQFP-176 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | Active | - | 786432 | - | 6291456 | 1.32 V | 1.08 V | 1.2 V | - | - | 3A991.A.2 | - | EEPROM SUP : 32KB-192KB EMULATED, ADC CH(INT AND EXT) BASED ON PACKAGE | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G176 | - | INDUSTRIAL | 120 MHz | MICROCONTROLLER, RISC | - | 32 | YES | YES | NO | NO | 1.6 mm | - | 8 | E200Z4 | NO | - | ISO 26262 | - | - | - | 115 | FLASH | - | - | 32 | 24 mm | 24 mm | ||
![]() MC9S08SG4CTG NXP Semiconductors | In Stock | - | Datasheet | - | YES | 16 | 16 MHz | - | NXP SEMICONDUCTORS | - | 12 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | - | 5.5 V | 2.7 V | 5 V | - | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 0.65 mm | compliant | - | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 40 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 1.2 mm | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 5 mm | 4.4 mm | ||
![]() MC9S08SG4MTG NXP Semiconductors | In Stock | - | Datasheet | - | YES | 16 | 16 MHz | - | NXP SEMICONDUCTORS | - | 12 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | - | 5.5 V | 2.7 V | 5 V | - | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 0.65 mm | compliant | - | - | R-PDSO-G16 | Not Qualified | AUTOMOTIVE | 40 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 1.2 mm | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 5 mm | 4.4 mm | ||
![]() MC9S08SG16CTL NXP Semiconductors | In Stock | - | Datasheet | - | YES | 28 | 40 MHz | - | NXP SEMICONDUCTORS | - | 22 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, TSSOP-28 | TSSOP28,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | 1024 | Yes | 16384 | 5.5 V | 5 V | 5 V | - | - | 3A991.A.2 | - | ALSO OPERATES AT 5V NOMINAL SUPPLY | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.65 mm | compliant | NOT SPECIFIED | - | R-PDSO-G28 | Not Qualified | INDUSTRIAL | 40 MHz | MICROCONTROLLER | 10 mA | 8 | YES | NO | YES | NO | 1.2 mm | - | 8 | - | - | - | - | - | - | - | - | FLASH | - | - | - | 9.7 mm | 4.4 mm | ||
![]() FS32K146UJT0VLQT NXP Semiconductors | In Stock | - | Datasheet | - | YES | 144 | 50 MHz | - | NXP SEMICONDUCTORS | - | 128 | - | - | - | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | - | - | - | 5.5 V | 2.7 V | 3.3 V | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | - | - | - | 80 MHz | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | 20 mm | ||
![]() LPC8N04FHI24 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC54605J512ET180 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 180 | 25 MHz | - | NXP SEMICONDUCTORS | - | 145 | 105 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA-180 | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | - | - | - | - | 3.6 V | 1.71 V | 3.3 V | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.8 mm | unknown | - | - | S-PBGA-B180 | - | INDUSTRIAL | 180 MHz | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | NO | 1.2 mm | 21 | 8 | - | - | - | - | 16 | - | - | - | FLASH | - | - | - | 12 mm | 12 mm | ||
![]() S9KEAZ128AMLH NXP Semiconductors | In Stock | - | Datasheet | 16 Weeks | YES | 64 | 24 MHz | - | NXP SEMICONDUCTORS | 3 | - | 125 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 16384 | Yes | 131072 | 5.5 V | 2.7 V | 3 V | e3 | - | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 40 | - | S-PQFP-G64 | - | AUTOMOTIVE | 48 MHz | MICROCONTROLLER, RISC | 120 mA | - | YES | NO | YES | NO | 1.6 mm | - | 8 | Cortex-M0+ | NO | YES | - | - | FIXED POINT | NO | 5 | FLASH | 1 | 8 | - | 10 mm | 10 mm | ||
![]() MKE02Z16VLC4 NXP Semiconductors | In Stock | - | Datasheet | 4 Weeks | YES | 32 | 20 MHz | - | NXP SEMICONDUCTORS | 3 | 28 | 105 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP-32 | - | SQUARE | FLATPACK, LOW PROFILE | Active | - | 2048 | Yes | 16384 | 5.5 V | 3 V | 3 V | e3 | - | 3A991.A.2 | Tin (Sn) | RAM SIZE CONSIDERED FROM THE MFR WEBSITE | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.8 mm | compliant | 40 | - | S-PQFP-G32 | - | INDUSTRIAL | 40 MHz | MICROCONTROLLER, RISC | - | 32 | YES | NO | YES | NO | - | - | 8 | - | - | - | - | - | - | - | - | FLASH | - | - | - | 7 mm | 7 mm | ||
![]() LPC5514JBD100 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | 2020-03-03 | NXP SEMICONDUCTORS | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | 3A991.A.2 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC55S26JBD64 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | 2019-10-17 | NXP SEMICONDUCTORS | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | 5A992.C | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | CRYPTOGRAPHIC AUTHENTICATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68332ACFC16 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKE02Z64VLH4 NXP Semiconductors | In Stock | - | Datasheet | 4 Weeks | YES | 64 | 20 MHz | - | NXP SEMICONDUCTORS | 3 | 57 | 105 °C | -40 °C | PLASTIC/EPOXY | QFP | LQFP-64 | - | SQUARE | FLATPACK | Active | - | 4096 | Yes | 65536 | 5.5 V | 3 V | 3 V | e3 | - | 3A991.A.2 | Tin (Sn) | RAM SIZE CONSIDERED FROM THE MFR WEBSITE | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 40 | - | S-PQFP-G64 | - | INDUSTRIAL | 40 MHz | MICROCONTROLLER, RISC | - | 32 | YES | NO | YES | NO | - | - | 8 | - | - | - | - | - | - | - | - | FLASH | - | - | - | 10 mm | 10 mm |