- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- uPs/uCs/Peripheral ICs Type
- HTS Code
- Surface Mount
- Number of Terminals
- Package Shape
- Terminal Form
- Terminal Position
- Package Code
- Package Style
Attribute column
Manufacturer
pSemi Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCB80C51BH-3WP NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 16 MHz | - | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | 128 | - | 4096 | 6 V | 5 V | 5 V | - | - | - | - | BOOLEAN PROCESSOR | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | compliant | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | 8 MHz | MICROCONTROLLER | 24.78 mA | 8 | NO | NO | NO | NO | 4.57 mm | 16 | 8 | 8051 | NO | YES | 8 | FIXED POINT | NO | 128 | 1 | 2 | MROM | 2 | 8 | 16.5862 mm | 16.5862 mm | ||
![]() P89C51RA2BA/01 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 33 MHz | - | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | 512 | No | 8192 | 5.5 V | 5 V | 5 V | e0 | - | 3A991.A.2 | Tin/Lead (Sn85Pb15) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 33 MHz | MICROCONTROLLER | - | 8 | NO | NO | YES | NO | 4.57 mm | 16 | 8 | 8051 | - | - | 8 | - | - | - | - | - | FLASH | - | - | 16.5862 mm | 16.5862 mm | ||
![]() S87C552-1A68 NXP Semiconductors | In Stock | - | Datasheet | YES | 68 | - | - | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | 256 | - | 8192 | - | - | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | compliant | - | 68 | S-PQCC-J68 | Not Qualified | COMMERCIAL | 12 MHz | - | 30 mA | 8 | - | - | - | - | - | - | - | 8051 | - | - | - | - | - | - | - | - | UVPROM | - | - | - | - | ||
![]() LPC5528JBD100 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 2019-10-17 | NXP SEMICONDUCTORS | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | 3A991.A.2 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | CRYPTOGRAPHIC AUTHENTICATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8006H NXP Semiconductors | In Stock | - | Datasheet | YES | 64 | 25 MHz | - | NXP SEMICONDUCTORS | 23 | 85 °C | -25 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | Yes | - | 6 V | 4.2 V | 5 V | - | Yes | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 245 | 1 mm | unknown | 40 | 64 | R-PQFP-G64 | Not Qualified | OTHER | 25 MHz | MICROCONTROLLER | - | 8 | NO | NO | NO | NO | 3.2 mm | 16 | - | - | - | - | 8 | - | - | - | - | - | MROM | - | - | 20 mm | 14 mm | ||
![]() P90CL301BFH NXP Semiconductors | In Stock | - | Datasheet | YES | 80 | 27.02 MHz | - | NXP SEMICONDUCTORS | 24 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP80,.55SQ,20 | QFP80,.55SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | 512 | No | - | - | - | 3 V | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G80 | Not Qualified | INDUSTRIAL | 27.02 MHz | MICROCONTROLLER | 40 mA | 16 | YES | NO | YES | NO | 1.6 mm | 24 | - | 68000 | - | - | 16 | - | - | - | - | - | - | - | - | 12 mm | 12 mm | ||
![]() MC68HC908MR8MFA NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 2016-08-12 | NXP SEMICONDUCTORS | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08AC16CFG NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 4 MHz | - | NXP SEMICONDUCTORS | 34 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP44,.47SQ,32 | SQUARE | FLATPACK | Active | - | 1024 | No | 16384 | 5.5 V | 2.7 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | Not Qualified | INDUSTRIAL | 40 MHz | MICROCONTROLLER | 8 mA | 8 | YES | NO | YES | NO | - | - | 8 | HCS08 | NO | - | - | - | - | - | - | - | FLASH | - | - | 10 mm | 10 mm | ||
![]() LPC51U68JBD64 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 2018-05-18 | NXP SEMICONDUCTORS | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | 3A991.A.2 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S87C51FB-4N40 NXP Semiconductors | In Stock | - | Datasheet | NO | 40 | 16 MHz | - | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 16384 | 5.5 V | 5 V | 5 V | - | - | - | - | PROGRAMMABLE COUNTER ARRAY; ON-CIRCUIT EMULATION | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | 16 MHz | MICROCONTROLLER | 32 mA | 8 | NO | NO | YES | NO | 4.7 mm | 16 | 8 | - | NO | YES | 8 | FIXED POINT | NO | 256 | 1 | 3 | OTPROM | 2 | 8 | 52 mm | 15.24 mm | ||
![]() LPC844M201JHI33 NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | 25 MHz | 2017-06-19 | NXP SEMICONDUCTORS | 29 | - | - | - | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | - | 3.6 V | 1.8 V | 3.3 V | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | - | - | - | - | - | 30 MHz | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() P89C52BBD NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 33 MHz | - | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP44,.47SQ,32 | QFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 256 | - | 8192 | 5.5 V | 5 V | 5 V | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | COMMERCIAL | 33 MHz | MICROCONTROLLER | 26.48 mA | 8 | NO | NO | NO | NO | 1.6 mm | 16 | 8 | 8051 | - | - | 8 | - | - | - | - | - | FLASH | - | - | 10 mm | 10 mm | ||
![]() MAC7121CPV50 NXP Semiconductors | In Stock | - | Datasheet | YES | 112 | 50 MHz | - | NXP SEMICONDUCTORS | 85 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP-112 | QFP112,.87SQ | SQUARE | FLATPACK, LOW PROFILE | Active | - | 32768 | Yes | 524288 | 2.75 V | 2.5 V | 2.5 V | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.65 mm | compliant | - | - | S-PQFP-G112 | Not Qualified | INDUSTRIAL | 50 MHz | MICROCONTROLLER | - | 32 | YES | YES | NO | NO | 1.6 mm | - | 8 | ARM7 | - | - | - | - | - | - | - | - | FLASH | - | - | 20 mm | 20 mm | ||
![]() MC9S12G128F0CLLR NXP Semiconductors | In Stock | - | - | YES | 100 | 16 MHz | - | NXP SEMICONDUCTORS | 86 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | 14 X 14 MM, 0.50 MM PITCH, LQFP-100 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | - | - | - | 5.5 V | 3.13 V | 3.3 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | INDUSTRIAL | 25 MHz | MICROCONTROLLER, RISC | - | 16 | YES | NO | YES | YES | 1.7 mm | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | 14 mm | 14 mm | ||
![]() MC9S08AW32CFU NXP Semiconductors | In Stock | - | Datasheet | YES | 64 | 40 MHz | - | NXP SEMICONDUCTORS | 54 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 14 X 14 MM, PLASTIC, QFP-64 | - | SQUARE | FLATPACK | Active | - | - | - | - | 5.5 V | 2.7 V | 3 V | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 40 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 2.45 mm | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | 14 mm | 14 mm | ||
![]() XC68HC912D60PV8 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 2017-12-13 | NXP SEMICONDUCTORS | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC80C31BAGA44 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 16 MHz | - | NXP SEMICONDUCTORS | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | - | - | - | 0 | 6 V | 4 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 8 MHz | MICROCONTROLLER | 24.78 mA | 8 | NO | NO | NO | NO | 4.57 mm | 16 | - | - | NO | YES | 8 | FIXED POINT | NO | 128 | 1 | 2 | - | 2 | 8 | 16.5862 mm | 16.5862 mm | ||
![]() PCF84C12AT NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | 16 MHz | - | NXP SEMICONDUCTORS | 13 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 7.50 MM, PLASTIC, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 64 | - | 1024 | 5.5 V | 5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 6 mA | 8 | NO | NO | NO | NO | 2.65 mm | - | 8 | 8048 | NO | YES | - | FIXED POINT | NO | 64 | - | 1 | OTPROM | 1 | 8 | 12.8 mm | 7.5 mm | ||
![]() P87C51RC+5A NXP Semiconductors | In Stock | - | - | YES | 44 | 16 MHz | - | NXP SEMICONDUCTORS | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LPCC | 512 | - | 32768 | 5.5 V | 4 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 15 mA | 8 | NO | NO | YES | NO | 4.57 mm | - | 8 | 8051 | NO | - | - | - | - | - | - | - | OTPROM | - | - | 16.585 mm | 16.585 mm | ||
![]() P87C51UBBB NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 33 MHz | - | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | COMMERCIAL | - | MICROCONTROLLER | 72 mA | 8 | NO | NO | NO | NO | 2.1 mm | 16 | - | - | - | - | 8 | - | - | - | - | - | OTPROM | - | - | 10 mm | 10 mm |