- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- uPs/uCs/Peripheral ICs Type
- HTS Code
- Surface Mount
- Number of Terminals
- Package Shape
- Terminal Form
- Terminal Position
- Package Code
- Package Style
Attribute column
Manufacturer
pSemi Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Number of DMA Channels | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC705P6ACDWE NXP Semiconductors | In Stock | - | Datasheet | 13 Weeks | YES | 28 | 4.2 MHz | - | NXP SEMICONDUCTORS | - | 3 | 21 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SOIC-28 | - | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | - | Yes | - | 5.5 V | 4.5 V | 5 V | e3 | - | EAR99 | Tin (Sn) | ALSO OPERATES AT 3.3 V SUPPLY | 8542.31.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | 40 | - | R-PDSO-G28 | - | INDUSTRIAL | 2.1 MHz | MICROCONTROLLER | - | 8 | YES | NO | NO | NO | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | OTPROM | - | - | - | 17.925 mm | 7.5 mm | ||
![]() S9S12XS128J1MAE NXP Semiconductors | In Stock | - | - | 16 Weeks | YES | 64 | 40 MHz | - | NXP SEMICONDUCTORS | - | 3 | 44 | 125 °C | -40 °C | PLASTIC/EPOXY | LFQFP | 10 X 10 MM, 1.40 MM HEIGHT, 0.50 MM PITCH, MS-026BCD, LQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 8192 | Yes | 131072 | 1.98 V | 1.72 V | 1.8 V | e3 | - | 3A991.A.2 | Matte Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 40 | - | S-PQFP-G64 | Not Qualified | AUTOMOTIVE | 40 MHz | MICROCONTROLLER | - | 16 | YES | NO | YES | YES | 1.6 mm | - | 8 | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | - | FLASH | - | - | - | 10 mm | 10 mm | ||
![]() LPC4320FBD144 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 144 | 25 MHz | - | NXP SEMICONDUCTORS | - | 3 | 83 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | 20 X 20 MM, 1.40 MM HEIGHT, PLASTIC, MS-026, SOT486-1, LQFP-144 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | - | Yes | - | 3.6 V | 2.2 V | 3.3 V | e3 | - | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | 144 | S-PQFP-G144 | - | INDUSTRIAL | 204 MHz | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | YES | 1.6 mm | 24 | - | - | - | - | - | 32 | - | - | - | - | - | FLASH | - | - | - | 20 mm | 20 mm | ||
![]() SPC5606BK0MLU6 NXP Semiconductors | In Stock | - | Datasheet | 16 Weeks | YES | 176 | - | - | NXP SEMICONDUCTORS | - | 3 | - | 125 °C | -40 °C | PLASTIC | LQFP | - | QFP176,1.0SQ,20 | SQUARE | FLATPACK, LOW PROFILE | Active | - | 81920 | Yes | 1048576 | - | - | - | e3 | - | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 40 | - | S-PQFP-G176 | Not Qualified | AUTOMOTIVE | 64 MHz | MICROCONTROLLER, RISC | - | 32 | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | FLASH | - | - | - | 24 mm | 24 mm | ||
![]() SPC5607BAVLQ6 NXP Semiconductors | In Stock | - | - | 4 Weeks | YES | 144 | 16 MHz | - | NXP SEMICONDUCTORS | - | 3 | 121 | 105 °C | -40 °C | PLASTIC/EPOXY | LFQFP | - | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 98304 | Yes | 1572864 | 3.6 V | 3.3 V | 3.3 V | e3 | - | 3A991.A.2 | Tin (Sn) | ALSO OPERATES AT 4.5V TO 5.5V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 40 | - | S-PQFP-G144 | - | - | 64 MHz | MICROCONTROLLER, RISC | 140 mA | 32 | YES | YES | YES | NO | 1.6 mm | - | 8 | E200Z0H | YES | YES | - | - | FIXED POINT | NO | - | 16 | 8 | FLASH | 24 | 8 | 16 | 20 mm | 20 mm | ||
![]() MC68HC908AS60ACFU NXP Semiconductors | In Stock | - | Datasheet | - | YES | 64 | 16 MHz | - | NXP SEMICONDUCTORS | - | - | 50 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Active | - | 2048 | - | 61440 | 5.5 V | 5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | compliant | - | - | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 8.4 MHz | MICROCONTROLLER | 35 mA | 8 | YES | NO | YES | NO | 2.45 mm | - | 8 | 68HC08 | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 14 mm | 14 mm | ||
![]() LPC2388FBD144 NXP Semiconductors | In Stock | - | - | - | YES | 144 | 25 MHz | - | NXP SEMICONDUCTORS | - | 2 | 104 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | 20 X 20 MM, 1.40 MM HEIGHT, PLASTIC, MS-026, SOT486-1, LQFP-144 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | 100352 | Yes | 524288 | 3.6 V | 3.3 V | 3.3 V | e3 | Yes | 3A991.A.2 | TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 30 | 144 | S-PQFP-G144 | Not Qualified | INDUSTRIAL | 72 MHz | MICROCONTROLLER, RISC | 100 mA | 32 | YES | YES | YES | YES | 1.6 mm | - | 8 | ARM7 | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 20 mm | 20 mm | ||
![]() LPC54608J512BD208 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 208 | 25 MHz | - | NXP SEMICONDUCTORS | - | - | 171 | 105 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LQFP-208 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | - | - | - | 3.6 V | 1.71 V | 3.3 V | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G208 | - | INDUSTRIAL | 180 MHz | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | NO | 1.6 mm | 26 | 8 | - | - | - | - | 32 | - | - | - | - | - | FLASH | - | - | - | 28 mm | 28 mm | ||
![]() FS32K144HFT0MLLT NXP Semiconductors | In Stock | - | Datasheet | 29 Weeks | YES | 100 | 40 MHz | - | NXP SEMICONDUCTORS | - | 3 | 89 | 125 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 65536 | Yes | 524288 | 5.5 V | 2.7 V | 5 V | e3 | - | 5A992.C | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 40 | - | S-PQFP-G100 | - | - | 80 MHz | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | NO | 1.7 mm | - | 8 | CORTEX-M4F | YES | YES | ISO 26262 | - | FLOATING-POINT | YES | - | 3 | 34 | FLASH | - | 8 | 16 | 14 mm | 14 mm | ||
![]() MC68HC705C9ACFN NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | 2016-07-20 | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.31.00.01 | - | - | 220 | - | unknown | 30 | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC1752FBD80 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 80 | 25 MHz | - | NXP SEMICONDUCTORS | - | 2 | 52 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP80,.55SQ,20 | QFP80,.55SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | 16384 | Yes | 65536 | 3.6 V | 3.3 V | 3.3 V | e3 | Yes | 3A991.A.2 | TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 30 | 80 | S-PQFP-G80 | Not Qualified | INDUSTRIAL | 100 MHz | MICROCONTROLLER, RISC | 100 mA | 32 | YES | YES | YES | NO | 1.6 mm | - | 8 | CORTEX-M3 | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 12 mm | 12 mm | ||
![]() SPC5634MF2MLQ80 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 144 | 20 MHz | - | NXP SEMICONDUCTORS | - | 3 | 80 | 150 °C | -40 °C | PLASTIC/EPOXY | LFQFP | - | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 96256 | Yes | 1572864 | 1.32 V | 1.14 V | 1.2 V | e3 | - | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 40 | - | S-PQFP-G144 | Not Qualified | AUTOMOTIVE | 80 MHz | MICROCONTROLLER, RISC | 195 mA | 32 | YES | YES | YES | NO | - | 32 | 8 | E200Z335 | YES | - | AEC-Q100 | 64 | - | - | - | - | - | FLASH | - | - | - | 20 mm | 20 mm | ||
![]() MKL17Z64VFM4 NXP Semiconductors | In Stock | - | Datasheet | 13 Weeks | YES | 32 | 48 MHz | - | NXP SEMICONDUCTORS | - | 3 | 28 | 105 °C | -40 °C | UNSPECIFIED | HVQCCN | QFN-32 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | 16384 | Yes | 65536 | 3.6 V | 3 V | 3 V | e4 | - | 3A991.A.2 | Nickel/Palladium/Gold (Ni/Pd/Au) | DIFFERENTIAL ANALOG CHANNEL INPUTS: 2-CH 16-BIT | 8542.31.00.01 | QUAD | NO LEAD | 260 | 0.5 mm | compliant | 40 | - | S-XQCC-N32 | - | INDUSTRIAL | 48 MHz | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | NO | 0.65 mm | - | 8 | CORTEX-M0+ | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 5 mm | 5 mm | ||
![]() S912XEP100W1MAL NXP Semiconductors | In Stock | - | - | 16 Weeks | YES | 112 | 40 MHz | - | NXP SEMICONDUCTORS | - | 3 | 91 | 125 °C | -40 °C | PLASTIC/EPOXY | LQFP | - | QFP112,.87SQ | SQUARE | FLATPACK, LOW PROFILE | Active | - | 65536 | Yes | 1048576 | 1.98 V | 1.72 V | 1.8 V | e3 | - | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.65 mm | compliant | 40 | - | S-PQFP-G112 | Not Qualified | AUTOMOTIVE | 50 MHz | MICROCONTROLLER, RISC | 100 mA | 16 | YES | YES | YES | - | - | - | - | CPU12 | - | - | AEC-Q100 | - | - | - | - | - | - | FLASH | - | - | - | 20 mm | 20 mm | ||
![]() S9S08DZ128F2MLH NXP Semiconductors | In Stock | - | Datasheet | 4 Weeks | YES | 64 | 16 MHz | - | NXP SEMICONDUCTORS | - | 3 | 54 | 125 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 8192 | Yes | 131072 | 5.5 V | 2.7 V | 3 V | e3 | Yes | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 40 | - | S-PQFP-G64 | - | - | 40 MHz | MICROCONTROLLER | 24 mA | 8 | YES | NO | YES | NO | 1.6 mm | - | 8 | HCS08 | NO | YES | - | - | FIXED POINT | NO | - | 2 | 2 | FLASH | 1 | 8 | - | 10 mm | 10 mm | ||
![]() MC9S08GB60ACFUE NXP Semiconductors | In Stock | - | Datasheet | 57 Weeks, 4 Days | YES | 64 | 40 MHz | - | NXP SEMICONDUCTORS | - | 3 | 56 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | 10 X 10 MM, 1.40 MM HEIGHT, 0.5 MM PITCH, MS-026BCD, LQFP-64 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Not Recommended | - | - | Yes | - | 3.6 V | 2.08 V | 3 V | e3 | - | EAR99 | Tin (Sn) | OPERATES AT 1.8V MINIMUM SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 40 | - | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 40 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 10 mm | 10 mm | ||
![]() MKV31F256VLH12 NXP Semiconductors | In Stock | - | Datasheet | 13 Weeks | YES | 64 | 50 MHz | - | NXP SEMICONDUCTORS | - | 3 | 46 | 105 °C | -40 °C | PLASTIC/EPOXY | LFQFP | - | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 49152 | Yes | 262144 | 3.6 V | 3.3 V | 3.3 V | e3 | - | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 40 | - | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 120 MHz | MICROCONTROLLER, RISC | 32.69 mA | 32 | YES | YES | YES | YES | - | - | 8 | CORTEX-M4F | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 10 mm | 10 mm | ||
![]() LPC2366FBD100 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 100 | 25 MHz | - | NXP SEMICONDUCTORS | - | 3 | 70 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | 14 X 14 MM, 1.40 MM HEIGHT, PLASTIC, MS-026, SOT407-1, LQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | 59392 | Yes | 262144 | 3.6 V | 3.3 V | 3.3 V | e3 | Yes | 3A991.A.2 | TIN | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 30 | 100 | S-PQFP-G100 | Not Qualified | INDUSTRIAL | 72 MHz | MICROCONTROLLER, RISC | 100 mA | 32 | YES | YES | YES | YES | 1.6 mm | - | 8 | ARM7 | - | - | - | 16 | - | - | - | - | - | FLASH | - | - | - | 14 mm | 14 mm | ||
![]() LPC2468FET208 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 208 | 25 MHz | - | NXP SEMICONDUCTORS | SOT-950-1 | 2 | 160 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | - | BGA208,17X17,32 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Active | BGA | 65536 | Yes | 32768 | 3.6 V | 3.3 V | 3.3 V | e1 | Yes | 3A991.A.2 | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 0.8 mm | compliant | 30 | 208 | S-PBGA-B208 | Not Qualified | INDUSTRIAL | 72 MHz | MICROCONTROLLER, RISC | 100 mA | 32 | YES | YES | YES | YES | 1.2 mm | 24 | 128 | ARM7 | YES | YES | - | 32 | FIXED POINT | NO | 16384 | 4 | 4 | FLASH | 4 | 32 | 1 | 15 mm | 15 mm | ||
![]() MKV31F512VLL12 NXP Semiconductors | In Stock | - | Datasheet | 13 Weeks | YES | 100 | 50 MHz | - | NXP SEMICONDUCTORS | - | 3 | 70 | 105 °C | -40 °C | PLASTIC/EPOXY | LFQFP | - | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 98304 | Yes | 524288 | 3.6 V | 3.3 V | 3.3 V | e3 | - | 3A991.A.2 | Tin (Sn) | - | 8542.31.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 40 | - | S-PQFP-G100 | Not Qualified | INDUSTRIAL | 120 MHz | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | YES | - | - | 8 | CORTEX-M4F | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 14 mm | 14 mm |