- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Package Code
- uPs/uCs/Peripheral ICs Type
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
Attribute column
Manufacturer
pSemi Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | On Chip Data RAM Width | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA8514P NXP Semiconductors | In Stock | - | Datasheet | - | NO | 24 | - | NXP SEMICONDUCTORS | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SDIP | - | SDIP24,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | - | - | - | - | 5 V | - | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.78 mm | compliant | - | - | R-PDIP-T24 | Not Qualified | COMMERCIAL | - | GRAPHICS PROCESSOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDIO101AIHR NXP Semiconductors | In Stock | - | Datasheet | - | YES | 60 | - | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | 1.95 V | 1.65 V | 1.8 V | - | - | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | - | - | S-PQCC-N60 | - | INDUSTRIAL | - | MICROPROCESSOR CIRCUIT | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() SCC66470CAB NXP Semiconductors | In Stock | - | Datasheet | - | YES | 120 | - | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP120,1.2SQ,32 | QFP120,1.2SQ,32 | SQUARE | FLATPACK | Active | - | - | - | - | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | compliant | - | - | S-PQFP-G120 | Not Qualified | INDUSTRIAL | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP1583ET2 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 64 | 12 MHz | NXP SEMICONDUCTORS | SOT543-1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.5 mm | unknown | - | 64 | S-PBGA-B64 | Not Qualified | INDUSTRIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 1.5 mm | 8 | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 6 mm | ||
![]() SCC66470AAB NXP Semiconductors | In Stock | - | Datasheet | - | YES | 120 | - | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP120,1.2SQ,32 | QFP120,1.2SQ,32 | SQUARE | FLATPACK | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G120 | Not Qualified | INDUSTRIAL | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA6408ABS NXP Semiconductors | In Stock | - | Datasheet | - | YES | 16 | 0.4 MHz | NXP SEMICONDUCTORS | - | 1 | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 5.5 V | 1.65 V | 1.8 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | - | S-PQCC-N16 | - | INDUSTRIAL | 1 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() SCN2661CA1F28 NXP Semiconductors | In Stock | - | Datasheet | - | NO | 28 | 5.07 MHz | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | MODEM CONTROL I/OS USABLE AS GENERAL PURPOSE I/OS | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 28 | R-GDIP-T28 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 150 mA | 5.72 mm | 2 | - | NO | NO | - | 8 | - | 0 | 1 | - | 0.125 MBps | - | - | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; BISYNC; X.25; X.75; DDCMP; ADCCP | - | NRZ | 37.15 mm | 15.24 mm | ||
![]() SC26C198A1A NXP Semiconductors | In Stock | - | Datasheet | - | YES | 84 | 8 MHz | NXP SEMICONDUCTORS | - | - | 3 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 200 mA | 4.57 mm | 8 | - | NO | YES | - | 8 | - | 0 | 8 | - | 0.06103515625 MBps | - | - | - | ASYNC, BIT | - | NRZ | 29.3116 mm | 29.3116 mm | ||
![]() PCA9536 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA8574ATS NXP Semiconductors | In Stock | - | Datasheet | - | YES | 20 | 0.4 MHz | NXP SEMICONDUCTORS | - | 1 | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | Yes | 5.5 V | 2.3 V | 3 V | e4 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | 30 | 20 | R-PDSO-G20 | Not Qualified | INDUSTRIAL | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() PCA9672BS NXP Semiconductors | In Stock | - | Datasheet | - | YES | 16 | 1 MHz | NXP SEMICONDUCTORS | - | 1 | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 5.5 V | 2.3 V | 3 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | 16 | S-PQCC-N16 | Not Qualified | INDUSTRIAL | 8 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 100 mA | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() TFF1015HN/N1 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 16 | - | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | 2.50 X 3.50 MM, 0.85 MM HEIGHT, PLASTIC, MO-241, SOT763-1, DHVQFN-16 | - | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | 5.5 V | 4.5 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | - | 16 | R-PQCC-N16 | - | INDUSTRIAL | - | CLOCK GENERATOR, OTHER | - | - | 1 mm | - | 25 MHz | - | - | - | - | 2150 MHz | - | - | - | - | - | - | - | - | - | - | 3.5 mm | 2.5 mm | ||
![]() SCN26562C4N48 NXP Semiconductors | In Stock | - | Datasheet | - | NO | 48 | 16 MHz | NXP SEMICONDUCTORS | - | - | 8 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-48 | DIP48,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 48 | R-PDIP-T48 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | 275 mA | 4.9 mm | 6 | - | NO | NO | - | 8 | - | 0 | 2 | - | 0.3125 MBps | - | - | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; X.75; BISYNC; EXT SYNC; ADCCP; DDCMP | - | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL (MANCHESTER) | 62.1 mm | 15.24 mm | ||
![]() PCA2125TS/1 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 14 | 0.032 MHz | NXP SEMICONDUCTORS | - | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 5.5 V | 1.6 V | 2 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | AUTOMOTIVE | - | TIMER, REAL TIME CLOCK | - | - | 1.1 mm | - | - | - | - | AEC-Q100 | - | - | - | - | - | - | SECONDS | Y | NO | - | SERIAL, 3-WIRE | - | 5 mm | 4.4 mm | ||
![]() PCF85163TS NXP Semiconductors | In Stock | - | Datasheet | - | YES | 8 | 0.032 MHz | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 5.5 V | 1.8 V | 3.3 V | - | - | EAR99 | - | ALSO OPERATES WITH 5 V NOMINAL | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | SECONDS | Y | YES | - | SERIAL(I2C) | - | 3 mm | 3 mm | ||
![]() PCF8583T/F5 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 8 | 0.032 MHz | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 6 V | 2.5 V | 5 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | 7.55 mm | 7.5 mm | ||
![]() PCF8575CTS/1 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF85263AT/AJ NXP Semiconductors | In Stock | - | Datasheet | 17 Weeks, 3 Days | YES | 8 | 0.032 MHz | NXP SEMICONDUCTORS | SOT96-1 | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 5.5 V | 0.9 V | 3.3 V | e4 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | 30 | 8 | R-PDSO-G8 | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | 0.000885 mA | 1.75 mm | - | - | - | - | - | - | - | 1 | - | 8 | - | SECONDS | Y | NO | - | SERIAL(I2C) | - | 4.9 mm | 3.9 mm | ||
![]() PCF8574AT NXP Semiconductors | In Stock | - | Datasheet | - | YES | 16 | 0.1 MHz | NXP SEMICONDUCTORS | - | 1 | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 7.50 MM, PLASTIC, MS-013, SOT-162-1, SO-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 6 V | 2.5 V | 5 V | e4 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | 30 | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | 100 mA | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() PCA9541APW/03 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 16 | 0.4 MHz | NXP SEMICONDUCTORS | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM WIDTH, PLASTIC, MO-153, SOT403-1, TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 5.5 V | 2.3 V | 3.3 V | e4 | - | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | 30 | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | BUS CONTROLLER, I2C | - | - | 1.1 mm | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm |