- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Package Code
- uPs/uCs/Peripheral ICs Type
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
Attribute column
Manufacturer
pSemi Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Information Access Method | Display Configuration | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF8574T/3 NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | 0.1 MHz | NXP SEMICONDUCTORS | 2 | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 7.50 MM, LEAD FREE, PLASTIC, MS-013, SOT-162-1, SO-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 6 V | 2.5 V | 5 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | 30 | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() PCF2127AT/2 NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | 0.032 MHz | NXP SEMICONDUCTORS | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 4.2 V | 1.8 V | 3.3 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | 30 | 20 | R-PDSO-G20 | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | 2.65 mm | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C), SERIAL(SPI) | - | 12.8 mm | 7.5 mm | ||
![]() SC16IS741IPW NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | 80 MHz | NXP SEMICONDUCTORS | 1 | - | 95 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | TSSOP | Yes | 3.6 V | 3 V | 3.3 V | e4 | - | - | NICKEL PALLADIUM GOLD | CAN ALSO OPERATE AT 2.5V SUPPLY AT 48 MHZ | 8542.31.00.01 | DUAL | GULL WING | 260 | 0.65 mm | unknown | 30 | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, I2C BUS | - | - | 1.1 mm | - | - | NO | YES | - | - | 1 | - | 0.625 MBps | ASYNC, BIT; SYNC, BYTE | - | - | 5 mm | 4.4 mm | ||
![]() PCF8575TS/1 NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 0.4 MHz | NXP SEMICONDUCTORS | 1 | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | 5.30 MM, PLASTIC, MO-150AG, SOT340-1, SSOP-24 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | Yes | 5.5 V | 2.5 V | 2.7 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | 30 | 24 | R-PDSO-G24 | - | INDUSTRIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 mm | 5.3 mm | ||
![]() PCF2119RU/2/F2 NXP Semiconductors | In Stock | - | Datasheet | YES | 168 | 0.45 MHz | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Active | DIE | - | 5.5 V | 1.5 V | 2.5 V | - | - | - | - | - | 8542.31.00.01 | UPPER | NO LEAD | - | - | unknown | - | 168 | R-XUUC-N168 | Not Qualified | INDUSTRIAL | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | 5 X 8 DOT | - | - | ||
![]() PN5472A2EV/C20804 NXP Semiconductors | In Stock | - | Datasheet | YES | 49 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | VFBGA | VFBGA-49 | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | - | 5.5 V | 2.3 V | 3.6 V | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.5 mm | unknown | - | - | R-PBGA-B49 | - | OTHER | - | MICROPROCESSOR CIRCUIT | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | 4.3 mm | 4 mm | ||
![]() PCA9557PW NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | 0.4 MHz | NXP SEMICONDUCTORS | 1 | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT403-1, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 5.5 V | 2.3 V | 3.3 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | 30 | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() PCF85063TP/1 NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | SON | - | 5.5 V | 0.9 V | 3.3 V | - | - | EAR99 | - | ALSO OPERATES AT 1.8 V AT 400KHZ | 8542.39.00.01 | DUAL | NO LEAD | - | 0.5 mm | unknown | - | 8 | R-PDSO-N8 | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | 3 mm | 2 mm | ||
![]() PCA9539PW NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 0.4 MHz | NXP SEMICONDUCTORS | 1 | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-24 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 5.5 V | 2.3 V | 3 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | 30 | 24 | R-PDSO-G24 | Not Qualified | INDUSTRIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | 16 | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | 7.8 mm | 4.4 mm | ||
![]() PSD311-15IA NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | - | NXP SEMICONDUCTORS | - | 19 | 80 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J44 | Not Qualified | OTHER | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | 115 mA | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | ||
![]() PCA9541AD/01 NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | 0.4 MHz | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM WIDTH, PLASTIC, MS-012, SOT109-1, SOP-16 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 5.5 V | 2.3 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | BUS CONTROLLER, I2C | - | - | 1.75 mm | 4 | - | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() PCA9555 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCAL6416AEX NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 0.4 MHz | NXP SEMICONDUCTORS | 1 | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | XFBGA-24 | - | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | Yes | 5.5 V | 1.65 V | 1.8 V | - | - | EAR99 | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 0.4 mm | unknown | - | - | S-PBGA-B24 | - | INDUSTRIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 mm | ||
![]() PCAL9538APW NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | 0.4 MHz | NXP SEMICONDUCTORS | 1 | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 5.5 V | 1.65 V | 1.8 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.65 mm | compliant | NOT SPECIFIED | - | R-PDSO-G16 | - | INDUSTRIAL | 1 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() TDA6651TT/C3/S3 NXP Semiconductors | In Stock | - | Datasheet | YES | 38 | - | NXP SEMICONDUCTORS | - | - | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 5.5 V | 4.5 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.5 mm | unknown | - | 38 | R-PDSO-G38 | Not Qualified | - | - | CLOCK GENERATOR, VIDEO | - | - | 1.1 mm | - | 0.4 MHz | - | - | - | 166.7 MHz | - | - | - | - | - | - | 9.7 mm | 4.4 mm |