- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Programmable Logic Type
- Qualification Status
Attribute column
Manufacturer
pSemi Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Propagation Delay | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Dedicated Inputs | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ5128NS10BE-S NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 66 MHz | NXP SEMICONDUCTORS | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | 5.5 V | 4.5 V | 5 V | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | R-PQFP-G128 | Not Qualified | INDUSTRIAL | 12 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | 2 | 20 mm | 14 mm | ||
![]() PZ5064-7BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 105 MHz | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | 5.25 V | 4.75 V | 5 V | - | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | S-PQFP-G44 | Not Qualified | COMMERCIAL | 10 ns | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | 10 mm | 10 mm | ||
![]() P3Z22V10-DDH-T NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 83 MHz | NXP SEMICONDUCTORS | 10 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | 3.6 V | 3 V | 3.3 V | - | 8542.39.00.01 | DUAL | GULL WING | 0.65 mm | unknown | - | R-PDSO-G24 | Not Qualified | COMMERCIAL | 10 ns | 11 DEDICATED INPUTS, 10 I/O | 1.1 mm | EE PLD | MACROCELL | 11 | 7.8 mm | 4.4 mm | ||
![]() PZ5128CS12BP-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 63 MHz | NXP SEMICONDUCTORS | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | 5.25 V | 4.75 V | 5 V | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | S-PQFP-G100 | Not Qualified | COMMERCIAL | 14.5 ns | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | 14 mm | 14 mm | ||
![]() PZ5128-S12A84-T NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 63 MHz | NXP SEMICONDUCTORS | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | 5.25 V | 4.75 V | 5 V | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J84 | Not Qualified | COMMERCIAL | 15 ns | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | 29.3116 mm | 29.3116 mm | ||
![]() PZ3320C7XX NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | 100 MHz | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Transferred | QFP | 3.63 V | 2.97 V | 3.3 V | - | 8542.39.00.01 | QUAD | GULL WING | - | unknown | 160 | S-PQFP-G160 | Not Qualified | COMMERCIAL | 9 ns | - | - | LOADABLE PLD | MACROCELL | - | - | - | ||
![]() PZ5128CS7BE NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 95 MHz | NXP SEMICONDUCTORS | 96 | 70 °C | - | PLASTIC/EPOXY | LFQFP | 14 X 20 X 1.40 MM, PLASTIC, SOT-425-1, LQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 5.25 V | 4.75 V | 5 V | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 128 | R-PQFP-G128 | Not Qualified | COMMERCIAL | 9.5 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | 2 | 20 mm | 14 mm | ||
![]() PZ3128IS12A84 NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 66 MHz | NXP SEMICONDUCTORS | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PEDESTAL, PLASTIC, SOT-189-3, LCC-84 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | 3.6 V | 3 V | 3.3 V | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | 84 | S-PQCC-J84 | Not Qualified | INDUSTRIAL | 14.5 ns | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | 29.3116 mm | 29.3116 mm | ||
![]() PZ5064-7A68-T NXP Semiconductors | In Stock | - | Datasheet | YES | 68 | 105 MHz | NXP SEMICONDUCTORS | 48 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | - | 5.25 V | 4.75 V | 5 V | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J68 | Not Qualified | COMMERCIAL | 10 ns | 2 DEDICATED INPUTS, 48 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | 24.2316 mm | 24.2316 mm | ||
![]() PZ5064I10A44-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 77 MHz | NXP SEMICONDUCTORS | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | 5.5 V | 4.5 V | 5 V | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 12.5 ns | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | 16.5862 mm | 16.5862 mm | ||
![]() PZ5128-S7BB2 NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | 87 MHz | NXP SEMICONDUCTORS | 96 | 70 °C | - | PLASTIC/EPOXY | QFP | 28 X 28 X 3.40 MM, PLASTIC, SOT-322-2, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | 5.25 V | 4.75 V | 5 V | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 160 | S-PQFP-G160 | Not Qualified | COMMERCIAL | 10 ns | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | 2 | 28 mm | 28 mm | ||
![]() PZ5128-S7BP NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 87 MHz | NXP SEMICONDUCTORS | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | - | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | - | 5.25 V | 4.75 V | 5 V | - | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | S-PQFP-G100 | Not Qualified | COMMERCIAL | 10 ns | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | 14 mm | 14 mm | ||
![]() PZ3064I15BC-S NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 58 MHz | NXP SEMICONDUCTORS | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | 3.63 V | 2.97 V | 3.3 V | - | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | S-PQFP-G44 | Not Qualified | INDUSTRIAL | 17.5 ns | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | 10 mm | 10 mm | ||
![]() PZ5128-S7A84 NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 87 MHz | NXP SEMICONDUCTORS | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PEDESTAL, PLASTIC, SOT-189-3, LCC-84 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | 5.25 V | 4.75 V | 5 V | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | 84 | S-PQCC-J84 | Not Qualified | COMMERCIAL | 10 ns | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | 29.3116 mm | 29.3116 mm | ||
![]() P5Z22V10IDDH NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 74 MHz | NXP SEMICONDUCTORS | 10 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, SOT-355-1, TSSOP-24 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 5.5 V | 4.5 V | 5 V | - | 8542.39.00.01 | DUAL | GULL WING | 0.65 mm | unknown | 24 | R-PDSO-G24 | Not Qualified | INDUSTRIAL | 11 ns | 11 DEDICATED INPUTS, 10 I/O | 1.1 mm | EE PLD | MACROCELL | 11 | 7.8 mm | 4.4 mm | ||
![]() PZ3128-S10BE NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 74 MHz | NXP SEMICONDUCTORS | 96 | 70 °C | - | PLASTIC/EPOXY | LFQFP | 14 X 20 X 1.40 MM, PLASTIC, SOT-425-1, LQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 3.6 V | 3 V | 3.3 V | - | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 128 | R-PQFP-G128 | Not Qualified | COMMERCIAL | 13 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | 2 | 20 mm | 14 mm | ||
![]() PZ3128-S12BB1-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 66 MHz | NXP SEMICONDUCTORS | 80 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | 3.6 V | 3 V | 3.3 V | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | - | R-PQFP-G100 | Not Qualified | COMMERCIAL | 14.5 ns | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | MACROCELL | 2 | 20 mm | 14 mm | ||
![]() PZ3064I15BB NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | - | NXP SEMICONDUCTORS | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | 3.63 V | 2.97 V | 3.3 V | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | - | R-PQFP-G100 | Not Qualified | INDUSTRIAL | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | MACROCELL | 2 | 20 mm | 14 mm | ||
![]() PZ5128-S10A84 NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 71 MHz | NXP SEMICONDUCTORS | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PEDESTAL, PLASTIC, SOT-189-3, LCC-84 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | 5.25 V | 4.75 V | 5 V | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | 84 | S-PQCC-J84 | Not Qualified | COMMERCIAL | 12 ns | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | 29.3116 mm | 29.3116 mm | ||
![]() PZ3032AS6A44-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 111 MHz | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | 3.63 V | 2.97 V | 3.3 V | 32 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | 8 ns | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | 16.5862 mm | 16.5862 mm |