- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Programmable Logic Type
- Qualification Status
Attribute column
Manufacturer
pSemi Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Propagation Delay | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Output Function | Number of Dedicated Inputs | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-9201201MLA QP Semiconductor | In Stock | - | Datasheet | NO | 24 | 10.5 MHz | QP SEMICONDUCTOR INC | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Transferred | DIP | 5.5 V | 4.5 V | 5 V | e0 | 3A001.A.2.C | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | unknown | 24 | R-GDIP-T24 | Not Qualified | MILITARY | 35 ns | 12 DEDICATED INPUTS, 0 I/O | - | OT PLD | MIL-STD-883 | REGISTERED | 12 | - | - | ||
![]() PZ5128IS10BE-S NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 66 MHz | NXP SEMICONDUCTORS | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | R-PQFP-G128 | Not Qualified | INDUSTRIAL | 15 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | - | MACROCELL | 2 | 20 mm | 14 mm | ||
![]() PZ3128-S12BB1-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 66 MHz | NXP SEMICONDUCTORS | 80 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | - | R-PQFP-G100 | Not Qualified | COMMERCIAL | 14.5 ns | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | - | MACROCELL | 2 | 20 mm | 14 mm | ||
![]() PZ3032-12BC-S NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 47 MHz | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | S-PQFP-G44 | Not Qualified | COMMERCIAL | 19 ns | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | - | MACROCELL | 2 | 10 mm | 10 mm | ||
![]() PZ5128IS15BB2 NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | 63 MHz | NXP SEMICONDUCTORS | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 28 X 28 X 3.40 MM, PLASTIC, SOT-322-2, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 160 | S-PQFP-G160 | Not Qualified | INDUSTRIAL | 17.5 ns | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | - | MACROCELL | 2 | 28 mm | 28 mm | ||
![]() PZ3320C7YY NXP Semiconductors | In Stock | - | Datasheet | YES | 256 | 100 MHz | NXP SEMICONDUCTORS | 192 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | unknown | 256 | S-PBGA-B256 | Not Qualified | COMMERCIAL | 9 ns | 192 I/O | - | LOADABLE PLD | - | MACROCELL | - | - | - | ||
![]() PZ3128IS15BE-S NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 59 MHz | NXP SEMICONDUCTORS | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | R-PQFP-G128 | Not Qualified | INDUSTRIAL | 17.5 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | - | MACROCELL | 2 | 20 mm | 14 mm | ||
![]() PZ3064-10BB1-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 80 MHz | NXP SEMICONDUCTORS | 64 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | - | R-PQFP-G100 | Not Qualified | COMMERCIAL | 12.5 ns | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | MACROCELL | 2 | 20 mm | 14 mm | ||
![]() PZ3032-12A44-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 47 MHz | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | 19 ns | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | - | MACROCELL | 2 | 16.5862 mm | 16.5862 mm | ||
![]() PZ5064-10BB NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 67 MHz | NXP SEMICONDUCTORS | 64 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | QFP | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 100 | R-PQFP-G100 | Not Qualified | COMMERCIAL | 15 ns | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | MACROCELL | 2 | 19.6 mm | 14 mm | ||
![]() PZ5128-S12BB1-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 63 MHz | NXP SEMICONDUCTORS | 80 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | - | R-PQFP-G100 | Not Qualified | COMMERCIAL | 15 ns | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | - | MACROCELL | 2 | 20 mm | 14 mm | ||
![]() PZ5128-S10BP NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 71 MHz | NXP SEMICONDUCTORS | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | 14 X 14 X 1 MM, PLASTIC, SOT-386-1, TQFP-100 | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | 12 ns | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | - | MACROCELL | 2 | 14 mm | 14 mm | ||
![]() PZ5128IS15A84 NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 63 MHz | NXP SEMICONDUCTORS | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PEDESTAL, PLASTIC, SOT-189-3, LCC-84 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | 84 | S-PQCC-J84 | Not Qualified | INDUSTRIAL | 17.5 ns | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | - | MACROCELL | 2 | 29.3116 mm | 29.3116 mm | ||
![]() PZ5128IS15BP NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 63 MHz | NXP SEMICONDUCTORS | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | 14 X 14 X 1 MM, PLASTIC, SOT-386-1, TQFP-100 | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 100 | S-PQFP-G100 | Not Qualified | INDUSTRIAL | 17.5 ns | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | - | MACROCELL | 2 | 14 mm | 14 mm | ||
![]() P3Z22V10-DA-T NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | 83 MHz | NXP SEMICONDUCTORS | 10 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J28 | Not Qualified | COMMERCIAL | 10 ns | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | EE PLD | - | MACROCELL | 11 | 11.5062 mm | 11.5062 mm | ||
![]() PZ3064-10A84-T NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 80 MHz | NXP SEMICONDUCTORS | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J84 | Not Qualified | COMMERCIAL | 12.5 ns | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | - | MACROCELL | 2 | 29.3116 mm | 29.3116 mm | ||
![]() P3Z22V10-BDH-T NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 69 MHz | NXP SEMICONDUCTORS | 10 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 0.65 mm | unknown | - | R-PDSO-G24 | Not Qualified | COMMERCIAL | 15 ns | 11 DEDICATED INPUTS, 10 I/O | 1.1 mm | EE PLD | - | MACROCELL | 11 | 7.8 mm | 4.4 mm | ||
![]() PZ3064-12BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 67 MHz | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | S-PQFP-G44 | Not Qualified | COMMERCIAL | 14.5 ns | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | - | MACROCELL | 2 | 10 mm | 10 mm | ||
![]() PZ3032I12BC NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 47 MHz | NXP SEMICONDUCTORS | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | 10 X 10 X 1 MM, PLASTIC, SOT-376-1, TQFP-44 | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | 44 | S-PQFP-G44 | Not Qualified | INDUSTRIAL | 19 ns | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | - | MACROCELL | 2 | 10 mm | 10 mm | ||
![]() PZ3032NS12A44 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 47 MHz | NXP SEMICONDUCTORS | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | 3.63 V | 3 V | 3.3 V | - | - | - | 32 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | 44 | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 15 ns | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | - | MACROCELL | 2 | 16.5862 mm | 16.5862 mm |