- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Programmable Logic Type
- Qualification Status
Attribute column
Manufacturer
pSemi Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Propagation Delay | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Dedicated Inputs | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ5128CS12BE NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 63 MHz | NXP SEMICONDUCTORS | 96 | 70 °C | - | PLASTIC/EPOXY | LFQFP | 14 X 20 X 1.40 MM, PLASTIC, SOT-425-1, LQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 5.25 V | 4.75 V | 5 V | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 128 | R-PQFP-G128 | Not Qualified | COMMERCIAL | 14.5 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | 2 | 20 mm | 14 mm | ||
![]() PZ3032I10BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 58.8 MHz | NXP SEMICONDUCTORS | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | 3.63 V | 2.97 V | 3.3 V | - | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | S-PQFP-G44 | Not Qualified | INDUSTRIAL | 16 ns | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | 10 mm | 10 mm | ||
![]() PZ5128-S7BBP NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 95 MHz | NXP SEMICONDUCTORS | 96 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | QFP | 5.25 V | 4.75 V | 5 V | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | 9.5 ns | 2 DEDICATED INPUTS, 96 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | 14 mm | 14 mm | ||
![]() PZ5128CS10BP-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 71 MHz | NXP SEMICONDUCTORS | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | 5.25 V | 4.75 V | 5 V | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | S-PQFP-G100 | Not Qualified | COMMERCIAL | 12 ns | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | 14 mm | 14 mm |