- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Programmable Logic Type
- Qualification Status
Attribute column
Manufacturer
pSemi Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Dedicated Inputs | Number of Product Terms | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ3128IS12BB1-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 66 MHz | NXP SEMICONDUCTORS | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | 3.6 V | 3 V | 3.3 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | MACROCELL | 2 | - | 20 mm | 14 mm | ||
![]() PZ3064DS10BC NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 90 MHz | NXP SEMICONDUCTORS | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | - | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | - | 3.6 V | 2.7 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 11.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | - | 10 mm | 10 mm | ||
![]() PZ5064NS10A44 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 77 MHz | NXP SEMICONDUCTORS | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | - | SQUARE | CHIP CARRIER | Obsolete | - | 5.5 V | 4.5 V | 5 V | - | - | 64 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ3064I12A44-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 67 MHz | NXP SEMICONDUCTORS | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ3032AS7BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 80 MHz | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | 3.63 V | 2.97 V | 3.3 V | - | - | 32 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | - | 10 mm | 10 mm | ||
![]() PZ5128IS15BB2-T NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | 63 MHz | NXP SEMICONDUCTORS | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | - | 5.5 V | 4.5 V | 5 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | - | S-PQFP-G160 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | 2 | - | 28 mm | 28 mm | ||
![]() PZ5064NS12BC NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 67 MHz | NXP SEMICONDUCTORS | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | - | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | - | 5.5 V | 4.5 V | 5 V | - | - | 64 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 14 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | - | 10 mm | 10 mm | ||
![]() PZ5128IS10A84 NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 66 MHz | NXP SEMICONDUCTORS | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | - | SQUARE | CHIP CARRIER | Obsolete | - | 5.5 V | 4.5 V | 5 V | - | - | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | - | 29.3116 mm | 29.3116 mm | ||
![]() PLS157A NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | 18.2 MHz | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J20 | 12 | Not Qualified | COMMERCIAL | - | PLS-TYPE | 16 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | 45 | - | - | ||
![]() PZ3128-S10A84-T NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 74 MHz | NXP SEMICONDUCTORS | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | 3.6 V | 3 V | 3.3 V | - | - | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 13 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | - | 29.3116 mm | 29.3116 mm | ||
![]() PZ5064-7A44-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 105 MHz | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | 5.25 V | 4.75 V | 5 V | - | - | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ5128-S7BB1 NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 87 MHz | NXP SEMICONDUCTORS | 80 | 70 °C | - | PLASTIC/EPOXY | QFP | 14 X 20 X 2.80 MM, PLASTIC, SOT-382-1, QFP-100 | - | RECTANGULAR | FLATPACK | Obsolete | QFP | 5.25 V | 4.75 V | 5 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 100 | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | MACROCELL | 2 | - | 20 mm | 14 mm | ||
![]() PZ5128CS7BP-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 95 MHz | NXP SEMICONDUCTORS | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | 5.25 V | 4.75 V | 5 V | - | - | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 9.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | - | 14 mm | 14 mm | ||
![]() PZ5064I12BB1 NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 67 MHz | NXP SEMICONDUCTORS | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 14 X 20 X 2.80 MM, PLASTIC, SOT-382-1, QFP-100 | - | RECTANGULAR | FLATPACK | Obsolete | QFP | 5.5 V | 4.5 V | 5 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | MACROCELL | 2 | - | 20 mm | 14 mm | ||
![]() PZ3128IS12BE-S NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 66 MHz | NXP SEMICONDUCTORS | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | 3.6 V | 3 V | 3.3 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | 2 | - | 20 mm | 14 mm | ||
![]() PZ3032I10BC NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 58.8 MHz | NXP SEMICONDUCTORS | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | 10 X 10 X 1 MM, PLASTIC, SOT-376-1, TQFP-44 | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | 3.63 V | 2.97 V | 3.3 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | 44 | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 16 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | - | 10 mm | 10 mm | ||
![]() PZ5064-10BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 77 MHz | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | 5.25 V | 4.75 V | 5 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | - | 10 mm | 10 mm | ||
![]() PZ3032CS12BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 47 MHz | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | 3.63 V | 3 V | 3.3 V | - | - | 32 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | - | 10 mm | 10 mm | ||
![]() P5Z22V10IDA-T NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | 74 MHz | NXP SEMICONDUCTORS | 10 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | 5.5 V | 4.5 V | 5 V | - | - | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J28 | - | Not Qualified | INDUSTRIAL | 11 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | EE PLD | MACROCELL | 11 | - | 11.5062 mm | 11.5062 mm | ||
![]() PZ3032CS10BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 57 MHz | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | 3.63 V | 3 V | 3.3 V | - | - | 32 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 13 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | - | 10 mm | 10 mm |