- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Programmable Logic Type
- Qualification Status
Attribute column
Manufacturer
pSemi Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Propagation Delay | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Dedicated Inputs | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ3128-S10BB2 NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | 74 MHz | NXP SEMICONDUCTORS | 96 | 70 °C | - | PLASTIC/EPOXY | QFP | 28 X 28 X 3.40 MM, PLASTIC, SOT-322-2, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | 3.6 V | 3 V | 3.3 V | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 160 | S-PQFP-G160 | Not Qualified | COMMERCIAL | 13 ns | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | 2 | 28 mm | 28 mm | ||
![]() PZ5128CS10BE NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 71 MHz | NXP SEMICONDUCTORS | 96 | 70 °C | - | PLASTIC/EPOXY | LFQFP | 14 X 20 X 1.40 MM, PLASTIC, SOT-425-1, LQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 5.25 V | 4.75 V | 5 V | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 128 | R-PQFP-G128 | Not Qualified | COMMERCIAL | 12 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | 2 | 20 mm | 14 mm | ||
![]() PZ5064I12A44-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 67 MHz | NXP SEMICONDUCTORS | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | 5.5 V | 4.5 V | 5 V | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 14.5 ns | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | 16.5862 mm | 16.5862 mm | ||
![]() PZ3032-8A44 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 74 MHz | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, SOT-187-2, LCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | 3.63 V | 2.97 V | 3.3 V | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 15 ns | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | 16.5862 mm | 16.5862 mm | ||
![]() PZ5064-7BB NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 105 MHz | NXP SEMICONDUCTORS | 64 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | QFP | 5.25 V | 4.75 V | 5 V | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 100 | R-PQFP-G100 | Not Qualified | COMMERCIAL | 12.5 ns | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | MACROCELL | 2 | 19.6 mm | 14 mm | ||
![]() PZ3064-10A84 NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 80 MHz | NXP SEMICONDUCTORS | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PEDESTAL, PLASTIC, SOT-189-3, LCC-84 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | 3.63 V | 2.97 V | 3.3 V | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | 84 | S-PQCC-J84 | Not Qualified | COMMERCIAL | 12.5 ns | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | 29.3116 mm | 29.3116 mm | ||
![]() PLUS20R6-7N NXP Semiconductors | In Stock | - | Datasheet | NO | 24 | 74 MHz | NXP SEMICONDUCTORS | 2 | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | 5.25 V | 4.75 V | 5 V | POWER-UP RESET | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T24 | Not Qualified | COMMERCIAL EXTENDED | 10 ns | 12 DEDICATED INPUTS, 2 I/O | 4.7 mm | OT PLD | MIXED | 12 | 31.7 mm | 7.62 mm | ||
![]() PZ5032I10A44 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 59 MHz | NXP SEMICONDUCTORS | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, SOT-187-2, LCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | 5.5 V | 4.5 V | 5 V | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | 44 | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 15 ns | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | 16.5862 mm | 16.5862 mm | ||
![]() PZ5128-S10BE-S NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 71 MHz | NXP SEMICONDUCTORS | 96 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | 5.25 V | 4.75 V | 5 V | - | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | R-PQFP-G128 | Not Qualified | COMMERCIAL | 12 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | 2 | 20 mm | 14 mm | ||
![]() PZ3128-S10BE-S NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 74 MHz | NXP SEMICONDUCTORS | 96 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | 3.6 V | 3 V | 3.3 V | - | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | R-PQFP-G128 | Not Qualified | COMMERCIAL | 13 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | 2 | 20 mm | 14 mm | ||
![]() PZ5064-7BB1 NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 105 MHz | NXP SEMICONDUCTORS | 64 | 70 °C | - | PLASTIC/EPOXY | QFP | 14 X 20 X 2.80 MM, PLASTIC, SOT-382-1, QFP-100 | - | RECTANGULAR | FLATPACK | Obsolete | QFP | 5.25 V | 4.75 V | 5 V | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 100 | R-PQFP-G100 | Not Qualified | COMMERCIAL | 10 ns | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | MACROCELL | 2 | 20 mm | 14 mm | ||
![]() PZ5128IS10BP-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 66 MHz | NXP SEMICONDUCTORS | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | 5.5 V | 4.5 V | 5 V | - | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | S-PQFP-G100 | Not Qualified | INDUSTRIAL | 15 ns | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | 14 mm | 14 mm | ||
![]() P5Z22V10-DA-T NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | 83 MHz | NXP SEMICONDUCTORS | 10 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | 5.25 V | 4.75 V | 5 V | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J28 | Not Qualified | COMMERCIAL | 10 ns | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | EE PLD | MACROCELL | 11 | 11.5062 mm | 11.5062 mm | ||
![]() PZ5128NS15BP-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 63 MHz | NXP SEMICONDUCTORS | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | 5.5 V | 4.5 V | 5 V | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | - | S-PQFP-G100 | Not Qualified | INDUSTRIAL | 17.5 ns | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | 14 mm | 14 mm | ||
![]() PLHS18P8A/BRA NXP Semiconductors | In Stock | - | Datasheet | NO | 20 | - | NXP SEMICONDUCTORS | 8 | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | 0.300 INCH, CERAMIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | unknown | 20 | R-CDIP-T20 | Not Qualified | - | 30 ns | 10 DEDICATED INPUTS, 8 I/O | - | OT PLD | - | 10 | - | - | ||
![]() PZ3032AS10BC NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 59 MHz | NXP SEMICONDUCTORS | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | 10 X 10 X 1 MM, PLASTIC, SOT-376-1, TQFP-44 | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | 3.63 V | 2.97 V | 3.3 V | 32 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | 44 | S-PQFP-G44 | Not Qualified | COMMERCIAL | 12.5 ns | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | 2 | 10 mm | 10 mm | ||
![]() PZ5064C7A84 NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 105 MHz | NXP SEMICONDUCTORS | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | - | 5.25 V | 4.75 V | 5 V | 64 MACROCELL; IN-SYSTEM PROGRAMMABLE | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J84 | Not Qualified | COMMERCIAL | 9.5 ns | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | 2 | 29.3116 mm | 29.3116 mm | ||
![]() P3Z22V10-BA-T NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | 69 MHz | NXP SEMICONDUCTORS | 10 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | 3.6 V | 3 V | 3.3 V | - | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | S-PQCC-J28 | Not Qualified | COMMERCIAL | 15 ns | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | EE PLD | MACROCELL | 11 | 11.5062 mm | 11.5062 mm | ||
![]() PZ5128NS15BE NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 63 MHz | NXP SEMICONDUCTORS | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | 14 X 20 X 1.40 MM, PLASTIC, SOT-425-1, LQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 5.5 V | 4.5 V | 5 V | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 128 | R-PQFP-G128 | Not Qualified | INDUSTRIAL | 17.5 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | 2 | 20 mm | 14 mm | ||
![]() PZ5064-10BB1-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 77 MHz | NXP SEMICONDUCTORS | 64 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | 5.25 V | 4.75 V | 5 V | - | 8542.39.00.01 | QUAD | GULL WING | 0.65 mm | unknown | - | R-PQFP-G100 | Not Qualified | COMMERCIAL | 12.5 ns | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | MACROCELL | 2 | 20 mm | 14 mm |