- Consumer IC Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
Attribute column
Manufacturer
pSemi Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Seated Height-Max | Consumer IC Type | Transmission Media | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAA3049T NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | 2.65 mm | REMOTE CONTROL RECEIVER IC | INFRARED | 12.8 mm | 7.5 mm | ||
![]() SAA3049AT NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 7.50 MM, PLASTIC, MS-013AC, SOT-163-1, SOP-20 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | compliant | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2.5 V | 2.65 mm | REMOTE CONTROL RECEIVER IC | INFRARED | 12.8 mm | 7.5 mm | ||
![]() SAA3008T NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 20 | R-PDSO-G20 | Not Qualified | 6.5 V | COMMERCIAL | 2 V | 2.65 mm | TRANSMITTER IC | INFRARED | 12.8 mm | 7.5 mm |