- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Terminals
- Package Body Material
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
- JESD-30 Code
- Package Code
Attribute column
Manufacturer
pSemi Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Interface Standards | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Signal to Noise Ratio-Nom (FM) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Output Characteristics | Seated Height-Max | Differential Output | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Screening Level | Receiver Number of Bits | Consumer IC Type | Receive Delay-Max | fmax-Min | Transmit Delay-Max | Supply Voltage1-Nom | Number of Segments | Multiplexed Display Capability | Display Mode | Harmonic Distortion | Data Input Mode | Supply Voltage1-Min | Supply Voltage1-Max | Number of Digits/Characters | Output Voltage-Nom (FM) | Demodulation Type | Output Voltage-Nom (AM) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF85176T/1 NXP Semiconductors | In Stock | - | Datasheet | YES | 56 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | - | - | 5.5 V | 1.8 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 56 | R-PDSO-G56 | Not Qualified | - | INDUSTRIAL | - | - | - | 1.2 mm | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | 0.4 MHz | - | 5 V | 40 | YES | DOT MATRIX; SEGMENT | - | SERIAL | 2.5 V | 6.5 V | 5-DIGIT | - | - | - | 14 mm | 6.1 mm | ||
![]() PCA9533DP/01 NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | NXP SEMICONDUCTORS | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | - | Yes | - | 5.5 V | 2.3 V | 3.3 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | NOT SPECIFIED | 8 | S-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | - | 1.1 mm | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | 0.4 MHz | - | - | 4 | NO | - | - | SERIAL | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() PCA9635PW NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | NXP SEMICONDUCTORS | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | - | TSSOP28,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | Yes | - | 5.5 V | 2.3 V | 3.3 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | 28 | R-PDSO-G28 | Not Qualified | - | INDUSTRIAL | - | - | - | 1.1 mm | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | 1 MHz | - | - | 16 | NO | - | - | SERIAL | - | - | - | - | - | - | 9.7 mm | 4.4 mm | ||
![]() ISP1504ABS NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | NXP SEMICONDUCTORS | GENERAL PURPOSE | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVQCCN | 5 X 5 MM, 0.85 MM HEIGHT, LEAD AND HALOGEN FREE, PLASTIC, MO-220, SOT-617-1, HVQFN-32 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 32 | S-PQCC-N32 | Not Qualified | - | INDUSTRIAL | - | - | - | 1 mm | YES | - | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | - | 1 | - | 17 ns | - | 11 ns | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() SA615DK/01 NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | - | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | - | - | - | 68 dB | - | - | - | - | - | - | - | IN-BUILT QUADRATURE DETECTOR | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | - | R-PDSO-G20 | - | 8 V | - | 4.5 V | 7.4 mA | - | 1.5 mm | - | - | - | - | - | - | - | AUDIO SINGLE CHIP RECEIVER | - | - | - | - | - | - | - | - | - | - | - | - | 530 mV | FM | - | 6.5 mm | 4.4 mm | ||
![]() TJA1044GT/1 NXP Semicon | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8576CU NXP Semiconductors | In Stock | - | Datasheet | YES | 56 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | - | - | 5.5 V | 1.8 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | unknown | - | 56 | R-XUUC-N56 | Not Qualified | - | INDUSTRIAL | - | - | TOTEM-POLE | - | - | - | STANDARD | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | 0.315 MHz | - | - | 40 | NO | SEGMENT | - | SERIAL | 2.5 V | 6.5 V | - | - | - | - | - | - | ||
![]() TDA9885TS/V5 NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | NXP SEMICONDUCTORS | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.3 | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | Yes | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 5.5 V | OTHER | 4.5 V | 70 mA | - | 2 mm | - | - | - | - | - | - | - | AUDIO/VIDEO DEMODULATOR | - | - | - | - | - | - | - | 0.5% | - | - | - | - | 540 mV | AM/FM | 500 mV | 8.2 mm | 5.3 mm | ||
![]() TJA1051T/3/2 NXP Semicon | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA85132U/2DA/Q1 NXP Semiconductors | In Stock | - | Datasheet | YES | 197 | NXP SEMICONDUCTORS | - | - | 95 °C | -40 °C | - | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Active | DIE | - | - | - | 5.5 V | 1.8 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | unknown | - | 197 | R-XUUC-N197 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | 0.4 MHz | - | - | 160 | YES | DOT MATRIX | - | SERIAL | - | - | 20-DIGIT | - | - | - | - | - | ||
![]() PCA9955TW/Q900 NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HTSSOP | , | TSSOP28,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Active | - | - | - | - | 5.5 V | 3 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | - | R-PDSO-G28 | - | - | - | - | 15 mA | - | 1.1 mm | - | TRUE | STANDARD | LED DISPLAY DRIVER | - | AEC-Q100 | - | - | - | 1 MHz | - | - | 16 | NO | - | - | SERIAL | - | - | - | - | - | - | 9.7 mm | 4.4 mm | ||
![]() PCA85276ATT NXP Semiconductors | In Stock | - | Datasheet | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8562TT/2 NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | Yes | - | 5.5 V | 1.8 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | - | INDUSTRIAL | - | 0.02 mA | - | 1.2 mm | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | 0.4 MHz | - | - | 36 | YES | DOT MATRIX | - | SERIAL | - | - | 16-DIGIT | - | - | - | 12.5 mm | 6.1 mm | ||
![]() PCF8553DTT/A NXP Semiconductors | In Stock | - | Datasheet | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA5880TS NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | No | - | - | - | - | e0 | - | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | - | 24 | R-PDSO-G24 | Not Qualified | 5 V | INDUSTRIAL | 2.7 V | - | - | 2 mm | - | - | - | - | - | - | - | AUDIO SINGLE CHIP RECEIVER | - | - | - | - | - | - | - | 0.7% | - | - | - | - | 100 mV | FM | - | 8.2 mm | 5.3 mm | ||
![]() PCA9922PW NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | Yes | - | 5.5 V | 3.3 V | 5 V | e4 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 30 | 16 | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | - | 1.1 mm | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | 25 MHz | - | - | 8 | NO | SEGMENT | - | SERIAL | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() PCF85162T NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | - | 5.5 V | 1.8 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | - | R-PDSO-G48 | - | - | INDUSTRIAL | - | - | - | 1.2 mm | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | AEC-Q100 | - | - | - | 0.4 MHz | - | - | 32 | YES | SEGMENT | - | SERIAL | - | - | 16-DIGIT | - | - | - | 12.5 mm | 6.1 mm | ||
![]() TDA9886HN/V4 NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | NXP SEMICONDUCTORS | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | HVQCCN | 5 X 5 MM, 0.85 MM HEIGHT, PLASTIC, MO-220, SOT-617-3, HVQFN-32 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | Yes | - | - | - | - | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 32 | S-PQCC-N32 | Not Qualified | 5.5 V | OTHER | 4.5 V | 70 mA | - | 1 mm | - | - | - | - | - | - | - | AUDIO/VIDEO DEMODULATOR | - | - | - | - | - | - | - | 0.5% | - | - | - | - | 540 mV | AM/FM | 500 mV | 5 mm | 5 mm | ||
![]() SA615N NXP Semiconductors | In Stock | - | Datasheet | NO | 20 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 68 dB | - | - | - | - | - | - | - | IN-BUILT QUADRATURE DETECTOR | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 20 | R-PDIP-T20 | Not Qualified | 8 V | INDUSTRIAL | 4.5 V | 7 mA | - | 4.2 mm | - | - | - | - | - | - | - | AUDIO SINGLE CHIP RECEIVER | - | - | - | - | - | - | - | - | - | - | - | - | 150 mV | FM | - | 26.73 mm | 7.62 mm | ||
![]() PCF8545ATT/A NXP Semiconductors | In Stock | - | Datasheet | YES | 56 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | - | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | - | 5.5 V | 1.8 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | - | R-PDSO-G56 | - | - | - | - | 0.06 mA | - | 1.2 mm | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | 0.01104 MHz | - | - | 320 | YES | DOT MATRIX; SEGMENT | - | SERIAL | 2.5 V | 5.5 V | 40-DIGIT | - | - | - | 14 mm | 6.1 mm |