- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Terminals
- Package Body Material
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
- JESD-30 Code
- Package Code
Attribute column
Manufacturer
pSemi Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Interface Standards | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Signal to Noise Ratio-Nom (FM) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Output Characteristics | Seated Height-Max | Differential Output | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Screening Level | Receiver Number of Bits | Consumer IC Type | Receive Delay-Max | fmax-Min | Transmit Delay-Max | Supply Voltage1-Nom | Number of Segments | Output Low Current-Max | Out Swing-Min | Multiplexed Display Capability | Display Mode | High Level Input Current-Max | Harmonic Distortion | Data Input Mode | Supply Voltage1-Min | Supply Voltage1-Max | Number of Digits/Characters | Output Voltage-Nom (FM) | Demodulation Type | Output Voltage-Nom (AM) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NE604AN NXP Semiconductors | In Stock | - | Datasheet | NO | 16 | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 73 dB | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | 8 V | COMMERCIAL | 4.5 V | 4 mA | - | 4.2 mm | - | - | - | - | - | - | - | AUDIO DEMODULATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 530 mV | FM | - | 19.025 mm | 7.62 mm | ||
![]() PCA9553TK NXP Semiconductors | In Stock | - | - | YES | 8 | NXP SEMICONDUCTORS | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | 3 X 3 MM, 0.85 MM HEIGHT, PLASTIC, MO-229, SOT-908-1, HVSON-8 | SOLCC8,.11,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | SON | Yes | - | 5.5 V | 2.3 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | NO LEAD | 260 | 1 | 0.5 mm | compliant | 30 | 8 | S-PDSO-N8 | Not Qualified | - | INDUSTRIAL | - | - | - | 1 mm | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | 0.4 MHz | - | - | 4 | - | - | NO | - | - | - | SERIAL | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() TDA9885T/V5 NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | NXP SEMICONDUCTORS | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 5.5 V | OTHER | 4.5 V | 70 mA | - | 2.65 mm | - | - | - | - | - | - | - | AUDIO/VIDEO DEMODULATOR | - | - | - | - | - | - | - | - | - | - | 0.5% | - | - | - | - | 540 mV | AM/FM | 500 mV | 15.4 mm | 7.5 mm | ||
![]() PCA9955TW NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | NXP SEMICONDUCTORS | - | 1 | 85 °C | -20 °C | PLASTIC/EPOXY | HTSSOP | , | TSSOP28,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Active | - | Yes | - | 5.5 V | 3 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | - | R-PDSO-G28 | - | - | - | - | 16 mA | - | 1.1 mm | - | - | STANDARD | LED DISPLAY DRIVER | - | - | - | - | - | 1 MHz | - | - | 16 | - | - | YES | - | - | - | SERIAL | - | - | - | - | - | - | 9.7 mm | 4.4 mm | ||
![]() TDA3827 NXP Semiconductors | In Stock | - | Datasheet | NO | 18 | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 18 | R-PDIP-T18 | Not Qualified | 13.2 V | COMMERCIAL | 4.5 V | 32 mA | - | 4.7 mm | - | - | - | - | - | - | - | AUDIO DEMODULATOR | - | - | - | - | - | - | - | - | - | - | 0.3% | - | - | - | - | 500 mV | FM | - | 21.6 mm | 7.62 mm | ||
![]() PCF85176T NXP Semiconductors | In Stock | - | Datasheet | YES | 56 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SON | SON, | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE | Active | TSSOP | - | - | 5.5 V | 1.8 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | unknown | - | 56 | R-PDSO-N56 | Not Qualified | - | INDUSTRIAL | - | - | - | 1.2 mm | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | 0.4 MHz | - | 5 V | 40 | - | - | YES | DOT MATRIX | - | - | SERIAL | 2.5 V | 6.5 V | 5-DIGIT | - | - | - | 14 mm | 6.1 mm | ||
![]() PTN36221AHX NXP Semiconductors | In Stock | - | Datasheet | YES | 12 | NXP SEMICONDUCTORS | GENERAL PURPOSE | - | 85 °C | -40 °C | PLASTIC/EPOXY | VQCCN | X2QFN-12 | LCC12,.06SQ,16 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | - | - | - | 1.89 V | 1.71 V | 1.8 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.4 mm | unknown | - | - | S-PQCC-N12 | - | - | INDUSTRIAL | - | - | DIFFERENTIAL | 0.4 mm | YES | COMPLEMENTARY | DIFFERENTIAL | LINE TRANSCEIVER | 1 | - | 1 | - | 0.5 ns | - | 0.5 ns | - | - | - | 0.8 V | - | - | 0.000045 A | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 mm | ||
![]() PTN3332D NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | EIA-644; TIA-644 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | 3.6 V | 3 V | 3.3 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | 18 mA | - | 1.75 mm | - | - | DIFFERENTIAL | LINE RECEIVER | - | - | 4 | - | 6 ns | - | - | - | - | 0.008 A | - | - | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() PTN3331D NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | EIA-644; TIA-644 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | 3.6 V | 3 V | 3.3 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | 3-STATE | 1.75 mm | YES | - | STANDARD | LINE DRIVER | 4 | - | - | - | - | - | 2.5 ns | - | - | - | 0.247 V | - | - | 0.00002 A | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() TEA5759H/V1 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | NXP SEMICONDUCTORS | - | - | 60 °C | -15 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | 12 V | COMMERCIAL | 2.5 V | 19 mA | - | 2.1 mm | - | - | - | - | - | - | - | AUDIO SINGLE CHIP RECEIVER | - | - | - | - | - | - | - | - | - | - | 0.8% | - | - | - | - | 48 mV | AM/FM | 45 mV | 10 mm | 10 mm | ||
![]() TEA6200 NXP Semiconductors | In Stock | - | Datasheet | NO | 20 | NXP SEMICONDUCTORS | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | Not Qualified | 9.4 V | OTHER | 7.6 V | 70 mA | - | 4.2 mm | - | - | - | - | - | - | - | AUDIO SINGLE CHIP RECEIVER | - | - | - | - | - | - | - | - | - | - | 3% | - | - | - | - | - | AM | 350 mV | 26.73 mm | 7.62 mm | ||
![]() TDA3845T NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 8.8 V | COMMERCIAL | 4.5 V | 48 mA | - | 1.75 mm | - | - | - | - | - | - | - | AUDIO DEMODULATOR | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | AM | 550 mV | 9.9 mm | 3.9 mm | ||
![]() TDA8295HN NXP Semiconductors | In Stock | - | Datasheet | YES | 40 | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC40,.24SQ,20 | LCC40,.24SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | - | - | - | - | - | - | - | - | IT CAN ALSO REQUIRES 2.97V TO 3.63V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | 40 | S-PQCC-N40 | Not Qualified | 1.32 V | COMMERCIAL | 1.08 V | 136 mA | - | 1 mm | - | - | - | - | - | - | - | AUDIO/VIDEO DEMODULATOR | - | - | - | - | - | - | - | - | - | - | 0.1% | - | - | - | - | - | AM/FM | - | 6 mm | 6 mm | ||
![]() TEA5570 NXP Semiconductors | In Stock | - | Datasheet | NO | 16 | NXP SEMICONDUCTORS | - | - | 85 °C | -30 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, MO-001AE, SOT-38-1, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 65 dB | - | - | - | e3/e4 | - | - | TIN/NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 16 | R-PDIP-T16 | Not Qualified | 9 V | OTHER | 2.4 V | 8 mA | - | 4.7 mm | - | - | - | - | - | - | - | AUDIO SINGLE CHIP RECEIVER | - | - | - | - | - | - | - | - | - | - | 4% | - | - | - | - | 100 mV | AM/FM | 100 mV | 21.6 mm | 7.62 mm | ||
![]() PCA9952TW NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | NXP SEMICONDUCTORS | - | 1 | 85 °C | -20 °C | PLASTIC/EPOXY | HTSSOP | HTSSOP, TSSOP28,.25 | TSSOP28,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Active | - | Yes | - | 5.5 V | 3 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | NOT SPECIFIED | - | R-PDSO-G28 | - | - | OTHER | - | 16 mA | - | 1.1 mm | - | - | STANDARD | LED DISPLAY DRIVER | - | - | - | - | - | 1 MHz | - | - | 16 | - | - | YES | - | - | - | SERIAL | - | - | - | - | - | - | 9.7 mm | 4.4 mm | ||
![]() TEA5757H NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | NXP SEMICONDUCTORS | - | - | 60 °C | -15 °C | PLASTIC/EPOXY | QFP | 10 X 10 MM, 1.75 MM HEIGHT, PLASTIC, SOT307-2, QFP-44 | - | SQUARE | FLATPACK | Obsolete | QFP | Yes | - | - | - | - | e3 | Yes | - | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | 12 V | COMMERCIAL | 2.5 V | 19 mA | - | 2.1 mm | - | - | - | - | - | - | - | AUDIO SINGLE CHIP RECEIVER | - | - | - | - | - | - | - | - | - | - | 0.8% | - | - | - | - | 48 mV | AM/FM | 45 mV | 10 mm | 10 mm | ||
![]() SSL5257TE NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | NXP SEMICONDUCTORS | - | - | - | - | PLASTIC/EPOXY | HLSOP | HLSOP, | SOP8,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, LOW PROFILE | Obsolete | - | - | - | 16 V | 9.9 V | 15 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G8 | - | - | - | - | - | - | 1.68 mm | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() NE616D NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 62 dB | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 7 V | COMMERCIAL | 2.7 V | 5 mA | - | 2.65 mm | - | - | - | - | - | - | - | AUDIO SINGLE CHIP RECEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 mV | FM | - | 12.8 mm | 7.5 mm | ||
![]() PCF8551BTT/A NXP Semiconductors | In Stock | - | Datasheet | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA85176T NXP Semiconductors | In Stock | - | Datasheet | YES | 56 | NXP SEMICONDUCTORS | - | - | 95 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | 5.5 V | 1.8 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | - | R-PDSO-G56 | - | - | INDUSTRIAL | - | - | - | 1.2 mm | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | AEC-Q100 | - | - | - | 0.4 MHz | - | - | 40 | - | - | YES | SEGMENT | - | - | SERIAL | - | - | 16-DIGIT | - | - | - | 14 mm | 6.1 mm |