- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Terminals
- Package Body Material
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
- JESD-30 Code
- Package Code
Attribute column
Manufacturer
pSemi Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Output Characteristics | Seated Height-Max | Input Characteristics | Interface IC Type | Consumer IC Type | fmax-Min | Supply Voltage1-Nom | Number of Segments | Multiplexed Display Capability | Display Mode | Harmonic Distortion | Data Input Mode | Supply Voltage1-Min | Supply Voltage1-Max | Output Voltage-Nom (FM) | Demodulation Type | Output Voltage-Nom (AM) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF8576DT/S400/2 NXP Semiconductors | In Stock | - | Datasheet | YES | 56 | NXP SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | 5.5 V | 1.8 V | 5 V | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.5 mm | unknown | 56 | R-PDSO-G56 | Not Qualified | - | INDUSTRIAL | - | - | - | 1.2 mm | - | LIQUID CRYSTAL DISPLAY DRIVER | - | 0.4 MHz | 5 V | 40 | YES | DOT MATRIX | - | SERIAL | 2.5 V | 6.5 V | - | - | - | 14 mm | 6.1 mm | ||
![]() TDA9886HN/V5 NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | NXP SEMICONDUCTORS | 70 °C | -20 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC32,.2SQ,20 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 1 | 0.5 mm | unknown | 32 | S-PQCC-N32 | Not Qualified | 5.5 V | OTHER | 4.5 V | 70 mA | - | 1 mm | - | - | AUDIO/VIDEO DEMODULATOR | - | - | - | - | - | 0.5% | - | - | - | 540 mV | AM/FM | 500 mV | 5 mm | 5 mm | ||
![]() PCF8568T NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | NXP SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 6 V | 2.5 V | 5 V | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G28 | Not Qualified | - | INDUSTRIAL | - | 0.15 mA | TOTEM-POLE | 2.65 mm | STANDARD | LIQUID CRYSTAL DISPLAY DRIVER | - | 0.1 MHz | 1.5 V | 16 | NO | DOT MATRIX | - | SERIAL | -6.5 V | 2.5 V | - | - | - | 17.9 mm | 7.5 mm | ||
![]() PCA9553D/02 NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | NXP SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 5.5 V | 2.3 V | 3.3 V | e4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | - | 1.75 mm | - | LED DISPLAY DRIVER | - | 0.4 MHz | - | 4 | NO | - | - | SERIAL | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() PCF8551BTT/A NXP Semiconductors | In Stock | - | Datasheet | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |