- Converter Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
Attribute column
Manufacturer
pSemi Interface - Encoders, Decoders, Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Converter Type | Seated Height-Max | Analog Input Voltage-Max | Negative Supply Voltage-Max | Negative Supply Voltage-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UDA1334ATS/N2 NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | Yes | - | - | 3 V | 8542.39.00.01 | DUAL | GULL WING | 2 | 0.635 mm | unknown | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 24 | D/A CONVERTER | - | - | - | - | - | - | ||
![]() NE5520F NXP Semiconductors | In Stock | - | Datasheet | NO | 16 | NXP SEMICONDUCTORS | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 10 V | 2.5 V | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | 16 | R-GDIP-T16 | Not Qualified | COMMERCIAL | - | SIGNAL CONDITIONER | 5.08 mm | 10 V | -10 V | -2.5 V | 19.53 mm | 7.62 mm |