- Consumer IC Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
Attribute column
Manufacturer
pSemi Interface - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Noise Figure-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Seated Height-Max | Consumer IC Type | Number of Bands | Built-in IF Amplifier | Input Frequency-Min (RF) | Input Frequency-Max (RF) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA5633M NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | 10 dB | 85 °C | -20 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | ALSO AVAILABLE FREQUENCY RANGE 469.5 MHZ-887.5 MHZ | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 9.9 V | OTHER | 8.1 V | 48 mA | 1.5 mm | VIDEO TUNER | 2 | YES | 57.5 MHz | 357.5 MHz | 6.5 mm | 4.4 mm | ||
![]() TDA6509HN NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | NXP SEMICONDUCTORS | 8 dB | 85 °C | -20 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | e3/e4 | - | EAR99 | TIN/NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 32 | S-PQCC-N32 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | - | 1 mm | VIDEO TUNER | 3 | YES | 40 MHz | 900 MHz | 5 mm | 5 mm | ||
![]() TDA18254AHN/C1 NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | NXP SEMICONDUCTORS | - | - | - | PLASTIC/EPOXY | - | , | - | SQUARE | CHIP CARRIER | Obsolete | QFN | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | - | - | unknown | - | 48 | S-PQCC-N48 | Not Qualified | - | - | - | - | - | VIDEO TUNER | - | - | - | - | - | - | ||
![]() TDA18211HD/C2/S2:5 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA6404TS NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | NXP SEMICONDUCTORS | 9 dB | 85 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | OTHER | 4.5 V | 121 mA | 2 mm | VIDEO TUNER | 2 | YES | 45.25 MHz | 855.25 MHz | 10.2 mm | 5.3 mm | ||
![]() TEF6730AHW NXP Semiconductors | In Stock | - | Datasheet | YES | 64 | NXP SEMICONDUCTORS | 12.9 dB | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | 10 X 10 MM, 1 MM HEIGHT, PLASTIC, MS-026, SOT855-1, HTQFP-64 | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | No | e3 | - | EAR99 | Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | 9 V | INDUSTRIAL | 8 V | - | 1.2 mm | AUDIO TUNER | - | YES | 0.144 MHz | 0.288 MHz | 10 mm | 10 mm | ||
![]() TDA18272HN/M/C1 NXP Semiconductors | In Stock | - | Datasheet | YES | 40 | NXP SEMICONDUCTORS | - | - | - | PLASTIC/EPOXY | - | , | - | SQUARE | CHIP CARRIER | Obsolete | QFN | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | - | - | unknown | - | 40 | S-PQCC-N40 | Not Qualified | - | - | - | - | - | VIDEO TUNER | - | - | - | - | - | - | ||
![]() TEA6810V NXP Semiconductors | In Stock | - | Datasheet | YES | 40 | NXP SEMICONDUCTORS | 7 dB | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | e0 | - | EAR99 | Tin/Lead (Sn85Pb15) | ALSO AVAILABLE FREQUENCY RANGE 0.144 MHZ-22 MHZ | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.762 mm | not_compliant | - | - | R-PDSO-G40 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 56 mA | 2.7 mm | AUDIO TUNER | 2 | NO | 60 MHz | 108 MHz | 15.4 mm | 7.55 mm | ||
![]() TDA5634T NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | 9 dB | 80 °C | -10 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 9.9 V | COMMERCIAL EXTENDED | 8.1 V | 45 mA | 1.75 mm | VIDEO TUNER | 1 | YES | 430 MHz | 860 MHz | 9.9 mm | 3.9 mm | ||
![]() TEF6862HL NXP Semiconductors | In Stock | - | Datasheet | YES | 64 | NXP SEMICONDUCTORS | 16 dB | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFN | Yes | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | 64 | S-PQFP-G64 | Not Qualified | 9 V | INDUSTRIAL | 8 V | - | 1.6 mm | AUDIO TUNER | 2 | YES | 65 MHz | 108 MHz | 10 mm | 10 mm | ||
![]() TDA18253HN/C1 NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | NXP SEMICONDUCTORS | 7 dB | - | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 48 | S-PQCC-N48 | Not Qualified | - | - | - | - | 1 mm | VIDEO TUNER | - | NO | 54 MHz | 1002 MHz | 7 mm | 7 mm | ||
![]() TEF6638HW/V106Z NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NE615DK NXP Semiconductors | In Stock | - | - | YES | 20 | NXP SEMICONDUCTORS | 5 dB | 70 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | - | - | - | - | EAR99 | - | IN-BUILT QUADRATURE DETECTOR | 8542.39.00.01 | DUAL | GULL WING | - | - | 0.65 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | 8 V | COMMERCIAL | 4.5 V | 7 mA | 1.5 mm | AUDIO TUNER | 1 | YES | - | 1000 MHz | 6.5 mm | 4.4 mm | ||
![]() TDA5731M NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | 9 dB | 80 °C | -10 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | - | 1.5 mm | VIDEO TUNER | 3 | YES | 42 MHz | 860 MHz | 6.5 mm | 4.4 mm | ||
![]() TDA6501TT NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | NXP SEMICONDUCTORS | 8 dB | 85 °C | -20 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP32,.3 | TSSOP32,.3 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | OTHER | 4.5 V | 122 mA | 1.1 mm | VIDEO TUNER | 3 | NO | 44.5 MHz | 855.5 MHz | 11 mm | 6.1 mm | ||
![]() TDA6509AHN NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | NXP SEMICONDUCTORS | 8 dB | 85 °C | -20 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | e3/e4 | - | EAR99 | TIN/NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 32 | S-PQCC-N32 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | - | 1 mm | VIDEO TUNER | 3 | YES | 40 MHz | 900 MHz | 5 mm | 5 mm | ||
![]() TDA5630M NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | 9 dB | 80 °C | -10 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | ALSO AVAILABLE FREQUENCY RANGES 45 MHZ-180 MHZ & 160 MHZ-470 MHZ | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 9.9 V | COMMERCIAL EXTENDED | 8.1 V | 45 mA | 1.5 mm | VIDEO TUNER | 2 | YES | 45 MHz | 860 MHz | 6.5 mm | 4.4 mm | ||
![]() TDA1575T NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | 9 dB | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012AC, SOT-109-1, SOP-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | Yes | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 40 | 16 | R-PDSO-G16 | Not Qualified | 10 V | INDUSTRIAL | 7 V | 30 mA | 1.75 mm | AUDIO TUNER | 1 | YES | 76 MHz | 108 MHz | 9.9 mm | 3.9 mm | ||
![]() TDA18260HN/C1 NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | NXP SEMICONDUCTORS | - | - | - | PLASTIC/EPOXY | - | 7 X 7 MM, 0.85 MM HEIGHT, LEAD FREE, PLASTIC, MO-220, SOT619-1, HVQFN-48 | - | SQUARE | CHIP CARRIER | Obsolete | QFN | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | - | - | unknown | - | 48 | S-PQCC-N48 | Not Qualified | - | - | - | - | - | VIDEO TUNER | - | - | - | - | - | - | ||
![]() TDA5736M/C1 NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | NXP SEMICONDUCTORS | 9 dB | 80 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | 58 mA | 2 mm | VIDEO TUNER | 2 | YES | 41 MHz | 861 MHz | 8.2 mm | 5.3 mm |